location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Pavilion
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-1138no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
1G9T1EA show
Visa alternativa artikelkoder som används i online marknaden
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0195122355784 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 5320
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 11 Mar 2024 09:14:46
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10700 (2,9 GHz basklockfrekvens, upp till 4,8 GHz med Intel® Turbo Boost Technology, 16 MB L3-cache, 8 kärnor)
  • - Windows 11 Home
  • - NVIDIA® GeForce® GTX 1650 (4 GB GDDR5 dedikerat)
  • - 8 GB memory; 1 TB HDD storage; 256 GB SSD storage
Garanti: 1 års insändningsservice vid material- och tillverkningsfel. Supporttjänst ingår: HP 2 års utökad garanti med hämtning och retur för medelklassade stationära datorer. Tjänstenivåer och svarstider för HP Care Pack kan variera mellan olika geografiska områden. Tjänsten erhålls från det datum då hårdvaran köps. Restriktioner och begränsningar gäller. Mer information finns på www.hp.com/go/cpc. HP-tjänsterna lyder under HPs tillämpliga villkor och bestämmelser för den tjänst som levereras till eller initieras av kunden vid tidpunkten för köpet. Kunden kan ha ytterligare lagstadgade rättigheter i enlighet med gällande lokala lagar och dessa rättigheter påverkas inte på något sätt av HPs villkor och bestämmelser för tjänsten eller av den begränsade HP-garanti som gäller för din HP-produkt.
Long product name HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver :
The short editorial description of HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver

Pavilion Desktop TP01-1138no Bundle PC, Windows 11 Home, Intel® Core™ i7, 8GB RAM, 256GB SSD, 1TB HDD, NVIDIA® GeForce® GTX 1650
More>>>
HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver:
The official marketing text of HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver as supplied by the manufacturer

Byggd tillförlitligt för det verkliga livet
Verklighet action kräver seriös prestanda och testad hållbarhet. Stationära HP Pavilion ger hög prestanda och tillförlitlighet från ett pålitligt varumärke som skyddar det som är viktigast för dig.

Short summary description HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver:
This short summary of the HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion TP01-1138no, 2,9 GHz, Intel® Core™ i7, i7-10700, 8 GB, 1,26 TB, Windows 11 Home

Long summary description HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver:
This is an auto-generated long summary of HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver based on the first three specs of the first five spec groups.

HP Pavilion TP01-1138no. Processorfrekvens: 2,9 GHz, Processorfamilj: Intel® Core™ i7, Processor: i7-10700. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM, Minne klockhastighet: 2933 MHz. Total lagringskapacitet: 1,26 TB, Lagringsmedia: HDD+SSD. Diskret grafikkortsmodell: NVIDIA® GeForce® GTX 1650. Installerat operativsystem: Windows 11 Home, Operativsystemets systemarkitektur: 64-bit. Strömförsörjning: 310 W. Chassityp: Mini Tower. Produkttyp: PC. Produktens färg: Silver

Tar dig igenom allt du behöver göra
Tar dig igenom allt du behöver göra

Att titta på videos, arbeta på projekt och förenas med familj och vänner känns enklare och snabbare än någonsin med en högpresterande processor och integrerad Bluetooth®-teknik.[2]

Varumärket du litar på. Utformad för att hålla.
Varumärket du litar på. Utformad för att hålla.

Vi har backat dig i 80 år. Varumärket HP är betrott hos miljontals kunder och sätter tillförlitlig teknik framför allt annat. Det är därför som våra datorer genomgår över 230 enskilda tester[1] – för att se till att du får en kraftfull och tillförlitlig dator som håller i längden.

Tillverkad för den moderna familjen
Tillverkad för den moderna familjen

Byt ut den tråkiga svarta lådan mot en polerad silverborstad yta som passar perfekt i alla utrymmen. Designad med flera portar på framsidan så att du snabbt och enkelt kan ansluta dina enheter.

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i7
Processorgenerering
10:e generationens Intel® Core™ i7
Processor *
i7-10700
Processorkärnor
8
Processortrådar
16
Processorboostfrekvens
4,8 GHz
Processorfrekvens *
2,9 GHz
Processorsockel
LGA 1200 (Socket H5)
Processorns cache
16 MB
Processorns cachetyp
L3
Systembuss, hastighet
8 GT/s
Processorlitografi
14 nm
Processorns driftlägen
64-bit
Processorns kodnamn
Comet Lake
Värmeavledningseffekt (TDP)
65 W
T-junction
100 ° C
PCI Express-kortplatser version
3.0
Högsta antal PCI Express-platser
16
PCI Express konfigurationer
1x16, 2x8, 1x8+2x4
Antal processorer installerade
1
Högsta internminne som stöds av processorn
128 GB
Minnestyper som stöds av processorn
DDR4-SDRAM
Minnesklockfrekvens som stöds av processorn
2933 MHz
Minnesbandbredd som stöds av processorn (max)
45,8 GB/s
Minne
Internminne *
8 GB
Typ av internminne
DDR4-SDRAM
Minneslayout
2 x 4 GB
Minnesplatser
2x DIMM
Minne klockhastighet
2933 MHz
ECC
No
Lagringsmedia
Total lagringskapacitet *
1,26 TB
Lagringsmedia *
HDD+SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
2
Total HDD-kapacitet
1 TB
Antalet installerade hårddiskar
1
Hårddiskkapacitet
1 TB
Hårddiskens gränssnitt
SATA
Hårddiskens rotationshastighet
7200 RPM
Total SSD-kapacitet
256 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Solid-state drive-gränssnitt
PCI Express, NVMe
NVMe
Yes
SSD-diskens formfaktor
M.2
Inbyggd kortläsare
Yes
Grafiken
Diskret grafikkort *
Yes
Tillverkare av diskret grafikprocessor (GPU)
NVIDIA
Ombord grafikkort *
No
Diskret grafikkortsmodell *
NVIDIA® GeForce® GTX 1650
Minneskapacitet, diskret grafikkort
4 GB
Diskret grafikminne typ
GDDR5
Antal diskreta grafikkort
1
Ombord grafikkort modell *
Ej tillgänglig
Antal HDMI-portar på grafikkortet
1
Antal DVI-D-portar på grafikkortet
1
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Kabelteknik
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-styrenhet, tillverkare
Realtek
Antenntyp
2x2
Bluetooth
Yes
Bluetooth-version
5.0
MU-MIMO
Yes
Miracast
Yes
Anslutningar
Antal USB 2.0 anslutningar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
4
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
Yes
Hörlursutgångar
1
Linje ut
Yes
Linje in
Yes
Combo hörlurar / mikrofon-port
Yes
Kortplats för M.2-kort (lagring)
2
Expansionsplatser
PCI Express x1 kortplatser
1
PCI Express x16 platser
1
Design
Chassityp *
Mini Tower
Placeringar som kan användas
Vågrät
Produktvikt (oz)
Yes
Typ av kabellåsanslutning
Kensington
Produktens färg *
Silver
Ursprungsland
Kina
Prestanda
Positionering på marknaden
Everyday
Moderkortets chipset
Intel H470
Ljudutgångskanaler
5.1 kanaler
Produkttyp *
PC
Programvara
Installerat operativsystem *
Windows 11 Home
Operativsystemets systemarkitektur
64-bit
Förinstallerad programvara
Netflix; ExpressVPN; LastPass Premium
Trial-programvara
McAfee LiveSafe, Microsoft Office 365
Medföljande programvara
Dropbox
Processor specialfunktioner
Intel® 64
Yes
Förstärkt Intel Speedstep Technology
Yes
Inbäddade alternativ
No
Intel Clear Video Technology
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit-säkerhet
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processorns förpackningsstorlek
37.5 x 37.5 mm
Stödda instruktionsset
SSE4.1, SSE4.2, AVX 2.0
Skalbarhet
1S
CPU konfiguration (max)
1
Specifikation för kylningslösning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
ARK-ID för processor
199318
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Special features
HP Support Assistant
Yes
HP-programvara tillhandahålls
HP Audio Switch
HP segment
Hem
Strömtillförsel
Strömförsörjning *
310 W
Vikt & dimension
Bredd *
155,4 mm
Djup *
303 mm
Höjd *
337,4 mm
Vikt *
5,96 kg
Förpackningens bredd
499 mm
Låddjup
400 mm
Höjd
287 mm
Vikt inkl. förpackning
8,2 kg
Förpackningens innehåll
Display inkluderad *
No
Tangentbordets anslutningsmöjligheter
Trådlös
Övrigt
Tangentbordstyp
USB
Land Distributör
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Pavilion TP01-1138no Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Silver:
Disclaimer

[1] Resultaten från HPs totala testprocess innebär ingen garanti för framtida prestanda under dessa testförhållanden. Vid skador som inträffar under samma förhållanden som under HPs totala testprocess eller vid andra oavsiktliga skador krävs HP Care Pack-tillvalet för skydd mot oavsiktliga skador.
[2] Bluetooth® är ett varumärke som ägs av dess innehavare och används av HP Inc. under licensavtal. [3] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att dra maximal nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller det kan krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Internet med hög hastighet och ett Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com
[4] Baserat på minimikraven Wi-Fi 5 80 MHz och Wi-Fi 6 160 MHz vid överföring av filer mellan två enheter som är anslutna till samma router. Kräver en trådlös router som säljs separat och som har stöd för 802.11ax (Wi-Fi 6). Endast tillgängligt i länder där 802.11ax stöds. Den utgående grafiken kan vara begränsad baserat på skärmens maximala upplösning. Den utgående grafiken kan vara begränsad baserat på skärmens maximala upplösning
[5] ©2022 NVIDIA Corporation. NVIDIA, NVIDIA-logotypen, GeForce och GeForce RTX är registrerade varumärken och/eller varumärken som tillhör NVIDIA Corporation i USA och andra länder. Alla andra varumärken och upphovsrätt tillhör respektive ägare. Fråga tillverkaren av den bärbara datorn om support för specifika NVIDIA-tekniker.
[6] Resultaten från HPs totala testprocess innebär ingen garanti för framtida prestanda under dessa testförhållanden. Vid skador som inträffar under samma förhållanden som under HPs totala testprocess eller vid andra oavsiktliga skador krävs tillvalet HP Care Pack för skydd mot oavsiktliga skador.
[7] Den faktiska kapaciteten kan variera. USB Type-C® och USB-C® är varumärken som tillhör USB Implementers forum.
[8] Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 5 (802.11ac) är bakåtkompatibel med tidigare Wi-Fi 5-specifikationer.
[9] 25 GB kostnadsfritt lagringsutrymme online i ett år från registreringsdatumet. På webbplatsen www.dropbox.com finns fullständig information och användningsvillkor, inklusive uppsägningspolicy. Internetuppkoppling krävs och ingår inte.
[10] De verkliga hastigheterna kan variera. Kopiera inte upphovsrättsligt skyddat material.

Ansvarsfriskrivningar för tekniska specifikationer
25 GB kostnadsfritt lagringsutrymme på Dropbox under 12 månader från registreringsdatumet. Fullständig information och användningsvillkor, inklusive uppsägningspolicyer, finns på Dropbox webbplats https://www.dropbox.com/help/space/hp-promotion. Internetuppkoppling krävs och ingår inte.
Kostnadsfri 30-dagarsprenumeration på tjänsten McAfee LiveSafe ingår. Internetåtkomst krävs och ingår inte. Prenumeration krävs efter förfallodatum.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Mer information finns på http://www.intel.com/technology/turboboost/.
Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 5 (802.11ac) är bakåtkompatibel med tidigare Wi-Fi 5-specifikationer.
Återgår till LastPass Basic efter 30 dagar.
Måste aktiveras inom 180 dagar från och med Windows-aktiveringen.
Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att du ska kunna dra full nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller det kan krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Internet med hög hastighet och ett Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com