location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Slimline
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
260
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260-a113ur
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
1EV05EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0191628829477 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 3152
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 14 Mar 2024 19:35:10
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 17 Feb 2018
Product end of life date
Bullet Points HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel® Celeron® J3060 (2M Cache, 1.6 GHz)
  • - 4GB (1600 MHz) DDR3L-SDRAM (1 x 4 GB) & 1000GB HDD
Long product name HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart :
The short editorial description of HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart

Intel® Celeron® J3060 (2M Cache, 1.6 GHz), 4GB DDR3L-SDRAM, 1000GB HDD, Intel® HD Graphics 400, DVD Super Multi, LAN, WLAN, FreeDOS
More>>>
HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart:
The official marketing text of HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart as supplied by the manufacturer

Liten till storleken. Stor när det gäller tillförlitlighet.
Erövra dagen med den utökade lagringskapaciteten, en kraftig processor, beprövad tillförlitlighet och mindre fotavtryck hos denna slimmade stationära HP-dator. Att hitta en stationär dator till ett rimligt pris med den fullständiga prestanda som du behöver och ett namn du kan lita på har nu blivit lättare.

USB 2.0-uttag
Med en klassisk USB 2.0-anslutning behöver du inga adaptrar. Anslut enkelt någon av din befintliga USB-kringutrustning utan att behöva betala extra för onödiga donglar.

USB 3.0-uttag
Med en USB 3.0-anslutning i full storlek behöver du inga adaptrar. Anslut enkelt någon av din befintliga USB-kringutrustning utan att behöva betala extra för onödiga donglar.

Short summary description HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart:
This short summary of the HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 260-a113ur, 1,6 GHz, Intel® Celeron®, 4 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart:
This is an auto-generated long summary of HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart based on the first three specs of the first five spec groups.

HP Slimline 260-a113ur. Processorfrekvens: 1,6 GHz, Processorfamilj: Intel® Celeron®, Processor: J3060. Internminne: 4 GB, Typ av internminne: DDR3L-SDRAM, Minne klockhastighet: 1600 MHz. Total lagringskapacitet: 1 TB, Lagringsmedia: HDD, Optisk enhetstyp: DVD Super Multi. Ombord grafikkort modell: Intel® HD Graphics 400. Installerat operativsystem: FreeDOS. Strömförsörjning: 65 W. Chassityp: Mini Tower. Produkttyp: PC. Produktens färg: Svart

Byggd för att hålla
Byggd för att hålla

När du är ute efter en stationär dator som inte ger upp, har HP det du behöver. Vi genomför fler än 100 tester på alla stationära datorer, vilket ger en dator du kan lita på.

Namn du känner till.  Prestanda som du kan lita på.
Namn du känner till. Prestanda som du kan lita på.

Dessa stationära HP-datorer är utrustade med tillförlitlig och beprövad teknik från pålitliga märken, med allt från kraftiga processorer till Windows 10.[1]

CyberLink PowerDirector och Power Media Player ingår

Oavsett om du redigerar videor av professionell kvalitet eller bara vill titta på dina favorit-DVD:er, får du alla verktyg du behöver med den kraftfulla programvaran.

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Celeron®
Processor *
J3060
Processorkärnor
2
Processortrådar
2
Processorboostfrekvens
2,48 GHz
Processorfrekvens *
1,6 GHz
Processorns cache
2 MB
Processorns cachetyp
L2
Processorlitografi
14 nm
Processorns driftlägen
64-bit
Processorns kodnamn
Braswell
Värmeavledningseffekt (TDP)
6 W
T-junction
90 ° C
PCI Express-kortplatser version
2.0
Högsta antal PCI Express-platser
4
PCI Express konfigurationer
1x2+2x1, 1x4, 2x2, 4x1
Antal processorer installerade
1
Högsta internminne som stöds av processorn
8 GB
Minnestyper som stöds av processorn
DDR3L-SDRAM
Minnesklockfrekvens som stöds av processorn
1600 MHz
Processor med ECC-stöd
No
Minne
Internminne *
4 GB
Maximalt internminne *
16 GB
Typ av internminne
DDR3L-SDRAM
Minneslayout
1 x 4 GB
Minnesplatser
2x SO-DIMM
Minne klockhastighet
1600 MHz
Minneskanaler
Dubbla kanaler
Lagringsmedia
Total lagringskapacitet *
1 TB
Lagringsmedia *
HDD
Optisk enhetstyp *
DVD Super Multi
Antal installerade lagringsenheter
1
Total HDD-kapacitet
1 TB
Antalet installerade hårddiskar
1
Hårddiskkapacitet
1 TB
Hårddiskens gränssnitt
SATA
Hårddiskens rotationshastighet
7200 RPM
Inbyggd kortläsare
Yes
Typ av minneskort
SD, SDHC, SDXC
Grafiken
Diskret grafikkort *
No
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort modell *
Intel® HD Graphics 400
Basfrekvens för inbyggt grafikkort
320 MHz
Toppfrekvens för inbyggt grafikkort
700 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
700 MHz
Maximalt inbyggt grafikadapterminne
8 GB
Antal skärmar som stöds (inbyggt grafikkort)
3
Antal exekveringsenheter
12
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi-standard
Wi-Fi 4 (802.11n)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth-version
4.0
Anslutningar
Antal USB 2.0 anslutningar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Kvalitet på VGA (D-Sub) porten
1
DVI-port
No
Antal HDMI-portar *
1
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
No
Linje ut
Yes
Linje in
Yes
Anslutningar
Combo hörlurar / mikrofon-port
Yes
Design
Chassityp *
Mini Tower
Placeringar som kan användas
Vågrät
Produktens färg *
Svart
Ursprungsland
Kina
Prestanda
Ljudsystem
DTS Studio Sound
Produkttyp *
PC
Programvara
Installerat operativsystem *
FreeDOS
Processor specialfunktioner
Intel HD Audio-teknik
Yes
Intel® 64
Yes
Inbäddade alternativ
No
Intel® InTru™ 3D-teknik
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Termiska övervakningsteknik
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES nya instruktioner (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel® Trusted Execution Technology
No
Execute Disable Bit-säkerhet
Yes
Intel® Clear Video Technology för MID (Intel® CVT for MID)
Yes
Processorns förpackningsstorlek
25 x 27 mm
CPU konfiguration (max)
1
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology-version
0,00
Intel Identity Protection Technology-version
1,00
Intel Secure Boot Technology-version
1,00
Intel Stable Image Platform Program (SIPP)-version
0,00
Intel Secure Key Technology-version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA)-version
0,00
Intel Smart Response Technology-version
0,00
Intel® Rapid Storage Technology
No
ARK-ID för processor
91534
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Stöldskydd Teknik (Intel® AT)
No
Etisk processor (Conflict Free)
Yes
Integrerat 4G WiMAX
No
Strömtillförsel
Strömförsörjning *
65 W
Vikt & dimension
Bredd *
100 mm
Djup *
307 mm
Höjd *
275 mm
Vikt *
4,4 kg
Förpackningens innehåll
Display inkluderad *
No
Övrigt
Antal optiska enheter
1
Disclaimer HP Slimline 260-a113ur Intel® Celeron® J3060 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Mini Tower PC Svart:
Disclaimer

[1] En del funktioner finns bara i vissa versioner av Windows 10. För att dra full nytta av funktionerna i Windows 10 kanske ditt system måste uppgraderas och/eller så måste du använda separat inköpt hårdvara, drivrutiner, program eller BIOS-uppdatering. Windows 10 uppdateras automatiskt och det är alltid aktiverat. ISP-avgifter kan tillkomma och ytterligare krav kan tillämpas över tid för uppdateringar. Se www.microsoft.com.