location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sumo 15" Laptop Sleeve 38,1 cm (15") Torbice Crveno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sumo Check ‘Sumo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88522
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Torbe za prenosne računare Check ‘Sumo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sumo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sumo 15" Laptop Sleeve 38,1 cm (15") Torbice Crveno:
This short summary of the Sumo 15" Laptop Sleeve 38,1 cm (15") Torbice Crveno data-sheet is auto-generated and uses the product title and the first six key specs.

Sumo 15" Laptop Sleeve, Torbice, 38,1 cm (15")

Long summary description Sumo 15" Laptop Sleeve 38,1 cm (15") Torbice Crveno:
This is an auto-generated long summary of Sumo 15" Laptop Sleeve 38,1 cm (15") Torbice Crveno based on the first three specs of the first five spec groups.

Sumo 15" Laptop Sleeve. Tip futrole: Torbice, Maksimalna veličina ekrana za korišćenje uz ovaj proizvod: 38,1 cm (15")