location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SPAX 0537000500503 šraf i vijak 50 mm 200 kom. Zavrtnji

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SPAX Check ‘SPAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0537000500503
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0537000500503
Category:
A screw is a short, slender, sharp-pointed metal pin with a raised helical thread running around it and a slotted head, used to join things together by being rotated so that it pierces wood or other material and is held tightly in place. A bolt is a long pin with a head that screws into a nut, used to fasten things together.
Šrafovi i vijci Check ‘SPAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SPAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2019 13:59:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SPAX 0537000500503 šraf i vijak 50 mm 200 kom. Zavrtnji
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zavrtnji 50 mm
  • - Pogodno za materijale: Drvo
  • - Materijal: Nerđajuči čelik
  • - Cilindrična glava Torks
  • - Nerđajuči čelik
  • - 200 kom.
More>>>
Short summary description SPAX 0537000500503 šraf i vijak 50 mm 200 kom. Zavrtnji:
This short summary of the SPAX 0537000500503 šraf i vijak 50 mm 200 kom. Zavrtnji data-sheet is auto-generated and uses the product title and the first six key specs.

SPAX 0537000500503, Zavrtnji, Nerđajuči čelik, Drvo, Cilindrična glava, Torks, Nerđajuči čelik

Long summary description SPAX 0537000500503 šraf i vijak 50 mm 200 kom. Zavrtnji:
This is an auto-generated long summary of SPAX 0537000500503 šraf i vijak 50 mm 200 kom. Zavrtnji based on the first three specs of the first five spec groups.

SPAX 0537000500503. Tip: Zavrtnji, Materijal: Nerđajuči čelik, Pogodno za materijale: Drvo. Dužina: 50 mm, Prečnici navoja: 5 mm, Prečnik glave: 7 mm. Količina po pakovanju: 200 kom.. Komada na paleti: 64000 kom., Broj po glavnoj kartonskoj kutiji: 2000 kom.

Brand Image Product code Product Stock Price from
SPAX

SPAX 5000009170013 šraf i vijak 35 mm 40 kom. Zavrtnji
(show image)
5000009170013 5000009170013 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX 0537000500803 šraf i vijak 80 mm 100 kom. Zavrtnji
(show image)
0537000500803 0537000500803 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX 0197000501003 šraf i vijak 100 mm 100 kom. Zavrtnji
(show image)
0197000501003 0197000501003 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX 0197000601203 šraf i vijak 120 mm 100 kom. Zavrtnji
(show image)
0197000601203 0197000601203 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX 0537000500403 šraf i vijak 40 mm 200 kom. Zavrtnji
(show image)
0537000500403 0537000500403 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX 0191010601505 šraf i vijak 150 mm 100 kom. Zavrtnji
(show image)
0191010601505 0191010601505 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX 1021010751505 šraf i vijak 150 mm 100 kom. Zavrtnji
(show image)
1021010751505 1021010751505 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX 1031010751505 šraf i vijak 150 mm 100 kom. Zavrtnji
(show image)
1031010751505 1031010751505 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX 0291010450705 šraf i vijak 70 mm 500 kom. Zavrtnji
(show image)
0291010450705 0291010450705 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX 1031010752105 šraf i vijak 210 mm 100 kom. Zavrtnji
(show image)
1031010752105 1031010752105 0.00
(excl. VAT)
0 (incl. VAT)