location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NWZ-E444K

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWZ-E444K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWZ-E444KB
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 plejeri Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 11:38:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony NWZ-E444K
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fleš memorija 8 GB
  • - LCD 5,08 cm (2") 240 x 320 piksela
  • - Podržani zvučni formati: mp3
  • - Ekvilajzer
  • - FM radio Snimanje glasa
  • - Vreme neprekidnoe reprodukcije audia: 30 č Litijum polimer (LiPo)
Long product name Sony NWZ-E444K :
The short editorial description of Sony NWZ-E444K

Sistem stereo zvučnika sa WALKMAN® video mp3 plejerom kapaciteta 8 GB
More>>>
Sony NWZ-E444K:
The official marketing text of Sony NWZ-E444K as supplied by the manufacturer

Izuzetno prenosivi WALKMAN® video mp3 plejer kapaciteta 8 GB i odgovarajući stereo zvučnici


Izvanredan kvalitet zvuka i slike čine kompaktni WALKMAN® serije E savršenim za ljubitelje filmova i muzike. Clear Audio tehnologije pružaju najčistiju reprodukciju, vernu originalnom izvoru. Vek trajanja baterije od 30 sati omogućava vam da još duže slušate svoje omiljene numere.

Lakše do boljih slika:

Niste sigurni kako odabrati savršene postavke fotoaparata sukladno određenoj sceni? Ne brinite, pomoć vam je pri ruci. Način rada Intelligent Auto (iAUTO) automatski prilagođava postavke ekspozicije i druge postavke fotoaparata radi postizanja optimalnih rezultata u raznim uvjetima snimanja..

Ugrađena funkcija snimanja glasa:

Kada je potrebno da napavite beleške ili da zapamtite korisne informacije, izaberite funkciju snimanja glasa pomoću ugrađenog mikrofona i dopustite WALKMAN® plejeru da odradi ostatak. Snimite glas u mono tehnici, a zatim ga reprodukujte kada stignete kući..

Baterija sa najdužim vekom trajanja:

WALKMAN® vam nudi vrhunski kvalitet zvuka jer ima tri ugrađene audio tehnologije: Clear Stereo, Clear Bass i DSEE digitalno poboljšavanje zvuka. One zajedno rade da bi vam omogućile iskustvo slušanja što je moguće vernije originalnom zvuku, kao da ste na koncertu uživo..

Ugrađena funkcija snimanja glasa:

Kada je potrebno da napavite beleške ili da zapamtite korisne informacije, izaberite funkciju snimanja glasa pomoću ugrađenog mikrofona i dopustite WALKMAN® plejeru da odradi ostatak. Snimite glas u mono tehnici, a zatim ga reprodukujte kada stignete kući..

Ugrađena funkcija snimanja glasa:

Kada je potrebno da napavite beleške ili da zapamtite korisne informacije, izaberite funkciju snimanja glasa pomoću ugrađenog mikrofona i dopustite WALKMAN® plejeru da odradi ostatak. Snimite glas u mono tehnici, a zatim ga reprodukujte kada stignete kući..


Delite mp3 muziku na bilo kojem mestu pomoću izuzetno kompaktnog WALKMAN® plejera iz serije E kapaciteta 8 GB i odgovarajućeg sistema stereo zvučnika.

Tanki stereo zvučnici debljine 21 mm poseduju dvostruko napajanje. Ako želite potpunu prenosivost, koristite bateriju WALKMAN® plejera iz serije E. Ili priključite priloženi AC adapter kod kuće da biste slušali muziku i punili bateriju WALKMAN® pl..

Jedinstveni Sony Digital Linear Phase sistem zvučnika poboljšava kvalitet zvuka iz ugrađenih zvučnika i pruža prirodniju reprodukciju.

Funkcija Linear Phase Correction obezbeđuje prirodniji i jasniji zvuk.

Funkcija Virtual Bass kreira izbalansiranije i bogatije niske tonove.

Clear Audio tehnologije koje poseduje vaš WALKMAN® plejer iz serije E sarađuju radi pružanja čistijeg zvuka vernijeg originalnom izvoru (Clear Stereo / Clear Bass).

Clear Stereo daje čistiji zvuk tako što sprečava curenje audio signala između levog i desnog kanala, čime dobijate ravnomerniji kvalitet zvuka..

Clear Bass koristi ATL (Automatic Level Control - Automatska kontrola nivoa) za bogatu i duboku reprodukciju niskih tonova bez izobličenja i kompromisa u vezi sa kvalitetom.

Dynamic Normaliser služi za balansiranje jačine zvuka između numera i pruža bolje iskustvo pri slušanju.

Slušajte duže pomoću svog WALKMAN® plejera, uz neverovatni vek trajanja baterije od 30 sati ili duže uživajte u gledanju video zapisa zahvaljujući veku trajanja baterije od neverovatnih 6 sati.

Slušajte FM radio na svom WALKMAN® plejeru iz serije E uz još veću memoriju za 30 stanica, kada ne slušate pomoću sistema stereo zvučnika.

Jednostavno prebacite materijal na WALKMAN®: Prevlačite i otpuštajte pomoću programa Windows Explorer, sinhronizujte pomoću programa Windows Media® Player ili izvozite iTunes muziku (ne podrazumeva iTunes-DRM) pomoću softvera Content Transfer.

Mogućnost reprodukcije više audio i video formata datoteka. Podrška za muzičke formate mp3, AAC-LC, WMA (DRM) i L-PCM i video formate H264/AVC, MPEG-4 i WMV.

Preuzimajte datoteke video zapisa i konvertujte ih pomoću softvera Content Transfer koji se nalazi u memoriji WALKMAN® plejera iz serije E da biste mogli da ih reprodukujete na WALKMAN® plejeru.

Svetao QVGA LCD ekran u boji dijagonale 2,0 inča pruža oštar prikaz video materijala, fotografija i omota za albume. Video zapise je moguće gledati u formatu širokog ekrana.

Reprodukcija video zapisa brzinom od 30 kadrova u sekundi za izuzetno jasnu sliku čak i u brzim scenama.

Kapacitet za skladištenje od 8 GB omogućava čuvanje do 2.000 mp3 datoteka (128 kb/s) ili približno 30 sati video zapisa (384 kb/s).

5-pojasni ekvilajzer sa unapred podešenim postavkama (Heavy/Pop/Jazz/Unique) i prilagodljivim opcijama omogućava da svoju muziku reprodukujete na najbolji način.

Priložene slušalice (MDR-E804Y) pružaju poboljšan kvalitet zvuka i osetljivost i kabl u obliku slova Y, kada ne slušate pomoću sistema stereo zvučnika.

Meniji koji su jednostavni za korišćenje, sa ikonama sa prečicama poput onih na vašem mobilnom telefonu.

WM-PORT za jednostavno povezivanje WALKMAN® plejera sa opcionalnom dodatnom opremom.

Korisna funkcija snimanja glasa i radio programa pomoću ugrađenog mikrofona.

Short summary description Sony NWZ-E444K:
This short summary of the Sony NWZ-E444K data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NWZ-E444K, 8 GB, LCD, FM radio, 54 g, Crno

Long summary description Sony NWZ-E444K:
This is an auto-generated long summary of Sony NWZ-E444K based on the first three specs of the first five spec groups.

Sony NWZ-E444K. Ukupni prostor za podatke: 8 GB. Displej: LCD. FM radio. Snimanje glasa. Vreme neprekidnoe reprodukcije audia: 30 č. Težina: 54 g. Boja proizvoda: Crno

Performanse
Tajmer za spavanje
Yes
Dizajni
Boja proizvoda *
Crno
Medij za čuvanje podataka
Tip muzičkog plejera *
Fleš memorija
Ukupni prostor za podatke *
8 GB
Displej
Displej *
LCD
Dijagonala monitora
5,08 cm (2")
Rezolucije ekrana
240 x 320 piksela
Formati datoteka
Podržani zvučni formati *
mp3
Audio
Ekvilajzer
Yes
Radiji
FM radio *
Yes
Broj prethodno podešenih stanica
30
Modovi snimanja
Snimanje glasa *
Yes
Portovi i interfejsi
Broj USB 2.0 portova
1
Menadžment potrošnje
Mogućnost ponovnog punjenja *
Yes
Tehnologija baterije
Litijum polimer (LiPo)
Vreme neprekidnog puštanja video materijala
6 č
Vreme neprekidnoe reprodukcije audia *
30 č
Težina i dimenzije
Težina
54 g
Dubina
9,8 mm
Visina
86,8 mm
Sadržaj pakovanja
Dodatni softver
Content Transfer 1.2
Korisničko uputstvo
Yes
Ostale karakteristike
Dimenzije pakovanja
44,6 x 9,8 x 86,8 mm
Snaga zvučnika
1 W
Napajanje preko USB-a
Yes
Projekcija slajdova
Yes
Zvučnici
2
Brand Image Product code Product Stock Price from
Sony SRS-NWT10M MP3/MP4 plejer 8 GB Crno Sony SRS-NWT10M MP3/MP4 plejer 8 GB Crno
(show image)
SRS-NWT10M SRS-NWT10M 0.00
(excl. VAT)
0 (incl. VAT)