location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PD9000/05 prenosni DVD/blu-rej plejer Prenosivi DVD plejer Stoni 22,9 cm (9") 640 x 220 piksela Crno, Belo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD9000/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD9000/05
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8712581530815
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Prenosni DVD/blu-rej plejeri Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips PD9000/05 prenosni DVD/blu-rej plejer Prenosivi DVD plejer Stoni 22,9 cm (9") 640 x 220 piksela Crno, Belo:
This short summary of the Philips PD9000/05 prenosni DVD/blu-rej plejer Prenosivi DVD plejer Stoni 22,9 cm (9") 640 x 220 piksela Crno, Belo data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PD9000/05, Prenosivi DVD plejer, Stoni, Crno, Belo, audio CD-i, video CD-i, DVD-Audio, DVD-Video, MP3, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL

Long summary description Philips PD9000/05 prenosni DVD/blu-rej plejer Prenosivi DVD plejer Stoni 22,9 cm (9") 640 x 220 piksela Crno, Belo:
This is an auto-generated long summary of Philips PD9000/05 prenosni DVD/blu-rej plejer Prenosivi DVD plejer Stoni 22,9 cm (9") 640 x 220 piksela Crno, Belo based on the first three specs of the first five spec groups.

Philips PD9000/05. Tip proizvoda: Prenosivi DVD plejer, Standard veličine: Stoni, Boja proizvoda: Crno, Belo. Dijagonala monitora: 22,9 cm (9"), Rezolucije ekrana: 640 x 220 piksela, Displej: LCD. Ugrađeni zvučni rekorderi: Dolby Digital, MP3 brzine protoka: 32 - 320 Kbit/s, Odnos signal-šum: 80 dB. Mogućnost povezivanja slušalica: 3,5 mm. Podržani video-formati: DIVX, MPEG4

Karakteristike
Tip proizvoda *
Prenosivi DVD plejer
Standard veličine *
Stoni
Boja proizvoda *
Crno, Belo
Sistem formata analognog signala
NTSC, PAL
Formati diskova za reprodukciju *
audio CD-i, video CD-i, DVD-Audio, DVD-Video, MP3
Podržani tipovi diskova *
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
LED indikatori
Yes
Anti-šok sistemi
Yes
Displej
Dijagonala monitora *
22,9 cm (9")
Rezolucije ekrana *
640 x 220 piksela
Displej *
LCD
Dijagonala ekrana
23 cm
Audio
Ugrađeni zvučni rekorderi
Dolby Digital
MP3 brzine protoka
32 - 320 Kbit/s
Odnos signal-šum
80 dB
Portovi i interfejsi
Izlazi za slušalice *
1
Mogućnost povezivanja slušalica
3,5 mm
Kompozitni video izlaz
1
DC ulazni priključak
Yes
AV izlaz
Yes
Zvučnici
Ugrađeni zvučnici *
Yes
Formati datoteka
Podržani video-formati *
DIVX, MPEG4
Menadžment potrošnje
Izvor napajanja *
AC, Baterija
Ulazna frekvencija naizmenične struje
50 - 60 Hz
Trajanje baterije (maks)
5 č
Mogućnost ponovnog punjenja
Yes
Ulazni napon naizmenične struje
110 - 240 V
Operativna voltaža
9 V
Težina i dimenzije
Širina
239 mm
Dubina
178 mm
Visina
39 mm
Težina
1,1 kg
Tehnički detalji
Težina velike kartonske kutije ili pakovanja
4,83 kg
Bruto težina spoljašnjeg pakovanja
5,075 kg
Neto težina spoljne kartonske kutije
3,93 kg
Neto težina pakovanja
1,31 kg
Tara težina pakovanja
0,265 kg
Broj spoljnih kartonskih kutija
3 kom.
Otporno na drmanje
Yes
Broj komada u transportnom pakovanju
3 kom.
Tara težina spoljašnjeg pakovanja
1,145 kg
Dimenzije pakovanja
17,8 x 3,95 x 24 mm
Dimenzije spoljašnjeg pakovanja (Š x D x V)
23,3 x 30 x 28,2 mm
Dimenzije transportne kutije
225 x 280 x 295 mm
Rezolucije ekrana (numeričke)
640 piksela
Količina
1
Težina glavne kartonske kutije
5,08 kg
Tara težina pakovanja
265 g
Podaci o pakovanju
Vrsta pakovanja
D-kutije
Širina paketa
272 mm
Dubina paketa
70 mm
Visina paketa
285 mm
Težina paketa
1,57 kg
Sadržaj pakovanja
Ručni daljinski upravljač
Yes
Uputstvo
Yes
Kablovi uključeni
AV
AC adapter se isporučuje uz proizvod
Yes
Set za automobil
Yes
Futrola za nošenje
Yes
Ostale karakteristike
Dimenzije paketa
272 x 70 x 285 mm
Težina pakovanja
1,575 kg
Logistički podaci
Neto težina transportnog pakovanja
3,93 kg