location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Oster licuadora 450-20 1,25 L Stoni blender 400 W Metalni, Transparentno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oster Check ‘Oster’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
licuadora 450-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OSTE00003
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenderi Check ‘Oster’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Oster licuadora 450-20 1,25 L Stoni blender 400 W Metalni, Transparentno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stoni blender 1,25 L Broj brzina: 2 Metalni, Transparentno
  • - Mlevenje leda
  • - 400 W
More>>>
Short summary description Oster licuadora 450-20 1,25 L Stoni blender 400 W Metalni, Transparentno:
This short summary of the Oster licuadora 450-20 1,25 L Stoni blender 400 W Metalni, Transparentno data-sheet is auto-generated and uses the product title and the first six key specs.

Oster licuadora 450-20, Stoni blender, 1,25 L, Mlevenje leda, 400 W, Metalni, Transparentno

Long summary description Oster licuadora 450-20 1,25 L Stoni blender 400 W Metalni, Transparentno:
This is an auto-generated long summary of Oster licuadora 450-20 1,25 L Stoni blender 400 W Metalni, Transparentno based on the first three specs of the first five spec groups.

Oster licuadora 450-20. Kapacitet činije: 1,25 L. Tip: Stoni blender, Boja proizvoda: Metalni, Transparentno. Snaga: 400 W, Potrošnja energije: 17 W