location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

New-Pol NEF 128 mašina za pranje veša Prednje punjenje 8 kg 1200 RPM Belo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
New-Pol Check ‘New-Pol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEF 128
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NEF 128
Category:
Machines used for washing clothes.
Mašine za pranje veša Check ‘New-Pol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by New-Pol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points New-Pol NEF 128 mašina za pranje veša Prednje punjenje 8 kg 1200 RPM Belo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Samostojeće Prednje punjenje 8 kg 1200 RPM Belo
  • - Higijenski/antialergijski, Crno
  • - Klasa centrifuge: B
  • - 75 L
More>>>
Short summary description New-Pol NEF 128 mašina za pranje veša Prednje punjenje 8 kg 1200 RPM Belo:
This short summary of the New-Pol NEF 128 mašina za pranje veša Prednje punjenje 8 kg 1200 RPM Belo data-sheet is auto-generated and uses the product title and the first six key specs.

New-Pol NEF 128, Prednje punjenje, 8 kg, B, 1200 RPM, Belo

Long summary description New-Pol NEF 128 mašina za pranje veša Prednje punjenje 8 kg 1200 RPM Belo:
This is an auto-generated long summary of New-Pol NEF 128 mašina za pranje veša Prednje punjenje 8 kg 1200 RPM Belo based on the first three specs of the first five spec groups.

New-Pol NEF 128. Tip utovara: Prednje punjenje. Kapacitet bubnja: 8 kg, Klasa centrifuge: B. Klasa pranja: A. Nivo buke (pranje): 54 dB, Maksimalna brzina obrtaja: 1200 RPM. Boja proizvoda: Belo. Širina: 595 mm, Dubina: 590 mm, Visina: 850 mm