location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Master Key kabl sa bravicom Narandžasto, Transparentno 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Master Key
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
461-10072
Category:
Cable with a locking mechanism already permanently integrated.
Kablovi sa bravicom Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:29:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington Master Key kabl sa bravicom Narandžasto, Transparentno 1,8 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,8 m
  • - Sistem master ključa
  • - Čelik
  • - Narandžasto, Transparentno
More>>>
Short summary description Kensington Master Key kabl sa bravicom Narandžasto, Transparentno 1,8 m:
This short summary of the Kensington Master Key kabl sa bravicom Narandžasto, Transparentno 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Master Key, 1,8 m, Čelik, Narandžasto, Transparentno

Long summary description Kensington Master Key kabl sa bravicom Narandžasto, Transparentno 1,8 m:
This is an auto-generated long summary of Kensington Master Key kabl sa bravicom Narandžasto, Transparentno 1,8 m based on the first three specs of the first five spec groups.

Kensington Master Key. Boja proizvoda: Narandžasto, Transparentno, Bezbednosne karakteristike kablovske brave: Sistem master ključa, Materijal: Čelik. Dužina kabla: 1,8 m, Prečnici kabla: 6 mm. Kompatibilnost: Dell Latitude, Precision, OptiPlex

Karakteristike
Boja proizvoda *
Narandžasto, Transparentno
Bezbednosne karakteristike kablovske brave
Sistem master ključa
Materijal
Čelik
Težina i dimenzije
Dužina kabla *
1,8 m
Težina i dimenzije
Prečnici kabla
6 mm
Logistički podaci
Kôd harmonizovanog sistema (HS)
83014090
Ostale karakteristike
Kompatibilnost
Dell Latitude, Precision, OptiPlex