HP logo

HP 630 Redundant and/or External Power Supply napajalna enota

Koda izdelka:
GTIN (EAN/UPC):
Kategorija:
Icecat Product ID:
Kakovost podatkovnega lista:
created by HP
Ogledi izdelka:
132480
Informacije spremenjene na:
13 Jul 2023, 00:56:31
Garancija:
Lifetime, advance replacement, next business day
Dolgo ime izdelka HP 630 Redundant and/or External Power Supply napajalna enota:

HP 630 Redundant and/or External Power Supply

HP 630 Redundant and/or External Power Supply napajalna enota:

The HP ProCurve 630 Redundant and External Power Supply provides redundant system power and/or an extra 398 W of Power over Ethernet and Power over Ethernet Plus (PoE+) power for a switch. Ideally suited for Voice over IP (VoIP) environments, the 630 power supply provides the redundant power supply (RPS) and extra PoE power needed in
many other common customer environments where high power availability is desired. Switchover from a failed internal power supply to the 630 power supply is seamless and immediate. In addition, the 630 power supply can protect against a single power main failure when it is connected to a different power main than the switch. The 630 power supply supports the HP ProCurve 2910al and 3500yl-PoE+ Switch Series.

Kratek povzetek opisa HP 630 Redundant and/or External Power Supply napajalna enota:

HP 630 Redundant and/or External Power Supply

Dolg opis povzetka HP 630 Redundant and/or External Power Supply napajalna enota:

HP 630 Redundant and/or External Power Supply

Priporočeni izdelki
Distributerji
Loading...
Piškotke uporabljamo za zagotavljanje najboljših izkušenj na naši spletni strani. Če še naprej uporabljate to spletno mesto, bomo domnevali, da ste s tem zadovoljni.