location redirect
To je demo »seamless« vstavka podatkovnega lista izdelka Icecat LIVE na vaši spletni strani. Predstavljajte si, da je ta odzivni podatkovni list ključen na strani izdelka vaše spletne trgovine. Kako integrirati Icecat LIVE JavaScript.

HP Compaq thin client T20 300 MHz 16 Mb FlashRom 32 Mb SDRAM Windows CE.Net
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
Compaq thin client T20 300 MHz 16 Mb FlashRom 32 Mb SDRAM Windows CE.Net
Koda izdelka:
Edinstveni identifikator izdelkov blagovne znamke. Če so specifikacije identične, so lahko številne kode izdelkov povezane na eno matično kodo izdelkov. Odstranjujemo napačne kode ali morebitne logistične različice.
289080-051
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Namizni računalniki/delovne postaje Check ‘HP’ global rank show
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
Ogledi izdelka: 52691
Statistika temelji na 97136 uporaba spletni strani za e-trgovino (e-shops, distributerji, primerjalna mesta, ASP-ji, sistemi za nakup, itd.) za prenos tega Icecat podatkovnega lista od Samo sponzorske blagovne znamke so vključene v brezplačno Open Icecat distribucijo vsebine 94642 brezplačni Open Icecat uporabniki.
Informacije spremenjene na: 07 Mar 2024 15:34:52
Datum zadnje spremembe podatkovnega lista v sistemu Icecat.
Več>>>
Kratek povzetek opisa HP Compaq thin client T20 300 MHz 16 Mb FlashRom 32 Mb SDRAM Windows CE.Net:
Ta kratek povzetek podatkovnega lista HP Compaq thin client T20 300 MHz 16 Mb FlashRom 32 Mb SDRAM Windows CE.Net je samodejno ustvarjen in uporablja naslov izdelka in prvih šest ključnih specifikacij.

HP Compaq thin client T20 300 MHz 16 Mb FlashRom 32 Mb SDRAM Windows CE.Net

Dolg opis povzetka HP Compaq thin client T20 300 MHz 16 Mb FlashRom 32 Mb SDRAM Windows CE.Net:
To je samodejno generirani dolgi povzetek HP Compaq thin client T20 300 MHz 16 Mb FlashRom 32 Mb SDRAM Windows CE.Net, ki temelji na prvih treh tehničnih specifikacijah, ki veljajo v prvih petih skupinah.

HP Compaq thin client T20 300 MHz 16 Mb FlashRom 32 Mb SDRAM Windows CE.Net