location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox AltaLink B8075 multifunkčná tlačiareň Laser A3 1200 x 1200 DPI 75 str. za minútu Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AltaLink
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B8075
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B8075
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunkčné tlačiarne Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:23:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox AltaLink B8075 multifunkčná tlačiareň Laser A3 1200 x 1200 DPI 75 str. za minútu Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Biznis Laser Čiernobiela tlač
  • - 1200 x 1200 DPI
  • - Tlačové farby: Čierna
  • - A3 75 str. za minútu
  • - Farebné kopírovanie Farebné skenovanie Čiernobiele faxovanie
  • - Apple AirPrint, Google Cloud Print, Xerox PrintBack
  • - Priama tlač
  • - USB vstup Wi-Fi Ethernet / LAN pripojenie
  • - 113 kg
More>>>
Short summary description Xerox AltaLink B8075 multifunkčná tlačiareň Laser A3 1200 x 1200 DPI 75 str. za minútu Wi-Fi:
This short summary of the Xerox AltaLink B8075 multifunkčná tlačiareň Laser A3 1200 x 1200 DPI 75 str. za minútu Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox AltaLink B8075, Laser, Čiernobiela tlač, 1200 x 1200 DPI, A3, Priama tlač, Biela

Long summary description Xerox AltaLink B8075 multifunkčná tlačiareň Laser A3 1200 x 1200 DPI 75 str. za minútu Wi-Fi:
This is an auto-generated long summary of Xerox AltaLink B8075 multifunkčná tlačiareň Laser A3 1200 x 1200 DPI 75 str. za minútu Wi-Fi based on the first three specs of the first five spec groups.

Xerox AltaLink B8075. tlačová technológia: Laser, Tlač: Čiernobiela tlač, Maximálne rozlíšenie: 1200 x 1200 DPI. Kopírovanie: Farebné kopírovanie, Maximálne rozlíšenie kópie: 600 x 600 DPI. Skenovanie: Farebné skenovanie, Rozlíšenie optického skenovania: 1200 x 1200 DPI. Faxovanie: Čiernobiele faxovanie. Maximálna veľkosť papiera ISO-A série: A3. Wi-Fi. Priama tlač. Farba: Biela

Rýchlosť tlače
tlačová technológia *
Laser
Tlač *
Čiernobiela tlač
Duplexná tlač *
Yes
Maximálne rozlíšenie *
1200 x 1200 DPI
Rýchlosť tlače (čierna, normálna kvalita, A4/US Letter) *
75 str. za minútu
Čas prvej strany (čiernobielo, normálna kvalita)
4,9 s
Kopírovanie
Kopírovanie *
Farebné kopírovanie
Maximálne rozlíšenie kópie *
600 x 600 DPI
Rýchlosť prvej kópie (čierna, normálna)
3,8 s
Snímanie
Skenovanie *
Farebné skenovanie
Rozlíšenie optického skenovania *
1200 x 1200 DPI
Typ skeneru *
ADF skener
Skenovanie
E-mail, HTTP, USB
Podporované obrazové formáty
JPG, TIF
Dokumenty podporovaných formátov
PDF, XPS
Fax
Faxovanie *
Čiernobiele faxovanie
Vlastnosti
Maximálne mesačné zaťaženie *
300000 stránok za mesiac
Počet tlačových náplní *
1
Tlačové farby *
Čierna
Jazyky opisu stránky
HP-GL/2, PDF 1.7+, PostScript 3, XPS
Vstupná a výstupná kapacita
Celková vstupná kapacita *
200 listy
Celková výstupná kapacita *
400 listy
Vstup papiera typu
Zásobník papiera
Ručný podávač
Maximálna veľkosť papiera ISO-A série *
A3
Maximálna tlačová veľkosť
297 x 420 mm
Druhy médií v zásobníku papiera *
kancelársky papier, Kartón, Obálky, Obyčajný papier, Predtlačené, Recyklovaný papier, Priehľadné fólie
A-veľkosti podľa ISO (A0. .. A9) *
A3, A4, A5
Veľkosti obálok
C5
Možnosti pripojenia
Štandardné rozhranie
Ethernet, USB 2.0, Bezdrôtová LAN
Priama tlač *
Yes
USB vstup
Yes
Siete
Wi-Fi *
Yes
Ethernet / LAN pripojenie *
Yes
Technológia kabeláže
10/100/1000Base-T(X)
Prenosová rýchlosť Ethernet LAN
10,100,1000 Mbit/s
Siete
Podpora bezpečnostných algoritmov
256-bit AES
Technológie mobilnej tlače
Apple AirPrint, Google Cloud Print, Xerox PrintBack
Výkon
Hladina akustického tlaku (tlač)
57 dB
Hladina akustického výkonu (pohotovostný režim)
7,2 dB
Dizajn
Farba *
Biela
Postavenie na trhu *
Biznis
Vstavaný displej *
Yes
Displej
LED
Uhlopriečka displeja
25,4 cm (10")
Dotyková obrazovka
Yes
Systém ovládania
Dotyk
Sila
Spotreba energie (priemerná prevádzková)
1600 W
Spotreba energie (v pohotovosti)
310 W
Spotreba energie (režim spánku)
4 W
Vstupné striedavé napätie
110 - 127 V
Frekvencia vstupného striedavého napätia
50 - 60 Hz
Systémové požiadavky
Podporované operačné systémy Windows
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Podporované operačné systémy Mac
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Podporované operačné systémy Linux
Ubuntu 14.04
Podporované serverové operačné systémy
Windows Server 2012 R2, Windows Server 2012 R2 x64
Prevádzkové prostredie
Rozsah teplôt pri skladovaní (T-T)
10 - 32 °C
Rozsah relatívnej vlhkosti pri skladovaní
15 - 85%
Osvedčenie
Certifikácia
FCC, CSA, GS, Citrix, ECOLOGO, EPEAT Gold, EU ERP LOT4, Cisco EnergyWise
Udržateľnosť
Osvedčenia o udržateľnosti
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Hmotnosť a rozmery
Šírka
850 mm
Hĺbka
665 mm
Výška
1150 mm
Hmotnosť
113 kg
Technické detaily
Compliance certificates
RoHS
Ďalšie vlastnosti
Ťažítko
80 g/m²