location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-TB 7800BK počítačový stôl Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICA-TB 7800BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-TB 7800BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8057685307261
Category:
Desks which are used for computers.
Počítačové stoly Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2024 09:44:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Techly ICA-TB 7800BK počítačový stôl Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Materiál stolu: MDF Materiál rámu: Kov
  • - Otočné kolieska Zásuvka pre klávesnicu
  • - Čierna
More>>>
Short summary description Techly ICA-TB 7800BK počítačový stôl Čierna:
This short summary of the Techly ICA-TB 7800BK počítačový stôl Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-TB 7800BK, MDF, Kov, Čierna, 4 koleso/kolesá, 800 mm, 690 mm

Long summary description Techly ICA-TB 7800BK počítačový stôl Čierna:
This is an auto-generated long summary of Techly ICA-TB 7800BK počítačový stôl Čierna based on the first three specs of the first five spec groups.

Techly ICA-TB 7800BK. Materiál stolu: MDF, Materiál rámu: Kov, Farba: Čierna. Šírka: 800 mm, Hĺbka: 690 mm, Výška: 1350 mm

Dizajn
Materiál stolu *
MDF
Materiál rámu *
Kov
Farba
Čierna
Otočné kolieska
Yes
Počet koliečok
4 koleso/kolesá
Zásuvka pre klávesnicu
Yes
Hmotnosť a rozmery
Šírka
800 mm
Hĺbka
690 mm
Výška
1350 mm
Hmotnosť
22,1 kg
Veľkosť obalu (š × h × v)
930 x 640 x 110 mm
Obsah balenia
Montážna sada
Yes
Brand Image Product code Product Stock Price from
Techly ICA-TB 3575 počítačový stôl Hliník, Drevo Techly ICA-TB 3575 počítačový stôl Hliník, Drevo
(show image)
ICA-TB 3575 ICA-TB 3575 0.00
(excl. VAT)
0 (incl. VAT)