location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-TB 3528Q počítačový stôl Kovová, Drevo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICA-TB 3528Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-TB 3528Q
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8057685307285
Category:
Desks which are used for computers.
Počítačové stoly Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 01:33:45
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Techly ICA-TB 3528Q počítačový stôl Kovová, Drevo:
This short summary of the Techly ICA-TB 3528Q počítačový stôl Kovová, Drevo data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-TB 3528Q, Drevovláknitá doska, Kov, Kovová, Drevo, 1400 mm, 700 mm, 750 mm

Long summary description Techly ICA-TB 3528Q počítačový stôl Kovová, Drevo:
This is an auto-generated long summary of Techly ICA-TB 3528Q počítačový stôl Kovová, Drevo based on the first three specs of the first five spec groups.

Techly ICA-TB 3528Q. Materiál stolu: Drevovláknitá doska, Materiál rámu: Kov, Farba: Kovová, Drevo. Šírka: 1400 mm, Hĺbka: 700 mm, Výška: 750 mm

Dizajn
Materiál stolu *
Drevovláknitá doska
Materiál rámu *
Kov
Farba
Kovová, Drevo
Hmotnosť a rozmery
Šírka
1400 mm
Hĺbka
700 mm
Výška
750 mm
Hmotnosť
23,5 kg
Veľkosť obalu (š × h × v)
1450 x 750 x 80 mm
Brand Image Product code Product Stock Price from
Techly ICA-TB 3575 počítačový stôl Hliník, Drevo Techly ICA-TB 3575 počítačový stôl Hliník, Drevo
(show image)
ICA-TB 3575 ICA-TB 3575 0.00
(excl. VAT)
0 (incl. VAT)