location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-TX3HP White Intel® Core™ Solo 28,2 cm (11.1") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VGN-TX3HP White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-TX3HP/W-NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO VGN-TX3HP White Intel® Core™ Solo 28,2 cm (11.1") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Solo 1,06 GHz
  • - 28,2 cm (11.1") 1366 x 768 px 16:9
  • - 0,5 GB DDR2-SDRAM
  • - 80 GB DVD Super Multi DL
  • - Intel® GMA 950
  • - Bluetooth
  • - 7 h
  • - Windows XP Professional
More>>>
Short summary description Sony VAIO VGN-TX3HP White Intel® Core™ Solo 28,2 cm (11.1") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Sony VAIO VGN-TX3HP White Intel® Core™ Solo 28,2 cm (11.1") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-TX3HP White, Intel® Core™ Solo, 1,06 GHz, 28,2 cm (11.1"), 1366 x 768 px, 0,5 GB, 80 GB

Long summary description Sony VAIO VGN-TX3HP White Intel® Core™ Solo 28,2 cm (11.1") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Sony VAIO VGN-TX3HP White Intel® Core™ Solo 28,2 cm (11.1") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Sony VAIO VGN-TX3HP White. Typ procesoru: Intel® Core™ Solo, Frekvencia procesora: 1,06 GHz. Uhlopriečka displeja: 28,2 cm (11.1"), Rozlíšenie displeja: 1366 x 768 px. Vnútorná pamäť: 0,5 GB, Typ vnútornej pamäte: DDR2-SDRAM. Celková kapacita úložiska: 80 GB, Typ optickej jednotky: DVD Super Multi DL. Model diskrétnej grafickej karty: Intel® GMA 950. Poskytovaný OS: Windows XP Professional. Hmotnosť: 1,25 kg

Obrazovka
Uhlopriečka displeja *
28,2 cm (11.1")
Rozlíšenie displeja *
1366 x 768 px
Natívny pomer strán
16:9
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ Solo
Frekvencia procesora *
1,06 GHz
Frekvencia zbernice (FSB)
533 MHz
Pamäť
Vnútorná pamäť *
0,5 GB
Typ vnútornej pamäte
DDR2-SDRAM
Dátové úložisko
Celková kapacita úložiska *
80 GB
Rozhranie pevného disku
Ultra-ATA/133
Rýchlosť otáčok pevného disku
4200 ot/min
Typ optickej jednotky *
DVD Super Multi DL
Grafika
Model diskrétnej grafickej karty *
Intel® GMA 950
Samostatný grafický adaptér *
Yes
Maximálna kapacita pamäte grafického adaptéra
0,128 GB
Fotoaparát
Predný fotoaparát
No
Siete
Vlastnosti siete
Ethernet, Fast Ethernet, Bluetooth, IEEE 802.11b, IEEE 802.11a, IEEE 802.11g
Bluetooth
Yes
Možnosti pripojenia
Počet USB 2.0 portov *
2
Počet portov Ethernetu (RJ-45)
1
Možnosti pripojenia
DVI port
No
Počet VGA portov
1
Počet IEEE 1394/Firewire portov
1
Slúchadlové výstupy
1
Výstupný S / PDIF port
No
Konektor pre mikrofón
Yes
Dokovací konektor
Yes
Typ nabíjacieho portu
Napájací konektor
Typ CardBus PCMCIA slotu
No
SmartCard slot
No
Porty modemu (RJ-11)
1
TV výstup
No
Klávesnica
Polohovacie zariadenia
Touchpad
Softvér
Poskytovaný OS *
Windows XP Professional
Batérie
Životnosť batérie (max.)
7 h
Hmotnosť a rozmery
Šírka
195 mm
Hĺbka
272 mm
Výška
21 mm
Hmotnosť *
1,25 kg
Ďalšie vlastnosti
Infračervený port
No
Displej
LCD
Rozširujúce sloty
1 x CardBus type I/II 1 x Memory Stick
Vstupný TV port
No
Interný modem
Yes
Rýchlosť modemu
56 Kbit/s
Typ modemu
ITU V.90, k56Flex, ITU V.92