location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony A VGN-A617S laptop 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Radeon X700 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-A617S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-A617S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony A VGN-A617S laptop 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Radeon X700 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GHz
  • - 43,2 cm (17") 1440 x 900 px 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB DVD Super Multi DL
  • - AMD Radeon X700
  • - Bluetooth
  • - 1,5 h
  • - Windows XP Home Edition
More>>>
Short summary description Sony A VGN-A617S laptop 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Radeon X700 Windows XP Home Edition:
This short summary of the Sony A VGN-A617S laptop 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Radeon X700 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Sony A VGN-A617S, 2 GHz, 43,2 cm (17"), 1440 x 900 px, 1 GB, 120 GB, Windows XP Home Edition

Long summary description Sony A VGN-A617S laptop 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Radeon X700 Windows XP Home Edition:
This is an auto-generated long summary of Sony A VGN-A617S laptop 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Radeon X700 Windows XP Home Edition based on the first three specs of the first five spec groups.

Sony A VGN-A617S. Frekvencia procesora: 2 GHz. Uhlopriečka displeja: 43,2 cm (17"), Rozlíšenie displeja: 1440 x 900 px. Vnútorná pamäť: 1 GB, Typ vnútornej pamäte: DDR2-SDRAM. Celková kapacita úložiska: 120 GB, Typ optickej jednotky: DVD Super Multi DL. Model diskrétnej grafickej karty: AMD Radeon X700. Poskytovaný OS: Windows XP Home Edition. Hmotnosť: 3,9 kg

Obrazovka
Uhlopriečka displeja *
43,2 cm (17")
Rozlíšenie displeja *
1440 x 900 px
Natívny pomer strán
16:10
Procesor
Frekvencia procesora *
2 GHz
Vyrovnávacia pamäť procesora
2 MB
Typ vyrovnávacej pamäte procesora
L2
Frekvencia zbernice (FSB)
533 MHz
Pamäť
Vnútorná pamäť *
1 GB
Typ vnútornej pamäte
DDR2-SDRAM
Rozloženie pamäte
2 x 0.5 GB
Pamäťové sloty
2x SO-DIMM
Maximálna vnútorná pamäť *
2 GB
Dátové úložisko
Celková kapacita úložiska *
120 GB
Rozhranie pevného disku
SATA
Rýchlosť otáčok pevného disku
5400 ot/min
Typ optickej jednotky *
DVD Super Multi DL
Intgrovaná čítačka kariet
Yes
Grafika
Model diskrétnej grafickej karty *
AMD Radeon X700
Samostatný grafický adaptér *
Yes
Maximálna kapacita pamäte grafického adaptéra
0,256 GB
Zvuk
Zvukový systém
Intel HDA + 3D Surround
Početr zabudovaných reproduktorov
2
Fotoaparát
Predný fotoaparát
No
Siete
Vlastnosti siete
Gigabit Ethernet, Wireless LAN
Bluetooth
Yes
Možnosti pripojenia
Počet USB 2.0 portov *
3
Počet portov Ethernetu (RJ-45)
1
DVI port
No
Počet VGA portov
1
Možnosti pripojenia
Počet IEEE 1394/Firewire portov
1
Slúchadlové výstupy
1
Výstupný S / PDIF port
No
Konektor pre mikrofón
Yes
Dokovací konektor
Yes
Typ nabíjacieho portu
Napájací konektor
Počet CardBus PCMCIA slotov
1
Typ CardBus PCMCIA slotu
Typ II
SmartCard slot
No
Porty modemu (RJ-11)
1
TV výstup
No
Klávesnica
Polohovacie zariadenia
Touchpad
Rozloženie klávesnice
QWERTY
Softvér
Poskytovaný OS *
Windows XP Home Edition
Dodávaný softvér
SonicStage 3.2 SonicStage Mastering Studio 1.4 MoodLogic 2.5 CD-(DVD) Adobe Premiere Standard DVgate Plus 2.1 VAIO Edit Components 5.0 WinDVD 5.0 for VAIO VAIO Zone 1.4 Adobe Photoshop Elements 3.0 PictureGear Studio 2.0 Roxio DigitalMedia SE 7 Click to DVD 2.4 Adobe Acrobat Professional 7.0 (trial) Adobe Acrobat Elements 7.0 Adobe Reader 7.0 Microsoft Works 8.0 Microsoft Office 2003 SBE (trial) My Club VAIO 1.1 Utimaco Privatedisk easy (trial) 1.0 NIS 2005 AntiSpyware Edition Norton Password Manager 2004 VAIO Recovery Utility 2.5
Batérie
Životnosť batérie (max.)
1,5 h
Hmotnosť a rozmery
Šírka
405,5 mm
Hĺbka
280,1 mm
Výška
42,2 mm
Hmotnosť *
3,9 kg
Ďalšie vlastnosti
Bezdrôtová technológia
IEEE 802.11b/g, Bluetooth 2.0+EDR
Pribalený AC adaptér
Yes
Infračervený port
No
Displej
LCD
Vstupný TV port
No
Kompatibilné operačné systémy
Microsoft Windows XP Home Edition
Interný modem
Yes
Rýchlosť modemu
56 Kbit/s
Typ modemu
V92/V.90, K56 flex
Country Distributor
United Kingdom 1 distributor(s)