location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSM16G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSM16G
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Flash pamäte Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 03:01:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony MSM16G :
The short editorial description of Sony MSM16G

S pamäťovou kartou Memory Stick Micro™ 16 GB získate zo zariadení od spoločnosti Sony maximum a vychutnáte si snímanie videa vo formáte AVCHD. Nie je kompatibilné s mobilnými telefónmi Sony Ericsson.
More>>>
Sony MSM16G:
The official marketing text of Sony MSM16G as supplied by the manufacturer


Dokonalý doplnok k novému fotoaparátu Cyber-shot™ TX55 so zásuvkami MicroSD a M2.

Navrhnutý pre potreby vysoko kompaktných a multifunkčných fotoaparátov.

Možnosť uložiť až 2 400 obrázkov a 40 hodín videozáznamu.

Záruka 5 rokov.

Rýchlosť čítania až 15 MB/s.

Minimálna rýchlosť zápisu 4 MB/s (32 Mb/s – 4-bitový paralelný prenos).

Kompatibilná s technológiou ochrany autorských práv (MagicGate).

Vyššia trvanlivosť a spoľahlivosť: správna funkcia v rozsahu teplôt -25°C až 85°C.

Podporuje napätie 2,7–3,6 V (nie je kompatibilné s mobilnými telefónmi Sony Ericsson).

Médiá Memory Stick Micro™ (Mark2) môžete používať s produktmi kompatibilnými s pamäťovými kartami Memory Stick Micro™ (Mark2)..

Tieto médiá nie sú kompatibilné s telefónmi Sony Ericsson.

Používanie pamäťových kariet Memory Stick™ vyžaduje adaptér „MSAC-MMDS“ (predáva sa samostatne).

Prenosová rýchlosť až 15 MB/s; rýchlosť zápisu je nižšia. Na základe interného testovania spoločnosti Sony. Rýchlosti prenosu sa líšia a sú závislé od hostiteľského zariadenia..

Short summary description Sony MSM16G:
This short summary of the Sony MSM16G data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MSM16G, 1 g, 25 g, 16 GB, 340 kg, 12,5 x 15 x 1,2 mm

Long summary description Sony MSM16G:
This is an auto-generated long summary of Sony MSM16G based on the first three specs of the first five spec groups.

Sony MSM16G. Hmotnosť: 1 g. Hmotnosť vrátane balenia: 25 g. Vnútorná pamäť: 16 GB. Hmotnosť balenia: 340 kg. Rozmery (š x h x v): 12,5 x 15 x 1,2 mm

Hmotnosť a rozmery
Hmotnosť
1 g
Údaje o balení
Hmotnosť vrátane balenia
25 g
Logistické dáta
Hmotnosť balenia
340 kg
Ďalšie vlastnosti
Rozmery (š x h x v)
12,5 x 15 x 1,2 mm
Vnútorná pamäť
16 GB