location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-X20/B puzdro na fotoaparát Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-X20/B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-X20/B
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Puzdra na kamery a fotoaparáty Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:31:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony LCS-X20/B puzdro na fotoaparát Čierna :
The short editorial description of Sony LCS-X20/B puzdro na fotoaparát Čierna

Mäkké puzdro na prenášanie na uloženie i cestovanie
More>>>
Sony LCS-X20/B puzdro na fotoaparát Čierna:
The official marketing text of Sony LCS-X20/B puzdro na fotoaparát Čierna as supplied by the manufacturer


Puzdro na prenášanie série X v novom prevedení na uloženie i cestovanie.

V hlavnej časti puzdra je uložený kamkordér Handycam® alebo digitálny fotoaparát a náhradné batérie, médiá a iné príslušenstvo.

Viacdielne prevedenie umožňuje pripojenie prídavného puzdra.

Materiál odolný voči znečisteniu.

Rozmery: Š 205 x V 180 x H 140 mm.

Hmotnosť: 260 g.

Short summary description Sony LCS-X20/B puzdro na fotoaparát Čierna:
This short summary of the Sony LCS-X20/B puzdro na fotoaparát Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-X20/B, Čierna

Long summary description Sony LCS-X20/B puzdro na fotoaparát Čierna:
This is an auto-generated long summary of Sony LCS-X20/B puzdro na fotoaparát Čierna based on the first three specs of the first five spec groups.

Sony LCS-X20/B. Farba: Čierna

Vlastnosti
Farba *
Čierna
Materiál *
Nylon
Hmotnosť a rozmery
Hmotnosť
260 g
Ďalšie vlastnosti
Rozmery (š x h x v)
205 x 140 x 180 mm