location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ500 SM55E531CH umývačka na riad Čiastočne vstavaný 12 miest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ500
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM55E531CH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM55E531CH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4242003608685
Category:
Machine for washing dishes automatically.
Umývačky na riad Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens iQ500 SM55E531CH umývačka na riad Čiastočne vstavaný 12 miest
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Čiastočne vstavaný
  • - 12 miest
  • - 44 dB
  • - Auto 45 - 65 °C, Eko, Sklo / jemný, Intenzívny, Predopláchnutie, Rýchly
  • - AquaStop funkcia
More>>>
Short summary description Siemens iQ500 SM55E531CH umývačka na riad Čiastočne vstavaný 12 miest:
This short summary of the Siemens iQ500 SM55E531CH umývačka na riad Čiastočne vstavaný 12 miest data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ500 SM55E531CH, Čiastočne vstavaný, Nerezová oceľ, Dotyk, 1,5 m, 1,55 m, 1,6 m

Long summary description Siemens iQ500 SM55E531CH umývačka na riad Čiastočne vstavaný 12 miest:
This is an auto-generated long summary of Siemens iQ500 SM55E531CH umývačka na riad Čiastočne vstavaný 12 miest based on the first three specs of the first five spec groups.

Siemens iQ500 SM55E531CH. Umiestnenie spotrebiča: Čiastočne vstavaný, Farba ovládacieho panela: Nerezová oceľ, Systém ovládania: Dotyk. Počet miest: 12 miest, Úroveň hluku: 44 dB, Umývacie programy: Auto 45 - 65 °C, Eko, Sklo / jemný, Intenzívny, Predopláchnutie, Rýchly. Spotreba vody na cyklus: 10 L, Spotreba energie na cyklus: 1,03 kWh, Celková spotreba: 2200 W. Šírka: 546 mm, Hĺbka: 572 mm, Výška: 756 mm. Trieda účinnosti sušenia: A, Ročná spotreba energie: 291 kWh, Ročná spotreba vody: 2800 L

Dizajn
Umiestnenie spotrebiča *
Čiastočne vstavaný
Farba dverí *
Neaplikovateľný
Farba ovládacieho panela
Nerezová oceľ
Systém ovládania
Dotyk
Vstavaný displej *
Yes
Vstavaný zmäkčovač vody
Yes
Skrytý výhrevné teleso
Yes
Dĺžka šnúry
1,5 m
Dĺžka prívodnej hadice
1,55 m
Dĺžka výpustnej hadice
1,6 m
Zásobník na vodu
Studený
Nastaviteľná výška horného koša
Yes
Možnosť podstavby (bez vrchu)
No
Typ príborovej priehradky
Košík
Materiál vane
Nerezová oceľ
Výkon
Úroveň hluku *
44 dB
Umývacie programy *
Auto 45 - 65 °C, Eko, Sklo / jemný, Intenzívny, Predopláchnutie, Rýchly
Systém sušenia
Výmenník tepla
Počet miest *
12 miest
Počet pracích programov *
5
Počet teplotných nastavení
4
Teplota (max) *
65 °C
Výkon
Doba cyklu *
75 min
AquaStop funkcia *
Yes
AquaSensor funkcia
Yes
Sklenená ochrana
Yes
Ergonómia
Vnútorné osvetlenie
No
Bzučiak
Yes
Ukazovateľ soli
Yes
Wi-Fi ovládanie
No
Sila
Trieda energetickej účinnosti (stará)
A+
Spotreba energie na cyklus
1,03 kWh
Spotreba vody na cyklus *
10 L
Celková spotreba
2200 W
Hmotnosť a rozmery
Hĺbka
572 mm
Výška
756 mm
Hmotnosť
47 kg
Šírka *
546 mm
Ďalšie vlastnosti
Trieda účinnosti prania
A
Trieda účinnosti sušenia
A
Ročná spotreba energie
291 kWh
Ročná spotreba vody
2800 L
Brand Image Product code Product Stock Price from
Siemens iQ500 SX56P655CH umývačka na riad Čiastočne vstavaný 13 miest Siemens iQ500 SX56P655CH umývačka na riad Čiastočne vstavaný 13 miest
(show image)
SX56P655CH SX56P655CH 0.00
(excl. VAT)
0 (incl. VAT)
Siemens iQ500 SX56P593CH umývačka na riad Čiastočne vstavaný 14 miest Siemens iQ500 SX56P593CH umývačka na riad Čiastočne vstavaný 14 miest
(show image)
SX56P593CH SX56P593CH 0.00
(excl. VAT)
0 (incl. VAT)
Siemens iQ500 SN66P093CH umývačka na riad Plne vstavaný 14 miest Siemens iQ500 SN66P093CH umývačka na riad Plne vstavaný 14 miest
(show image)
SN66P093CH SN66P093CH 0.00
(excl. VAT)
0 (incl. VAT)
Siemens iQ500 SN56P593CH umývačka na riad Čiastočne vstavaný 14 miest Siemens iQ500 SN56P593CH umývačka na riad Čiastočne vstavaný 14 miest
(show image)
SN56P593CH SN56P593CH 0.00
(excl. VAT)
0 (incl. VAT)
Siemens iQ500 SM55E631CH umývačka na riad Čiastočne vstavaný 12 miest Siemens iQ500 SM55E631CH umývačka na riad Čiastočne vstavaný 12 miest
(show image)
SM55E631CH SM55E631CH 0.00
(excl. VAT)
0 (incl. VAT)
Siemens iQ700 SN678X36TE umývačka na riad Plne vstavaný 13 miest Siemens iQ700 SN678X36TE umývačka na riad Plne vstavaný 13 miest
(show image)
SN678X36TE SN678X36TE 0.00
(excl. VAT)
0 (incl. VAT)
Siemens iQ300 SN636X03ME umývačka na riad Plne vstavaný 14 miest Siemens iQ300 SN636X03ME umývačka na riad Plne vstavaný 14 miest
(show image)
SN636X03ME SN636X03ME 0.00
(excl. VAT)
0 (incl. VAT)
Siemens SN658D02ME umývačka na riad Plne vstavaný 14 miest E Siemens SN658D02ME umývačka na riad Plne vstavaný 14 miest E
(show image)
SN658D02ME SN658D02ME 0.00
(excl. VAT)
0 (incl. VAT)
Siemens SN436S01KE umývačka na riad Pod pracovnú dosku 13 miest E Siemens SN436S01KE umývačka na riad Pod pracovnú dosku 13 miest E
(show image)
SN436S01KE SN436S01KE 0.00
(excl. VAT)
0 (incl. VAT)
Siemens SN578S06TD umývačka na riad Čiastočne vstavaný 13 miest Siemens SN578S06TD umývačka na riad Čiastočne vstavaný 13 miest
(show image)
SN578S06TD SN578S06TD 0.00
(excl. VAT)
0 (incl. VAT)