location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Typ-C 3 GB 32 GB 3000 mAh Zlato

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A5 (2017)
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-A520F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-A520FZDANEE show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartfóny Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Typ-C 3 GB 32 GB 3000 mAh Zlato
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13,2 cm (5.2") 1920 x 1080 px
  • - 1,9 GHz
  • - 3 GB 32 GB Microsd (transflash) 256 GB
  • - 4G NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 NFC
  • - Jeden fotoaparát 16 MP
  • - 3000 mAh
  • - Android 6.0.16
More>>>
Short summary description Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Typ-C 3 GB 32 GB 3000 mAh Zlato:
This short summary of the Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Typ-C 3 GB 32 GB 3000 mAh Zlato data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy A5 (2017) SM-A520F, 13,2 cm (5.2"), 3 GB, 32 GB, 16 MP, Android 6.0.16, Zlato

Long summary description Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Typ-C 3 GB 32 GB 3000 mAh Zlato:
This is an auto-generated long summary of Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Typ-C 3 GB 32 GB 3000 mAh Zlato based on the first three specs of the first five spec groups.

Samsung Galaxy A5 (2017) SM-A520F. Uhlopriečka displeja: 13,2 cm (5.2"), Rozlíšenie displeja: 1920 x 1080 px. Frekvencia procesora: 1,9 GHz. Kapacita pamäte RAM: 3 GB, Vnútorná kapacita pre ukladanie: 32 GB. Rozlíšenie zadnej kamery: 16 MP, Typ zadnej kamery: Jeden fotoaparát. Poskytovaný OS: Android 6.0.16. Kapacita batérie: 3000 mAh. Farba: Zlato. Hmotnosť: 159 g

Obrazovka
Uhlopriečka displeja *
13,2 cm (5.2")
Tvar obrazovky
Plochý
Marketingový názov zobrazovacej technológie
Super AMOLED
Typ panelu
OLED
Rozlíšenie displeja *
1920 x 1080 px
Počet farieb displeja
16,78 miliónov farieb
Dotyková technológia
Multi-dotykové
Typ dotykovej obrazovky
Kapacitné
Druhý displej
No
Procesor
Počet jadier procesora
8
Frekvencia procesora *
1,9 GHz
Dátové úložisko
Užívateľská pamäť
23,1 GB
Kapacita pamäte RAM *
3 GB
Vnútorná kapacita pre ukladanie *
32 GB
Kompatibilné pamäťové karty *
Microsd (transflash)
Maximálna veľkosť pamäťovej karty
256 GB
USB úložisko
Yes
Fotoaparát
Rozlíšenie zadnej kamery *
16 MP
Typ prednej kamery *
Jeden fotoaparát
Rozlíšenie predného fotoaparátu *
16 MP
Blesk zadného fotoaparátu *
Yes
Typ blesku
LED
Rozlíšenie videa
1920 x 1080 px
Maximálny počet snímok za sekundu
30 fps
Rozlíšenie pri rýchlom zázname
1920x1080@30fps
Režimy nahrávania videa
1080p
Typ zadnej kamery *
Jeden fotoaparát
Automatické zaostrovanie
Yes
Možnosti zoomu
Yes
Nahrávanie videa
Yes
Časovač
Yes
Nočný režim
Yes
Siete
Generácia mobilnej siete *
4G
Typ SIM karty *
NanoSIM
GSM (2G) štandardy
GSM
3G štandardy *
WCDMA
4G štandardy *
LTE
Wi-Fi *
Yes
Wi-Fi štandardy
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Verzia Bluetooth
4.2
Profily Bluetooth
A2DP, AVRCP, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP
2G pásma (primárna SIM)
850, 900, 1800, 1900 MHz
Podpora frekvenčného pásma 3G
850, 900, 1900, 2100 MHz
Zdieľanie pripojenia v režime modemu
Yes
Wi-Fi Direct
Yes
NFC
Yes
Predplatné
Typ predplatného *
Žiadne predplatené služby
Možnosti pripojenia
USB vstup *
Yes
Konektor USB
USB Typ-C
Pripojenie slúchadiel
3,5 mm
Mobile High-Definition Link (MHL)
No
Kompatibilita s externými zariadeniami
Yes
Komunikácia
SMS
Yes
MMS (Multimediálne správy)
Yes
Rýchle správy (IM)
Yes
Skupinová komunikácia / chat
Yes
E-mail
Yes
Dizajn
Formát *
Navýšku
Farba *
Zlato
Farba názov
Gold Sand
Kód medzinárodnej ochrany (IP)
IP68
Ochranné funkcie
Prachuodolný, Vode odolné
Výkon
Videohovory
Yes
Čítačka odtlačkov prstov
Yes
Správa osobných informácií
Budík, Kalkulačka, Kalendár, Zoznam úloh
Hlasitý odposluch
Yes
Režim v lietadle
Yes
Možnosť vlastného nastavenia
Ikony, Ponuka menu, Klávesové skratky
Podpora skupiny kontaktov
Yes
Stíšenie mikrofónu
Yes
Témy
Tapety na plochu
Vibračné zvonenie
Yes
Navigácia
Asistované GPS (A-GPS)
Yes
GPS
Yes
GLONASS
Yes
BeiDou
Yes
GPS *
Yes
Wi- Fi polohovanie
Yes
Multimédiá
Podporované zvukové formáty
AAC, AAC+, AMR-NB, AMR-WB, FLAC, MP3, OPUS, Vorbis, WMA
Podporované video formáty
H.263, H.264, H.265, MP43, MPEG4, VC-1, VP8, VP9, WMV7, WMV8
Správa hovorov
Čakajúci hovor
Yes
Presmerovanie hovorov
Yes
Pridržanie hovoru
Yes
ID volajúceho
Yes
Konferenčný hovor
Yes
Rýchle vytáčanie
Yes
Časovač volaní
Yes
Softvér
Platforma *
Android
Poskytovaný OS *
Android 6.0.16
Platforma na distribúciu aplikácií
Google Play
Podpora aplikácií Google
Google Maps, Google Play, YouTube
Batérie
Kapacita batérie *
3000 mAh
Životnosť batérie počas hovoru (WCDMA) *
16 h
Čas prehliadania (Wi-Fi)
18 h
Čas prehliadania (3G)
13 h
Čas prehliadania (4G)
16 h
Výdrž batérie pri prehrávaní hudby
53 h
Doba nepretržitého prehrávania zvuku (vypnutý displej)
78 h
Doba prehrávania videa
19 h
Senzory
Senzor priblíženia
Yes
Merač zrýchlenia
Yes
Snímač okolitého osvetlenia
Yes
Senzor orientácie
Yes
Barometer
Yes
Hmotnosť a rozmery
Šírka
71,4 mm
Hĺbka
7,9 mm
Výška
146,1 mm
Hmotnosť *
159 g
Osvedčenie
Hlava SAR
0,522 W/kg
SAR telo (EÚ)
1,39 W/kg
Medzné hodnoty SAR (EÚ)
2,08 W/kg
Obsah balenia
Pribalený AC adaptér
Yes
Stručný návod
Yes
Dodávané káble
USB
Slúchadlá súčasťou
Yes
Ďalšie vlastnosti
Dotyková obrazovka
Yes
Source Review comments Score
touchit.sk
Updated:
2017-02-28 01:33:19
Nový rok, nová séria, overené spokojnosťou používateľov a dobrými predajmi. Pozreli sme sa detailne, čo za 329 EUR prináša Samsung Galaxy A3.Ako uviesť na trh nový model smartfónu tak, aby ho aj napriek tomu používatelia poznali? Pomenovať ho rovnako, ako...
0%
touchit.sk
Updated:
2017-04-29 13:59:35
Toto je šikovný telefón, ktorý sa vám musí zapáčiť.Má 4,7″ uhlopriečku a obľúbia si ho priaznivci menších telefónov. Je pravda, že na písanie je to už miestami málo, ale používal sa veľmi dobre.Po dizajnovej stránke si dal výrobca záležať a pridal zaoblen...
Good prvotriedne spracovanie, Super AMOLED displej, výkon, Samsung Cloud, fotografovanie...
Bad len 16 GB úložisko...
Bottom line Podpora sietíQuad Band, LTEFotoaparát / video13 Mpx, autofocus / Full HD, 30 fpsVymeniteľná batéria a vlastnostinie, 2350 mAhČas hovoru / úsporný režim neuvedenéRozmery / hmotnosť 135 × 66 × 8 / 138KonektorUSB-CZapožičalSamsung SlovenskoCena 329Benchmarky...
0%
pcrevue.sk
Updated:
2018-05-31 09:21:28
Modely A3 a A5 prišli na trh prvýkrát v roku 2015, a keďže sa táto koncepcia osvedčila, použil Samsung rovnaké označenie v roku 2016 aj 2017 pre nové modely. Prinášajú do vyššej strednej triedy dizajn a technológie, ktoré boli pred rokom charakteristické...
Bottom line Dizajn, materiály a pre niekoho aj určitá podobnosť s vlajkovou loďou Samsungu S7 bez zakriveného ­displeja – to sú prvé dojmy z prístrojov A3 a A5, motivujúce na kúpu. Po dôkladnom oboznámení nám dáte za pravdu, že priaznivý dojem v tomto prípade neklama...
92%
Country Distributor
United Kingdom 1 distributor(s)