location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS50B850Y1W televízor 127 cm (50") Full HD Čierna 1500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS50B850Y1W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS50B850Y1W
Category: Televízory Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung PS50B850Y1W televízor 127 cm (50") Full HD Čierna 1500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 127 cm (50") Plazmové
  • - Full HD 1920 x 1080 px 16:9
  • - 1500 cd/m²
  • - VESA montáž
More>>>
Short summary description Samsung PS50B850Y1W televízor 127 cm (50") Full HD Čierna 1500 cd/m²:
This short summary of the Samsung PS50B850Y1W televízor 127 cm (50") Full HD Čierna 1500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS50B850Y1W, 127 cm (50"), 1920 x 1080 px, Full HD, Plazmové, Čierna

Long summary description Samsung PS50B850Y1W televízor 127 cm (50") Full HD Čierna 1500 cd/m²:
This is an auto-generated long summary of Samsung PS50B850Y1W televízor 127 cm (50") Full HD Čierna 1500 cd/m² based on the first three specs of the first five spec groups.

Samsung PS50B850Y1W. Uhlopriečka displeja: 127 cm (50"), Rozlíšenie displeja: 1920 x 1080 px, Typ HD rozlíšenia: Full HD, Technológia zobrazenia: Plazmové, Jas displeja: 1500 cd/m², Natívny pomer strán: 16:9. Farba: Čierna

Obrazovka
Uhlopriečka displeja *
127 cm (50")
Typ HD rozlíšenia *
Full HD
Technológia zobrazenia *
Plazmové
Natívny pomer strán *
16:9
Jas displeja *
1500 cd/m²
Dynamický kontrast
300000:1
Počet farieb displeja
262144 farieb
Rozlíšenie displeja *
1920 x 1080 px
Zvuk
RMS výkon *
30 W
Zvukový systém
SRS TruSurround HD & Dolby Digital Plus
Dizajn
Farba *
Čierna
VESA montáž *
Yes
Výkon
Funkcia teletextu
Yes
Teletext
1000 strany
Možnosti pripojenia
PC vstup (D-Sub) *
Yes
Počet USB 2.0 portov *
1
Vstup súčasti videa (YPbPr / YCbCr)
1
Audio (L, R) vstup
1
Počet SCART konektorov
1
Možnosti pripojenia
Počet HDMI portov *
4
Funkcie manažmentu
On Screen Display (OSD)
Yes
Obraz v obraze (PIP)
Yes
Časovač vypnutia
Yes
Časovač zapnutia / vypnutia
Yes
Sila
Spotreba energie (v pohotovosti) *
0,3 W
Hmotnosť a rozmery
Šírka (s podstavcom)
1238 mm
Hĺbka (s podstavcom)
277,2 mm
Výška (s podstavcom)
815,5 mm
hmotnosť (s podstavcom)
32,5 kg
Šírka (bez stojana)
1238 mm
Hĺbka (bez stojana)
29,5 mm
Výška (bez stojana)
751,9 mm
Hmotnosť (bez stojana)
26,1 kg
Veľkosť obalu (š × h × v)
1545 x 868 x 260 mm
Údaje o balení
Hmotnosť vrátane balenia
40,5 kg
Ďalšie vlastnosti
Energetické požiadavky
AC220 - 240V 50 / 60Hz
Jazyk displeja
25
Počet AV pripojení
1