location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Frente Sinistra 7252952 kúpeľňový radiátor Dvojitý ohrev

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Frente
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Sinistra
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7252952
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7252952 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8711238247755
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Plieger Frente Sinistra 7252952 kúpeľňový radiátor Dvojitý ohrev:
This short summary of the Plieger Frente Sinistra 7252952 kúpeľňový radiátor Dvojitý ohrev data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Frente Sinistra 7252952, Radiátor, Rovný, Nástenný, Šedá, Perlový, CE, 933 W

Long summary description Plieger Frente Sinistra 7252952 kúpeľňový radiátor Dvojitý ohrev:
This is an auto-generated long summary of Plieger Frente Sinistra 7252952 kúpeľňový radiátor Dvojitý ohrev based on the first three specs of the first five spec groups.

Plieger Frente Sinistra 7252952. Štýl: Radiátor, Typ profilu koľajnice pre uteráky: Rovný, Spôsob montáže: Nástenný. Kapacita ohrevu vo wattoch: 933 W, Pripojenie radiátora: Pravé tlačidlo. Dĺžka: 600 mm, Výška: 1610 mm

Brand Image Product code Product Stock Price from
Plieger

Plieger Frente Sinistra 7253460 kúpeľňový radiátor Dvojitý ohrev
(show image)
7253460 7253460 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Frente Sinistra 7252953 kúpeľňový radiátor Dvojitý ohrev
(show image)
7252953 7252953 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Frente Sinistra 7252951 kúpeľňový radiátor Dvojitý ohrev
(show image)
7252951 7252951 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Frente Sinistra 7252949 kúpeľňový radiátor Dvojitý ohrev
(show image)
7252949 7252949 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Frente Sinistra 7252948 kúpeľňový radiátor Dvojitý ohrev
(show image)
7252948 7252948 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Frente Sinistra 7252947 kúpeľňový radiátor Dvojitý ohrev
(show image)
7252947 7252947 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Frente Sinistra 7252946 kúpeľňový radiátor Dvojitý ohrev
(show image)
7252946 7252946 0.00
(excl. VAT)
0 (incl. VAT)