location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35,6 cm (14") Quad HD 8 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Carbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20A70067CX
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35,6 cm (14") Quad HD 8 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový Ultrabook Vyklápací Čierna
  • - Intel® Core™ i5 i5-4300U 1,9 GHz
  • - 35,6 cm (14") Quad HD 2560 x 1440 px IPS LED podsvietenie 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 180 GB SSD
  • - Intel® HD Graphics 4400
  • - Bluetooth 4.0 4G
  • - Lítium polymér (lipo) 45 Wh 9 h 45 W
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35,6 cm (14") Quad HD 8 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Čierna:
This short summary of the Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35,6 cm (14") Quad HD 8 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Carbon, Intel® Core™ i5, 1,9 GHz, 35,6 cm (14"), 2560 x 1440 px, 8 GB, 180 GB

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35,6 cm (14") Quad HD 8 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Čierna:
This is an auto-generated long summary of Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35,6 cm (14") Quad HD 8 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Čierna based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Carbon. Typ produktu: Ultrabook, Formát: Vyklápací. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-4300U, Frekvencia procesora: 1,9 GHz. Uhlopriečka displeja: 35,6 cm (14"), Typ HD rozlíšenia: Quad HD, Rozlíšenie displeja: 2560 x 1440 px. Vnútorná pamäť: 8 GB, Typ vnútornej pamäte: DDR3L-SDRAM. Celková kapacita úložiska: 180 GB, Ukladacie médium: SSD. Generácia mobilnej siete: 4G. Poskytovaný OS: Windows 7 Professional. Farba: Čierna

Dizajn
Typ produktu *
Ultrabook
Farba *
Čierna
Formát *
Vyklápací
Základný materiál
Hliník, Uhlíkové vlákno, Sklenené vlákno, Horčík, Plast
Postavenie na trhu
Prémiový
Obrazovka
Uhlopriečka displeja *
35,6 cm (14")
Rozlíšenie displeja *
2560 x 1440 px
Dotyková obrazovka *
No
Typ HD rozlíšenia
Quad HD
Typ panelu
IPS
LED podsvietenie
Yes
Natívny pomer strán
16:9
Kontrastný pomer (typický)
700:1
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generácia procesora
4. Generácia procesorov Intel® Core ™ i5
Model procesoru *
i5-4300U
Počet jadier procesora
2
Počet vlákien procesora
4
Boost frekvencia procesora
2,9 GHz
Frekvencia procesora *
1,9 GHz
Systémová zbernica
5 GT/s
Vyrovnávacia pamäť procesora
3 MB
Typ vyrovnávacej pamäte procesora
Smart Cache
Pätica procesora
BGA 1168
Výrobná technológia
22 nm
Prevádzkové režimy procesora
64-bit
Séria procesorov
Intel Core i5-4300 Mobile series
Kódové označenie procesora
Haswell
Typ zbernice
DMI2
FSB parita
No
Verzia (stepping)
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximálny počet PCI Express liniek
12
Verzia PCI Express slotov
2.0
Konfigurácia PCI Express
4x1, 2x4
ECC podporované procesorom
No
Pamäť
Vnútorná pamäť *
8 GB
Typ vnútornej pamäte
DDR3L-SDRAM
Frekvencia pamäti
1600 MHz
Formát pamäte
Na doske
Maximálna vnútorná pamäť *
8 GB
Dátové úložisko
Celková kapacita úložiska *
180 GB
Ukladacie médium *
SSD
Počet inštalovaných SSD
1
Kapacita disku SSD
180 GB
Typ optickej jednotky *
No
Intgrovaná čítačka kariet
No
Grafika
Model diskrétnej grafickej karty *
Nie je dostupné
Integrovaný grafický adaptér *
Yes
Samostatný grafický adaptér *
No
Modelová séria integrovaného grafického adaptéra
Intel® HD Graphics
Model integrovanej grafickej karty *
Intel® HD Graphics 4400
Základná frekvencia integrovaného grafického adaptéra
200 MHz
Dynamická frekvencia integrovaného grafického adaptéra (max)
1100 MHz
Maximálna pamäť integrovaného grafického adaptéra
1,74 GB
DirectX verzia integrovaného grafického adaptéra
12
ID pre integrovaný grafický adaptér
0xA16
Zvuk
Zvukový systém
Dolby Home Theater v4
Početr zabudovaných reproduktorov
2
Výkon reproduktoru
1 W
Zabudovaný mikrofón
Yes
Fotoaparát
Predný fotoaparát
Yes
Siete
Generácia mobilnej siete
4G
GSM (2G) štandardy
Edge, GPRS, GSM
3G štandardy
HSPA
4G štandardy
LTE
Wi-Fi
Yes
Wi-Fi štandardy
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Pripojenie k mobilnej sieti *
Yes
Ethernet / LAN pripojenie
No
Bluetooth
Yes
Verzia Bluetooth
4.0
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet HDMI portov *
1
Počet Mini DisplayPort portov
1
DVI port
No
Výstupný S / PDIF port
No
Konektor pre mikrofón
No
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Typ nabíjacieho portu
Napájací konektor
Slot ExpressCard
No
Typ CardBus PCMCIA slotu
No
SmartCard slot
No
Celkový počet SATA konektorov
4
Počet konektorov SATA III
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porty
1
Klávesnica
Numerické klávesy *
No
Podsvietená klávesnica
Yes
Vodeodolná klávesnica
Yes
Windows klávesy
Yes
Softvér
Architektúra operačného systému
64-bit
Obnovovací operačný systém v ceně
Windows 8.1 Pro
Poskytovaný OS *
Windows 7 Professional
Procesor špeciálne funkcie
Intel® Wireless Display (Intel® WiDi)
Yes
Technológia Intel® My WiFi (Intel® MWT)
No
Technológia Intel® Smart Connect
Yes
Technológia Intel® Anti-Theft (Intel® AT)
Yes
Technológia Intel® Smart Response
Yes
Technológia Intel® Identity Protection (Intel® IPT)
Yes
Technológia Intel® Hyper Threading (Intel® HT Technology)
Yes
Technológia Intel® Turbo Boost
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Technológia Intel® Matrix Storage (Intel® MST)
No
Technológia Intel HD Audio
Yes
Technológia Enhanced Intel® SpeedStep
Yes
Technológia Intel® Clear Video HD (Intel® CVT HD)
Yes
Technológia Intel Clear Video
No
Technológia Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Technológia Intel® Quick Sync Video
Yes
Technológia Intel® Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technológia Intel® Trusted Execution
Yes
Intel® Enhanced Halt State
Yes
Technológia Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
Yes
Technológia Intel® Clear Video pre MID zariadenia (Intel CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technológia tepelného monitorovania
Yes
Veľkosť balenia procesora
40 x 24 x 1.5 mm
Podpora inštrukčných sád
AVX 2.0, SSE4.1, SSE4.2
Číslo procesora
SR1ED
CPU konfigurácia (max)
1
Dostupné možnosti začlenenia
Yes
UART
Yes
Technológia Intel® Virtualization - Directed I/O (VT-d)
Yes
Verzia technológie Intel Smart Connect
1,00
Verzia technológie Intel Identity Protection
1,00
Verzia technológie Intel Smart Response
1,00
Intel Platform Program Stable Image (SIPP) verzia
1,00
Intel Secure Key Technology verzia
1,00
Intel Small Business Advantage (SBA) verzia
1,00
Intel® ME verzia firmvéru
9.5
Intel TSX-NI verzia
0,00
Technológia Intel® Virtualization (VT-x)
Yes
Technológia Intel® Dual Display Capable
No
Technológia Intel® FDI
No
Technológia Intel® Rapid Storage
Yes
Technológia Intel® Fast Memory Access
No
Procesor ARK ID
76308
Nekonfliktný procesor
Yes
Batérie
Typ batérie
Lítium polymér (lipo)
Počet článkov batérie
8
Kapacita batérie *
45 Wh
Životnosť batérie (max.)
9 h
Sila
Výkon adaptéru
45 W
Bezpečnosť
Slot pre zámok
Yes
Čítačka odtlačkov prstov
Yes
Trusted Platform Module (TPM)
Yes
Ochrana heslom
Yes
Ochrana heslom
HDD, Pri zapnutí, Administrátor
Hmotnosť a rozmery
Šírka
331 mm
Hĺbka
226,5 mm
Výška
17,7 mm
Hmotnosť *
1,28 kg
Obsah balenia
Návod na použitie
Yes
Ďalšie vlastnosti
Pribalený AC adaptér
Yes
LightScribe
No
Určenie podľa spoločnosti Intel®
Enterprise, Small Business
Source Review comments Score
pcrevue.sk
Updated:
2016-10-22 03:53:31
Na rok 2015 si spoločnosť Lenovo pripravila zariadenie pre ľudí hľadajúcich skutočný pracovný nástroj, ktorý si ľahko a radi zoberú so sebou aj na cesty. Je to tretia generácia ThinkPad X1 Carbon. Oproti predošlej verzii je ľahší má jasnejší displej a vy...
0%
gamesite.sk
Updated:
2016-10-30 02:18:45
Ultraľahký a ultrapevný. Pre priemerný ultrabook to znie ako nemožné. Ale nový X1 Carbon je viac ako priemer. Obsahuje konštrukciu z karbónových vlákien, ktoré prešli pokročilými testami stability a záťaže v rôznych podmienkach. Navyše prináša viac ako je...
Good výborná a ľahká konštrukcia z uhlíkových vlákien, podsvietená klávesnica, kvalita reproduktorov, výdrž batérie, najnovší hardvér, výborný IPS LCD...
Bad vysoká cena...
Bottom line Nový X1 Carbon má v seba veľa výkonného a moderného hardvéru, ktorý je zapracovaný v tele s uhlíkových vlákien. Ultrabook je odolný z vonku (pevná konštrukcia, klávesnica odolná poliatiu) ale i z vnútra- čítačka odtlačkov prstov či vstavaný Intel TPM. Je...
80%
gamesite.sk
Updated:
2016-10-30 02:18:46
Skalnú sériu notebookov ThinkPad, ktorá si drží svoje miesto na trhu prenosných pracovných počítačov už viac než 20 rokov, snáď netreba predstavovať žiadnemu počítačovému nadšencovi. Do povedomia sa za posledné roky dostalo aj slovíčko Carbon v súvislosti...
Good Konštrukcia z uhlíkových vlákien, Pekný displej, Skvelý výkon, Kvalita ThinkPad...
Bad Cena...
Bottom line Spoločnosť Lenovo opäť nesklamala a po dvadsiatich rokoch značky ThinkPad dokáže stále vytvárať lepšie a lepšie prenosné zariadenia určené pre podniky a na prácu. X1 Carbon s sebe skrýva pracovnú stanicu v odolnom prenosnom tele z uhlíkových vlákien, ktor...
100%