location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec CK3X vreckový počítač 8,89 cm (3.5") 240 x 320 px Dotyková obrazovka 499 g Čierna, Šedá

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK3X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK3XAA4M000W4100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5712505293195
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Vreckové počítače Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intermec CK3X vreckový počítač 8,89 cm (3.5") 240 x 320 px Dotyková obrazovka 499 g Čierna, Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8,89 cm (3.5") 240 x 320 px Dotyková obrazovka
  • - 0,256 GB
  • - Kompatibilné pamäťové karty: Microsd (transflash)
  • - Instruments OMAP 1 GHz
  • - Bluetooth Wi-Fi
  • - Zabudovaný mikrofón
  • - Lithium-ion (Li-ion) 5100 mAh
  • - Čierna, Šedá
More>>>
Short summary description Intermec CK3X vreckový počítač 8,89 cm (3.5") 240 x 320 px Dotyková obrazovka 499 g Čierna, Šedá:
This short summary of the Intermec CK3X vreckový počítač 8,89 cm (3.5") 240 x 320 px Dotyková obrazovka 499 g Čierna, Šedá data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec CK3X, 8,89 cm (3.5"), 240 x 320 px, 65536 farieb, 0,256 GB, 1 GB, Microsd (transflash)

Long summary description Intermec CK3X vreckový počítač 8,89 cm (3.5") 240 x 320 px Dotyková obrazovka 499 g Čierna, Šedá:
This is an auto-generated long summary of Intermec CK3X vreckový počítač 8,89 cm (3.5") 240 x 320 px Dotyková obrazovka 499 g Čierna, Šedá based on the first three specs of the first five spec groups.

Intermec CK3X. Uhlopriečka displeja: 8,89 cm (3.5"), Rozlíšenie displeja: 240 x 320 px. Vnútorná pamäť: 0,256 GB, Flash pamäť: 1 GB, Kompatibilné pamäťové karty: Microsd (transflash). Frekvencia procesora: 1 GHz, Výrobca procesoru: Texas Instruments, Typ procesoru: Instruments OMAP. Wi-Fi štandardy: 802.11a, 802.11b, 802.11g. Rozloženie klávesnice: Alfanumerické, Čítačka čiarových kódov