location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
510
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510-p151nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y4K73EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780764947 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Mar 2017
Product end of life date
Bullet Points HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Čierna, Biela 180 W
  • - Intel® Core™ i5 i5-6400T 2,2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Intgrovaná čítačka kariet
  • - NVIDIA® GeForce® GTX 950 2 GB Intel® HD Graphics 530
  • - Ethernet / LAN pripojenie 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Long product name HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela :
The short editorial description of HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela

Intel Core i5-6400T (2.2GHz, Cache 6MB, 4 Cores), 8GB DDR4-SDRAM 2133MHz (1 x 8), 1000GB SATA HDD 7200, DVD±RW, Intel HD Graphics 530 + NVIDIA GeForce GTX 950 (2GB, GDDR5), Gigabit LAN, WLAN 802.11a/ac/b/g/n, Bluetooth 4.2, Windows 10 Home 64-bit
More>>>
HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela:
The official marketing text of HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela as supplied by the manufacturer

Je späť a je ešte odvážnejší.
Kým ostatné vežové počítače stáli na mieste, spoločnosť HP priniesla do tejto kategórie revolúciu. Či už je to vďaka jeho pútavému dizajnu, menším rozmerom alebo vysokému výkonu a spoľahlivosti, tento počítač HP Pavilion je to najlepšie, čo sa udialo v kategórii vežových počítačov za posledných vyše 20 rokov.

Spoločnosť HP priniesla revolúciu do tejto kategórie počítačov vďaka pútavému dizajnu a vysokému výkonu. Je to to najlepšie, čo sa udialo v kategórii vežových počítačov za posledných vyše 20 rokov.

Zachovanie svojej tváre

Zbavte sa nudnej sivej skrinky – tento stolný počítač je nabitý štýlom. Prineste revolúciu do svojho pracovného priestoru s prepracovaným počítačom HP Pavilion.

Výkon, s ktorým sa treba pochváliť

Vďaka až 3 TB úložného priestoru, pokročilej grafike a podpore viacerých displejov vyniká hardvér v tejto veži aj nad všetkými ostatnými až do podrobností.

Vytvorený na výdrž

Ak hľadáte stolný počítač, ktorý vás nesklame, môžete sa spoľahnúť na spoločnosť HP. Každá naša veža podstúpila viac ako 100 testov, aby mohla zaručiť spoľahlivosť a dôveru.

Windows 10

Robte úžasné veci bez starostí v známom prostredí systému Windows – len efektívnejšie.

802.11ac (1 x 1) WLAN a Bluetooth® 4.2

Pripojte sa k príslušenstvu pomocou bezdrôtovej technológie Wi-Fi alebo Bluetooth®.

Jednotka DVD-RW.

Sledujte a napaľujte disky DVD pomocou integrovanej optickej jednotky.

DisplayPort

Tento robustný digitálny port na pripojenie videa a zvuku umožňuje prenášať obsah s rozlíšením až 8K alebo pripojiť viaceré displeje.

Výstup HDMI

Pripojenie väčšieho alebo druhého displeja k zariadeniu ešte nikdy nebolo také jednoduché. Vďaka výstupu HDMI možno obraz HD a zvuk prenášať pomocou jediného štandardného kábla.

Konektor USB 2.0

Nie je potrebné používať adaptéry s klasickým konektorom USB 2.0. Existujúce periférne zariadenia USB môžete jednoducho pripojiť bez toho, aby ste museli platiť za nepotrebné adaptéry.

Konektor USB 3.0

Nie je potrebné používať adaptéry so štandardným konektorom USB 3.0. Existujúce periférne zariadenia USB môžete jednoducho pripojiť bez toho, aby ste museli platiť za nepotrebné adaptéry.

Short summary description HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela:
This short summary of the HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 510-p151nc, 2,2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela:
This is an auto-generated long summary of HP Pavilion 510-p151nc Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Desktop PC Čierna, Biela based on the first three specs of the first five spec groups.

HP Pavilion 510-p151nc. Frekvencia procesora: 2,2 GHz, Typ procesoru: Intel® Core™ i5, Model procesoru: i5-6400T. Vnútorná pamäť: 8 GB, Typ vnútornej pamäte: DDR4-SDRAM, Frekvencia pamäti: 2133 MHz. Celková kapacita úložiska: 1 TB, Ukladacie médium: HDD, Typ optickej jednotky: DVD±RW. Model integrovanej grafickej karty: Intel® HD Graphics 530, Model diskrétnej grafickej karty: NVIDIA® GeForce® GTX 950. Poskytovaný OS: Windows 10 Home, Architektúra operačného systému: 64-bit. Napájanie: 180 W. Typ produktu: PC

Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generácia procesora
6. Generácia procesorov Intel® Core ™ i5
Model procesoru *
i5-6400T
Počet jadier procesora
4
Počet vlákien procesora
4
Boost frekvencia procesora
2,8 GHz
Frekvencia procesora *
2,2 GHz
Pätica procesora
LGA 1151 (Socket H4)
Vyrovnávacia pamäť procesora
6 MB
Typ vyrovnávacej pamäte procesora
Smart Cache
Systémová zbernica
8 GT/s
Typ zbernice
DMI3
Výrobná technológia
14 nm
Prevádzkové režimy procesora
64-bit
Séria procesorov
Intel Core i5-6400 Desktop series
Kódové označenie procesora
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
Verzia PCI Express slotov
3.0
Maximálny počet PCI Express liniek
16
Konfigurácia PCI Express
1x16, 2x8, 1x8+2x4
Počet inštalovaných procesorov
1
Verzia (stepping)
R0
Maximálna interná pamäť podporovaná procesorom
64 GB
Typ pamätí podporované procesorom
DDR3L-SDRAM, DDR4-SDRAM
Frekvencia podporovaná procesorom
2133, 1333, 1600, 1866 MHz
Priepustnosť pamäte podporovaná procesorom (max)
34,1 GB/s
ECC podporované procesorom
No
Napätie pamäte podporované procesorom
1,35 V
Pamäť
Vnútorná pamäť *
8 GB
Maximálna vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR4-SDRAM
Rozloženie pamäte
1 x 8 GB
Pamäťové sloty
2x DIMM
Frekvencia pamäti
2133 MHz
Podpora pamäťových kanálov
Dvojkanálový
Dátové úložisko
Celková kapacita úložiska *
1 TB
Ukladacie médium *
HDD
Typ optickej jednotky *
DVD±RW
Počet diskov
1
Celková kapacita pevných diskov
1 TB
Počet inštalovaných pevných diskov
1
Kapacita pevného disku
1 TB
Rozhranie pevného disku
SATA
Rýchlosť otáčok pevného disku
7200 ot/min
Intgrovaná čítačka kariet
Yes
Kompatibilné pamäťové karty
SD, SDHC, SDXC
Grafika
Samostatný grafický adaptér *
Yes
Integrovaný grafický adaptér *
Yes
Model diskrétnej grafickej karty *
NVIDIA® GeForce® GTX 950
Pamäť diskrétneho grafického adaptéra
2 GB
Typ pamäte diskrétnej grafickej karty
GDDR5
Model integrovanej grafickej karty *
Intel® HD Graphics 530
Základná frekvencia integrovaného grafického adaptéra
350 MHz
Burst frekvencia integrovaného grafického adaptéra
950 MHz
Dynamická frekvencia integrovaného grafického adaptéra (max)
950 MHz
Maximálna pamäť integrovaného grafického adaptéra
1,7 GB
Počet podporovaných obrazových výstupov (integrovaná grafika)
3
DirectX verzia integrovaného grafického adaptéra
12.0
OpenGL verzia integrovaného grafického adaptéra
4.4
ID pre integrovaný grafický adaptér
0x1912
Počet HDMI výstupov
1
Počet DisplayPort výstupov
1
Počet DVI výstupov
1
Siete
Ethernet / LAN pripojenie *
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Technológia kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi štandard
Wi-Fi 5 (802.11ac)
Wi-Fi štandardy
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Verzia Bluetooth
4.2
Možnosti pripojenia
Počet USB 2.0 portov *
4
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet VGA portov
1
DVI port
No
Počet HDMI portov *
1
Počet portov Ethernetu (RJ-45)
1
Konektor pre mikrofón
Yes
Slúchadlové výstupy
1
Výstup
Yes
Vstup
Yes
Dizajn
Typ skrine *
Desktop
Systém vodného chladenia
No
Farba *
Čierna, Biela
Krajina pôvodu
Čína
Výkon
Zvukový čip
Realtek ALC3863-CG
Výstupné zvukové kanály
5.1 kanály/kanálov
Typ produktu *
PC
Softvér
Poskytovaný OS *
Windows 10 Home
Architektúra operačného systému
64-bit
Procesor špeciálne funkcie
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Technológia Enhanced Intel® SpeedStep
Yes
Dostupné možnosti začlenenia
No
Technológia Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Technológia Intel® Clear Video HD (Intel® CVT HD)
Yes
Technológia Intel Clear Video
Yes
Technológia Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Nečinné stavy
Yes
Technológia tepelného monitorovania
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Technológia Intel® OS Guard
Yes
Technológia Intel® Trusted Execution
No
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Technológia Intel® Software Guard Extensions (Intel SGX)
Yes
Technológia Intel® Clear Video pre MID zariadenia (Intel CVT for MID)
Yes
Veľkosť balenia procesora
37.5 x 37.5 mm
Podpora inštrukčných sád
SSE4.2, AVX 2.0, SSE4.1
Číslo procesora
SR2BS
Škálovateľnosť
1S
CPU konfigurácia (max)
1
Litografia Graphics & IMC
14 nm
Teplotná špecifikácia
PCG 2015A
Technológia Intel® Virtualization - Directed I/O (VT-d)
Yes
Verzia technológie Intel Identity Protection
1,00
Intel Platform Program Stable Image (SIPP) verzia
0,00
Intel Secure Key Technology verzia
1,00
Technológia Intel® Virtualization (VT-x)
Yes
Intel Small Business Advantage (SBA) verzia
1,00
Intel TSX-NI verzia
0,00
Procesor ARK ID
88187
Technológia Intel® Turbo Boost
2.0
Technológia Intel® Hyper Threading (Intel® HT Technology)
No
Technológia Intel® Quick Sync Video
Yes
Technológia Intel® Identity Protection (Intel® IPT)
Yes
Nekonfliktný procesor
Yes
Sila
Napájanie *
180 W
Udržateľnosť
Osvedčenia o udržateľnosti
EPEAT Silver, ENERGY STAR
Hmotnosť a rozmery
Šírka *
315 mm
Hĺbka *
163,1 mm
Výška *
307 mm
Hmotnosť *
5,7 kg
Obsah balenia
Integrovaný displej *
No
Obsahuje myš
Yes
Vrátane klávesnice
Yes
Ďalšie vlastnosti
Počet optických jednotek
1
LightScribe
No