location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-d103nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W7B02EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889899966013 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2017
Product end of life date
Bullet Points HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Vyklápací Strieborná
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - 33,8 cm (13.3") Quad HD+ 3200 x 1800 px IPS LED podsvietenie 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.0
  • - Lítium polymér (lipo) 45 Wh 45 W
  • - Windows 10 Home 64-bit
Long product name HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná :
The short editorial description of HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná

Intel Core i5-6200U (3M Cache 2.3GHz), 13.3" QHD+ IPS LED 3200 x 1800, 8GB DDR3L 1600MHz, 512GB SSD, Intel HD Graphics 520, WebCam, Wi-Fi 802.11 a/b/g/n/ac, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná:
The official marketing text of HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná as supplied by the manufacturer

Tenký sa stal ešte tenším

Tento ultratenký notebook s hrúbkou len 12,9 mm zaručene vzbudí zvedavosť vďaka dômyselne zhotovenému celokovovému telu a displeju so sklom od okraja po okraj a úžasným rozlíšením Full HD alebo voliteľným rozlíšením Quad HD+.

Excellentné prevedenie.

Vďaka 6. generácii procesorov Intel® Core™ i, disku SSD s kapacitou až 512 GB a množstvu portov sa výkon a mimoriadna tenkosť vynikajúco dopĺňajú.

Pôsobivá výdrž

Nenechajte sa oklamať veľkosťou. Táto ľahká krása je vybavená silnou batériou s výdržou až 10 hodín nepretržitej produktivity.

Short summary description HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná:
This short summary of the HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 13-d103nc, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 3200 x 1800 px, 8 GB, 512 GB

Long summary description HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná:
This is an auto-generated long summary of HP ENVY 13-d103nc Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Strieborná based on the first three specs of the first five spec groups.

HP ENVY 13-d103nc. Typ produktu: Laptop, Formát: Vyklápací. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-6200U, Frekvencia procesora: 2,3 GHz. Uhlopriečka displeja: 33,8 cm (13.3"), Typ HD rozlíšenia: Quad HD+, Rozlíšenie displeja: 3200 x 1800 px. Vnútorná pamäť: 8 GB, Typ vnútornej pamäte: DDR3L-SDRAM. Celková kapacita úložiska: 512 GB, Ukladacie médium: SSD. Model integrovanej grafickej karty: Intel® HD Graphics 520. Poskytovaný OS: Windows 10 Home. Farba: Strieborná

Dizajn
Typ produktu *
Laptop
Farba *
Strieborná
Formát *
Vyklápací
Krajina pôvodu
Čína
Obrazovka
Uhlopriečka displeja *
33,8 cm (13.3")
Rozlíšenie displeja *
3200 x 1800 px
Dotyková obrazovka *
No
Typ HD rozlíšenia
Quad HD+
Typ panelu
IPS
LED podsvietenie
Yes
Natívny pomer strán
16:9
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generácia procesora
6. Generácia procesorov Intel® Core ™ i5
Model procesoru *
i5-6200U
Počet jadier procesora
2
Počet vlákien procesora
4
Boost frekvencia procesora
2,8 GHz
Frekvencia procesora *
2,3 GHz
Systémová zbernica
4 GT/s
Vyrovnávacia pamäť procesora
3 MB
Typ vyrovnávacej pamäte procesora
Smart Cache
Pätica procesora
LGA 1356 (Socket B2)
Výrobná technológia
14 nm
Prevádzkové režimy procesora
64-bit
Séria procesorov
Intel® Core i5-6200 series
Kódové označenie procesora
Skylake
Typ zbernice
QPI
Verzia (stepping)
D1
Thermal Design Power (TDP)
15 W
Konfigurovateľné TDP-up, frekvencia
2,4 GHz
Konfigurovateľné TDP-up
25 W
Konfigurovateľné TDP-down
7,5 W
Konfigurovateľné TDP-down, frekvencia
0,8 GHz
Tjunction
100 °C
Maximálny počet PCI Express liniek
12
Verzia PCI Express slotov
3.0
Konfigurácia PCI Express
1x4, 4x1
ECC podporované procesorom
No
Pamäť
Vnútorná pamäť *
8 GB
Typ vnútornej pamäte
DDR3L-SDRAM
Frekvencia pamäti
1600 MHz
Formát pamäte
Na doske
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Formát SSD
M.2
Typ optickej jednotky *
No
Intgrovaná čítačka kariet
Yes
Kompatibilné pamäťové karty
SD
Grafika
Model diskrétnej grafickej karty *
Nie je dostupné
Integrovaný grafický adaptér *
Yes
Samostatný grafický adaptér *
No
Modelová séria integrovaného grafického adaptéra
Intel® HD Graphics
Model integrovanej grafickej karty *
Intel® HD Graphics 520
Základná frekvencia integrovaného grafického adaptéra
300 MHz
Dynamická frekvencia integrovaného grafického adaptéra (max)
1000 MHz
Maximálna pamäť integrovaného grafického adaptéra
1,74 GB
DirectX verzia integrovaného grafického adaptéra
12.0
OpenGL verzia integrovaného grafického adaptéra
4.4
ID pre integrovaný grafický adaptér
1916
Zvuk
Početr zabudovaných reproduktorov
2
Výrobca reproduktorov
Bang & Olufsen
Zabudovaný mikrofón
Yes
Fotoaparát
Predný fotoaparát
Yes
Siete
Wi-Fi
Yes
Wi-Fi štandardy
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet / LAN pripojenie
No
Bluetooth
Yes
Verzia Bluetooth
4.0
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
Počet HDMI portov *
1
DVI port
No
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Dokovací konektor
No
Klávesnica
Polohovacie zariadenia
Touchpad
Numerické klávesy *
No
Podsvietená klávesnica
Yes
Klávesnica
Ostrovková klávesnica
Yes
Softvér
Architektúra operačného systému
64-bit
Dodávané ovládače
Yes
Poskytovaný OS *
Windows 10 Home
Dodávaný softvér
Evernote; Skype
Procesor špeciálne funkcie
Intel® Wireless Display (Intel® WiDi)
Yes
Technológia Intel® My WiFi (Intel® MWT)
Yes
Technológia Intel® Smart Response
Yes
Technológia Intel® Identity Protection (Intel® IPT)
Yes
Technológia Intel® Hyper Threading (Intel® HT Technology)
Yes
Technológia Intel® Turbo Boost
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Technológia Enhanced Intel® SpeedStep
Yes
Technológia Intel® Clear Video HD (Intel® CVT HD)
Yes
Technológia Intel Clear Video
Yes
Technológia Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Technológia Intel® Quick Sync Video
Yes
Technológia Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technológia Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Technológia Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technológia Intel® OS Guard
Yes
Technológia Intel® Software Guard Extensions (Intel SGX)
Yes
Technológia Intel® Clear Video pre MID zariadenia (Intel CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technológia tepelného monitorovania
Yes
Veľkosť balenia procesora
42 X 24 mm
Podpora inštrukčných sád
SSE4.1, SSE4.2, AVX 2.0
Číslo procesora
SR2EY
CPU konfigurácia (max)
1
Dostupné možnosti začlenenia
No
Litografia Graphics & IMC
14 nm
Technológia Intel® Virtualization - Directed I/O (VT-d)
Yes
Verzia technológie Intel Identity Protection
1,00
Verzia technológie Intel Smart Response
1,00
Intel Platform Program Stable Image (SIPP) verzia
0,00
Intel Secure Key Technology verzia
1,00
Intel Small Business Advantage (SBA) verzia
1,00
Intel TSX-NI verzia
1,00
Technológia Intel® Virtualization (VT-x)
Yes
Procesor ARK ID
88193
Nekonfliktný procesor
Yes
Batérie
Typ batérie
Lítium polymér (lipo)
Počet článkov batérie
3
Kapacita batérie *
45 Wh
Sila
Výkon adaptéru
45 W
Bezpečnosť
Slot pre zámok
Yes
Typ uchytenia kábla
Kensington
Trusted Platform Module (TPM)
Yes
Ochrana heslom
Yes
Ochrana heslom
Pri zapnutí
Udržateľnosť
Osvedčenia o udržateľnosti
EPEAT Silver, ENERGY STAR
Hmotnosť a rozmery
Šírka
326,5 mm
Hĺbka
226 mm
Výška
12,9 mm
Hmotnosť *
1,36 kg
Obsah balenia
Návod na použitie
Yes
Stručný návod
Yes
Záručný list
Yes
Obsahuje sieťovú šnúru
Yes
Ďalšie vlastnosti
Pribalený AC adaptér
Yes