location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10 Plus 2201nr Allwinner 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Strieborná

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
10 Plus
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2201nr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7Y12EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889296571599 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablety Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2015
Product end of life date
Bullet Points HP 10 Plus 2201nr Allwinner 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Strieborná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tablet Mobilný tablet Strieborná
  • - 25,6 cm (10.1") 1920 x 1200 px IPS
  • - Allwinner A31 1 GHz
  • - 16 GB Flash Intgrovaná čítačka kariet
  • - Jeden fotoaparát 5 MP Predný fotoaparát 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lítium polymér (lipo) 28 Wh 6 h
  • - Android
More>>>
Short summary description HP 10 Plus 2201nr Allwinner 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Strieborná:
This short summary of the HP 10 Plus 2201nr Allwinner 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Strieborná data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10 Plus 2201nr, 25,6 cm (10.1"), 1920 x 1200 px, 16 GB, 2 GB, Android, Strieborná

Long summary description HP 10 Plus 2201nr Allwinner 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Strieborná:
This is an auto-generated long summary of HP 10 Plus 2201nr Allwinner 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Strieborná based on the first three specs of the first five spec groups.

HP 10 Plus 2201nr. Uhlopriečka displeja: 25,6 cm (10.1"), Rozlíšenie displeja: 1920 x 1200 px. Vnútorná kapacita pre ukladanie: 16 GB. Frekvencia procesora: 1 GHz, Typ procesoru: Allwinner, Model procesoru: A31. Vnútorná pamäť: 2 GB. Rozlíšenie zadnej kamery: 5 MP, Typ zadnej kamery: Jeden fotoaparát, Rozlíšenie predného fotoaparátu: 2 MP. Wi-Fi štandard: Wi-Fi 4 (802.11n). Intgrovaná čítačka kariet. Hmotnosť: 660 g. Poskytovaný OS: Android. Farba: Strieborná

Obrazovka
Uhlopriečka displeja *
25,6 cm (10.1")
Rozlíšenie displeja *
1920 x 1200 px
LED podsvietenie
Yes
Typ panelu
IPS
Dotyková technológia
Multi-dotykové
Typ dotykovej obrazovky
Kapacitné
Natívny pomer strán
16:10
Počet farieb displeja
16,78 miliónov farieb
Procesor
Typ procesoru *
Allwinner
Model procesoru *
A31
Počet jadier procesora
4
Frekvencia procesora *
1 GHz
Architektúra procesora
ARM Cortex-A7
Pamäť
Vnútorná pamäť *
2 GB
Typ vnútornej pamäte
DDR3L-SDRAM
Maximálna vnútorná pamäť
2 GB
Dátové úložisko
Vnútorná kapacita pre ukladanie *
16 GB
Intgrovaná čítačka kariet *
Yes
Kompatibilné pamäťové karty
Microsd (transflash)
Maximálna veľkosť pamäťovej karty
32 GB
Ukladacie médium *
Flash
Grafika
Grafická karta
UMA
Zvuk
Vstavané reproduktory
Yes
Zabudovaný mikrofón
Yes
Fotoaparát
Zadná kamera
Yes
Typ zadnej kamery *
Jeden fotoaparát
Rozlíšenie zadnej kamery *
5 MP
Automatické zaostrovanie
Yes
Nahrávanie videa
Yes
Predný fotoaparát *
Yes
Rozlíšenie predného fotoaparátu
2 MP
Siete
Bluetooth
Yes
Verzia Bluetooth
4.0
Wi-Fi štandard *
Wi-Fi 4 (802.11n)
Wi-Fi štandardy
802.11b, 802.11g, Wi-Fi 4 (802.11n)
NFC
No
WWAN
Nie je nainštalovaný
Možnosti pripojenia
Počet portov Micro-USB 2.0
1
Mobile High-Definition Link (MHL)
No
Pripojenie slúchadiel
3,5 mm
Výstup pre slúchadlá
Yes
Vlastnosti telefónu
Videohovory
Yes
Komunikácia
Rýchle správy (IM)
Yes
E-mail
Yes
Dizajn
Typ zariadenia *
Mobilný tablet
Formát *
Tablet
Farba *
Strieborná
Výkon
GPS
Yes
Merač zrýchlenia
Yes
Gyroskop
Yes
GPS *
Yes
Krajina pôvodu
Čína
Softvér
Platforma *
Android
Verzia operačného systému
4,4,2
Poskytovaný OS *
Android
Procesor špeciálne funkcie
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Procesor špeciálne funkcie
Technológia Intel® Turbo Boost
No
Technológia Intel® Hyper Threading (Intel® HT Technology)
No
Technológia Intel® My WiFi (Intel® MWT)
No
Technológia Intel® Identity Protection (Intel® IPT)
No
Technológia Intel® Anti-Theft (Intel® AT)
No
Technológia Intel® Rapid Start
No
Technológia Intel® Smart Response
No
Technológia Intel® Smart Connect
No
Technológia Intel® Matrix Storage (Intel® MST)
No
Technológia Intel HD Audio
No
Technológia Intel® Active Management (Intel® AMT)
No
Technológia Intel® Quick Sync Video
No
Technológia Enhanced Intel® SpeedStep
No
Technológia Intel RealSense
No
Intel RealSense Snapshot
No
Intel RealSense 3D Camera
No
Technológia Intel® Clear Video HD (Intel® CVT HD)
No
Technológia Intel Clear Video
No
Intel® Insider™
No
Technológia Intel® InTru™ 3D
No
Podporovaná technológia Intel Unite
No
Batérie
Typ batérie *
Lítium polymér (lipo)
Kapacita batérie
28 Wh
Počet článkov batérie
2
Životnosť batérie (max.)
6 h
Sila
Výkon adaptéru
15 W
Vstupné napätie adaptéru
100 - 240 V
Vstupná frekvencia adaptéru
50 - 60 Hz
Udržateľnosť
Osvedčenia o udržateľnosti
RoHS
Hmotnosť a rozmery
Šírka
265 mm
Hĺbka
175 mm
Výška
9,5 mm
Hmotnosť
660 g
Obsah balenia
Vrátane klávesnice
No
Pribalený AC adaptér
Yes
Dodávané káble
Micro-USB
Stručný návod
Yes
Záručný list
Yes
Osvedčenie
Certifikáty zhody
RoHS
Prevádzkové prostredie
Prevádzkový rozsah teplôt (T-T)
0 - 50 °C
Rozsah teplôt pri skladovaní (T-T)
-20 - 65 °C
Odporúčaná prevádzková vlhkosť
0 - 90%
Rozsah relatívnej vlhkosti pri skladovaní
0 - 95%
Prevádzková nadmorská výška
0 - 5000 m
Mimoprevádzková nadmorská výška
0 - 12192 m
Prevádzkové vibrácie
1,043 G
Mimoprevádzkové vibrácie
3,5 G
Prevádzkové otrasy
40 G
Mimoprevádzkový otras
240 G
Ďalšie vlastnosti
Wi-Fi
Yes
Automatická detekcia napätia
Yes
Miracast
Yes