t5540 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ799AT#ABA-A1
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Tenký klient Check ‘HP’ global rank
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
Product views: 19001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP t5540 Thin Client:
This short summary of the HP t5540 Thin Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5540 Thin Client

Long summary description HP t5540 Thin Client:
This is an auto-generated long summary of HP t5540 Thin Client based on the first three specs of the first five spec groups.

HP t5540 Thin Client