location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT22-2491nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-2491nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9P9B9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961800937 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 14:13:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OMEN by HP GT22-2491nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hranie PC Čierna 1200 W
  • - Intel® Core™ i7 i7-14700K
  • - 64 GB DDR5-SDRAM 5200 MHz 4 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 4090 24 GB Intel UHD Graphics 770
  • - Ethernet / LAN pripojenie 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Short summary description OMEN by HP GT22-2491nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Čierna:
This short summary of the OMEN by HP GT22-2491nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP GT22-2491nc, Intel® Core™ i7, i7-14700K, 64 GB, DDR5-SDRAM, 2 TB, Windows 11 Home

Long summary description OMEN by HP GT22-2491nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Čierna:
This is an auto-generated long summary of OMEN by HP GT22-2491nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Čierna based on the first three specs of the first five spec groups.

OMEN by HP GT22-2491nc. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-14700K. Vnútorná pamäť: 64 GB, Typ vnútornej pamäte: DDR5-SDRAM, Frekvencia pamäti: 5200 MHz. Celková kapacita úložiska: 2 TB, Ukladacie médium: SSD. Model integrovanej grafickej karty: Intel UHD Graphics 770, Model diskrétnej grafickej karty: NVIDIA GeForce RTX 4090. Poskytovaný OS: Windows 11 Home. Napájanie: 1200 W. Typ skrine: Tower. Typ produktu: PC. Hmotnosť: 22,6 kg. Farba: Čierna

Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generácia procesora
Intel Core i7-14xxx
Model procesoru *
i7-14700K
Počet jadier procesora
20
Počet vlákien procesora
28
Boost frekvencia procesora
5,6 GHz
Výkonné jadrá
8
Efektívne jadrá
12
Maximálna turbo frekvencia výkonného jadra
5,5 GHz
Maximálna turbo frekvencia úsporného jadra
4,3 GHz
Základná frekvencia výkonných jadier
3,4 GHz
Základná frekvencia efektívnych jadier
2,5 GHz
Vyrovnávacia pamäť procesora
33 MB
Typ vyrovnávacej pamäte procesora
L3
Základný výkon procesora
125 W
Maximálny výkon turbo režimu
253 W
Pamäť
Vnútorná pamäť *
64 GB
Maximálna vnútorná pamäť *
128 GB
Typ vnútornej pamäte
DDR5-SDRAM
Rozloženie pamäte
4 x 16 GB
Pamäťové sloty
4x DIMM
Frekvencia pamäti
5200 MHz
Dátové úložisko
Celková kapacita úložiska *
2 TB
Ukladacie médium *
SSD
Typ optickej jednotky *
No
Počet diskov
1
Celková kapacita SSD
2 TB
Počet inštalovaných SSD
1
Kapacita disku SSD
2 TB
Typ pamäte SSD
TLC
Rozhranie pre disky SSD
PCI Express
Formát SSD
M.2
Grafika
Samostatný grafický adaptér *
Yes
Výrobca diskrétnej GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Model diskrétnej grafickej karty *
NVIDIA GeForce RTX 4090
Pamäť diskrétneho grafického adaptéra
24 GB
Typ pamäte diskrétnej grafickej karty
GDDR6X
Počet diskrétnych grafických adaptérov
1
Výrobca integrovanej GPU
Intel
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel UHD Graphics 770
Siete
Ethernet / LAN pripojenie *
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Technológia kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi štandard
Wi-Fi 6E (802.11ax)
Wi-Fi štandardy
Wi-Fi 6E (802.11ax)
Výrobca WLAN radiča
Intel
Model radiča WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Bluetooth
Yes
Siete
Verzia Bluetooth
5.2
Možnosti pripojenia
Počet USB 2.0 portov *
4
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
Počet HDMI portov *
1
Počet DisplayPort výstupov
3
Verzia DisplayPort
1.4a
Počet portov Ethernetu (RJ-45)
1
Konektor pre mikrofón
Yes
Výstup
Yes
Vstup
Yes
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Rozširujúce sloty
PCI Express x4 sloty
3
PCI Express x16 sloty
1
Dizajn
Typ skrine *
Tower
Farba názov
Black, glass side panel, dark chrome logo
Hlasitosť
45 L
Podporované umiestnenie
Zvislý
Farba *
Čierna
Sklenený priezor
Yes
RGB osvetlenie pamäte
Yes
Výkon
Postavenie na trhu
Hranie
Čip základnej dosky
Intel Z790
Typ základnej dosky
micro ATX
Výstupné zvukové kanály
5.1 kanály/kanálov
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí, Používateľ
Typ produktu *
PC
Softvér
Poskytovaný OS *
Windows 11 Home
Kompatibilné operačné systémy
McAfee LiveSafe; Dropbox
Procesor špeciálne funkcie
Intel Extreme Memory Profile (XMP)
Yes
Špeciálne vlastnosti
Segment HP
Domáci
Sila
Napájanie *
1200 W
Certifikácia 80PLUS
80 PLUS Gold
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
ENERGY STAR, EPEAT Gold
Hmotnosť a rozmery
Šírka *
204 mm
Hĺbka *
470 mm
Výška *
555 mm
Hmotnosť *
22,6 kg
Šírka balenia
592 mm
Hĺbka balenia
328 mm
Výška balenia
672 mm
Hmotnosť vrátane balenia
25,2 kg
Obsah balenia
Integrovaný displej *
No
Obsahuje myš
Yes
Pripojenie myši
Kábel
Vrátane klávesnice
Yes
Pripojenie klávesnice
Kábel
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)