location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
24
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-f1002nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8KW61EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441650372 show
Category:
Desktop PC with monitor.
All-in-One PC Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2020
Product end of life date
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 3 3200U (4MB Cache, 2.6GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna :
The short editorial description of HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna

AMD Ryzen 3 3200U (4MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, AMD Radeon Vega 3, LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna:
The official marketing text of HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna as supplied by the manufacturer

Úžasný multifunkčný dizajn. Stvorený k výkonu.Tento nádherný, výkonný a všestranný počítač má dostatok úložného priestoru na uspokojenie potrieb celej tvojej rodiny a bude ti oporou pri každej činnosti. Našiel si spojenie atraktívneho dizajnu a vysokého výkonu na prácu aj zábavu.

Short summary description HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna:
This short summary of the HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24 -f1002nc, 60,5 cm (23.8"), Full HD, AMD Ryzen™ 3, 8 GB, 256 GB, Windows 10 Home

Long summary description HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna:
This is an auto-generated long summary of HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna based on the first three specs of the first five spec groups.

HP 24 -f1002nc. Typ produktu: All-in-One PC (PC všetko v jednom). Uhlopriečka displeja: 60,5 cm (23.8"), Typ HD rozlíšenia: Full HD, Rozlíšenie displeja: 1920 x 1080 px, Tvar obrazovky: Plochý, Typ panelu: IPS. Typ procesoru: AMD Ryzen™ 3, Frekvencia procesora: 2,6 GHz. Vnútorná pamäť: 8 GB, Typ vnútornej pamäte: DDR4-SDRAM. Celková kapacita úložiska: 256 GB, Ukladacie médium: SSD. Integrovaná kamera. Poskytovaný OS: Windows 10 Home. Farba: Čierna

Priestor a výkon
Priestor a výkon

Vďaka výkonnému procesoru a dostatočnému úložnému priestoru pre teba i celú rodinu môžeš s ľahkosťou odosielať pracovné e-maily a zároveň nahrávať dovolenkové fotografie.

Stredobod domácnosti
Stredobod domácnosti

Obohaťte svoj domov moderným prvkom. Vďaka ultra-tenkému rámu zobrazuje tento počítač viac a nastavenie sklonu umožňuje prácu z viacerých uhlov. Tento dizajn rozjasní akúkoľvek miestnosť.

Pokoj v duši, ktorý si zaslúžite
Pokoj v duši, ktorý si zaslúžite

Tento počítač uľahčuje kontakt s rodinou a priateľmi. Obsahuje kameru HD s posuvným krytom pre ochranu súkromia, vstavané reproduktory a jednoduché pripojenie k sieti Wi-Fi. Teraz môžete zostať v spojení bez starostí.

DDR4 RAM
DDR4 RAM

Pamäť DDR4, ktorá je navrhnutá tak, aby pri vyšších rýchlostiach pracovala efektívnejšie a spoľahlivejšie, je budúcnosťou pamätí RAM. Má vyššiu priepustnosť a zrýchľuje všetko od multitaskingu až po hranie hier.

Úložný priestor PCIe SSD
Úložný priestor PCIe SSD

Flashové úložisko PCIe, ktoré je k dispozícii s kapacitou až 256 GB, je až 17-krát rýchlejšie ako tradičný pevný disk s rýchlosťou 5 400 otáčok za minútu, ktorý sa bežne používa v laptopoch. [3]

Windows 10
Windows 10

Robte úžasné veci bez starostí v známom prostredí Windows – len efektívnejšie. [1]

Konektor USB 3.1
Konektor USB 3.1

Pomocou najobľúbenejšieho pripojenia USB na svete môžete jednoducho pripojiť svoje existujúce zariadenia USB a vychutnávať si až 10-násobne vyššiu rýchlosť prenosu údajov než pri používaní rozhrania USB 2.0.

Procesor AMD Ryzen™ 3 2. generácie pre stolné počítače
Procesor AMD Ryzen™ 3 2. generácie pre stolné počítače

Zvýš svoj výkon a hraj s procesormi AMD Ryzen 2. generácie. V kombinácii s grafikou Vega sa môžeš oddávať hraniu s vysokou frekvenciou 1080p a zároveň bezproblémovo vykonávať viacero každodenných úloh naraz. [2]

Cloudový úložný priestor Dropbox
Cloudový úložný priestor Dropbox

Ukladajte a synchronizujte svoj obsah online so službou Dropbox. Získajte 25 GB úložný priestor na jeden rok, ktorý vám umožní prístup k vašim fotkám, hudbe a súborom, ich správu a zdieľanie z ľubovoľného miesta s prístupom na internet. [4]

Obrazovka
Uhlopriečka displeja *
60,5 cm (23.8")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlíšenia *
Full HD
LED podsvietenie
Yes
Natívny pomer strán
16:9
Typ panelu
IPS
Tvar obrazovky
Plochý
Farebný priestor RGB
NTSC
Antireflexná obrazovka
Yes
Farebný gamut
72%
Procesor
Výrobca procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 3
Model procesoru *
3200U
Počet jadier procesora
2
Počet vlákien procesora
4
Boost frekvencia procesora
3,5 GHz
Frekvencia procesora *
2,6 GHz
Vyrovnávacia pamäť procesora
4 MB
Typ vyrovnávacej pamäte procesora
L3
Thermal Design Power (TDP)
15 W
Výrobná technológia
14 nm
Pamäť
Vnútorná pamäť *
8 GB
Typ vnútornej pamäte
DDR4-SDRAM
Pamäťové sloty
1
Typ pamäťových slotov
SO-DIMM
Frekvencia pamäti
2400 MHz
Rozloženie pamäte
1 x 8 GB
Formát pamäte
DIMM/SO-DIMM
ECC
No
Dátové úložisko
Celková kapacita úložiska *
256 GB
Ukladacie médium *
SSD
Celková kapacita SSD
256 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhranie pre disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Typ optickej jednotky *
No
Intgrovaná čítačka kariet
Yes
Kompatibilné pamäťové karty
SD, SDHC, SDXC
Grafika
Samostatný grafický adaptér *
No
Model diskrétnej grafickej karty *
Nie je dostupné
Integrovaný grafický adaptér *
Yes
Model integrovanej grafickej karty *
AMD Radeon Vega 3
Základná frekvencia integrovaného grafického adaptéra
1200 MHz
Zvuk
Vstavané reproduktory *
Yes
Počet reproduktorov
2
RMS výkon
4 W
Zabudovaný mikrofón
Yes
Zvukový systém
DTS Studio Sound
Fotoaparát
Integrovaná kamera *
Yes
Siete
Wi-Fi *
Yes
Wi-Fi štandard *
Wi-Fi 5 (802.11ac)
Wi-Fi štandardy
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobca WLAN radiča
Realtek
Typ antény
1x1
Ethernet / LAN pripojenie *
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verzia Bluetooth
4.2
Možnosti pripojenia
Počet portov Ethernetu (RJ-45)
1
Počet USB 2.0 portov *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet HDMI portov *
1
Verzia HDMI
1.4
Konektor pre mikrofón
No
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Dizajn
Farba *
Čierna
Výkon
Typ produktu *
All-in-One PC (PC všetko v jednom)
Softvér
Architektúra operačného systému
64-bit
Poskytovaný OS *
Windows 10 Home
Softvér na vyskúšanie
Microsoft Office 365, McAfee LiveSafe
Dodávaný softvér
Dropbox
Špeciálne vlastnosti
HP JumpStart
Yes
Typ reproduktora HP
HP Dual Speakers
HP Audio Switch
Yes
HP Display Control
Yes
Sila
Výkon adaptéru
65 W
Pero
Pero dodávané
No
Hmotnosť a rozmery
Šírka (s podstavcom)
540,9 mm
Hĺbka (s podstavcom)
204,1 mm
Výška (s podstavcom)
419,5 mm
hmotnosť (s podstavcom)
5,92 kg
Šírka balenia
649 mm
Hĺbka balenia
502 mm
Výška balenia
240 mm
Hmotnosť vrátane balenia
9,34 kg
Udržateľnosť
Osvedčenia o udržateľnosti
EPEAT Silver, ENERGY STAR
Obsah balenia
Obsahuje myš
Yes
Vrátane klávesnice
Yes
Ďalšie vlastnosti
Technológia rámu displeja
Micro-Edge
Uhlopriečka obrazovky (metrický)
60,5 cm
Autonómny režim
No
Disclaimer HP 24 -f1002nc AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Čierna:
Disclaimer

[1] Nezabudnite vykonať aktiváciu do šiestich mesiacov od aktivácie systému Windows. Nie všetky funkcie sú k dispozícii vo všetkých edíciách alebo verziách Windows. Na plné využitie funkcií operačného systému Windows môžu systémy vyžadovať inovovaný alebo samostatne zakúpený hardvér, ovládače, softvér alebo aktualizáciu systému BIOS. Aktualizácia systému Windows 10 prebieha automaticky a je vždy povolená. Poskytovateľ internetových služieb si môže účtovať poplatky a na aktualizácie sa časom môžu vzťahovať ďalšie požiadavky. Navštívte stránku http://www.microsoft.com. [2] Technológia viacerých jadier je navrhnutá na zvýšenie výkonu niektorých softvérových produktov. Táto technológia nemusí byť prínosom pre všetkých zákazníkov ani pre všetky softvérové aplikácie. Výkon a taktovacia frekvencia sa líšia v závislosti od pracovného zaťaženia aplikácie a od konfigurácie hardvéru a softvéru. Číselné označenie spoločnosti AMD neoznačuje taktovaciu frekvenciu. [3] Založené na internom testovaní spoločnosťou HP pomocou softvéru na porovnanie výkonu CrystalDiskMark. V porovnaní s tradičnými pevnými diskmi s rýchlosťou 5 400 otáčok za minútu je výkon sekvenčne rýchlejší (len čítanie) [4] 25 GB online úložisko zdarma na jeden rok od dátumu registrácie. Úplné podrobnosti a podmienky používania vrátane podmienok zrušenia nájdete na stránke www.dropbox.com. Vyžaduje sa služba pripojenia na internet, ktorá nie je súčasťou dodávky.