location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 15-er1020nc Intel® Core™ i3 i3-1215U Hybridné (2-in-1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Strieborná

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Domáci
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-er1020nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8E560EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786147203 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 14:10:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion x360 15-er1020nc Intel® Core™ i3 i3-1215U Hybridné (2-in-1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Strieborná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všedné Hybridné (2-in-1) Konvertibilný Strieborná
  • - Intel® Core™ i3 i3-1215U
  • - Dotyková obrazovka 39,6 cm (15.6") Full HD 1920 x 1080 px IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Lítium polymér (lipo) 43 Wh 8,5 h 65 W
  • - Windows 11 Home
More>>>
Short summary description HP Pavilion x360 15-er1020nc Intel® Core™ i3 i3-1215U Hybridné (2-in-1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Strieborná:
This short summary of the HP Pavilion x360 15-er1020nc Intel® Core™ i3 i3-1215U Hybridné (2-in-1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Strieborná data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 15-er1020nc, Intel® Core™ i3, 39,6 cm (15.6"), 1920 x 1080 px, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion x360 15-er1020nc Intel® Core™ i3 i3-1215U Hybridné (2-in-1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Strieborná:
This is an auto-generated long summary of HP Pavilion x360 15-er1020nc Intel® Core™ i3 i3-1215U Hybridné (2-in-1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Strieborná based on the first three specs of the first five spec groups.

HP Pavilion x360 15-er1020nc. Typ produktu: Hybridné (2-in-1), Formát: Konvertibilný. Typ procesoru: Intel® Core™ i3, Model procesoru: i3-1215U. Uhlopriečka displeja: 39,6 cm (15.6"), Typ HD rozlíšenia: Full HD, Rozlíšenie displeja: 1920 x 1080 px, Dotyková obrazovka. Vnútorná pamäť: 16 GB, Typ vnútornej pamäte: DDR4-SDRAM. Celková kapacita úložiska: 512 GB, Ukladacie médium: SSD. Model integrovanej grafickej karty: Intel® UHD Graphics. Poskytovaný OS: Windows 11 Home. Farba: Strieborná

Dizajn
Farba názov
Natural silver
Typ produktu *
Hybridné (2-in-1)
Farba *
Strieborná
Formát *
Konvertibilný
Postavenie na trhu
Všedné
Rok uvedenia
2023
Originálna značka
HP
Obrazovka
Uhlopriečka displeja *
39,6 cm (15.6")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
Yes
Typ HD rozlíšenia
Full HD
Typ panelu
IPS
Natívny pomer strán
16:9
Typ skla displeja
Od okraja po okraj
Technológia rámu displeja
Micro-Edge
Jas displeja
250 cd/m²
Uhlopriečka obrazovky (metrický)
39,6 cm
Farebný priestor RGB
NTSC
Farebný gamut
45%
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generácia procesora
12. Generácia procesorov Intel® Core ™ i3
Model procesoru *
i3-1215U
Počet jadier procesora
6
Počet vlákien procesora
8
Boost frekvencia procesora
4,4 GHz
Vyrovnávacia pamäť procesora
10 MB
Typ vyrovnávacej pamäte procesora
L3
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR4-SDRAM
Frekvencia pamäti
3200 MHz
Rozloženie pamäte
2 x 8 GB
ECC
No
Non-ECC
Yes
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optickej jednotky *
No
Grafika
Model diskrétnej grafickej karty *
Nie je dostupné
Integrovaný grafický adaptér *
Yes
Výrobca integrovanej GPU
Intel
Samostatný grafický adaptér *
No
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel® UHD Graphics
Zvuk
Zvukový systém
B&O PLAY
Vstavané reproduktory
Yes
Početr zabudovaných reproduktorov
2
Výrobca reproduktorov
Bang & Olufsen
Zabudovaný mikrofón
Yes
Počet mikrofónov
2
Fotoaparát
Predný fotoaparát
Yes
Predný typ HD fotoaparátu
HD
Siete
Wi-Fi štandard *
Wi-Fi 6E (802.11ax)
Wi-Fi štandardy
Wi-Fi 6E (802.11ax)
Pripojenie k mobilnej sieti *
No
Typ antény
2x2
Model radiča WLAN
Intel Wi-Fi 6E AX211
Výrobca WLAN radiča
Intel
Siete
Bluetooth
Yes
Verzia Bluetooth
5.2
MIMO
Yes
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-C
1
Počet HDMI portov *
1
Verzia HDMI
2.1
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Typ nabíjacieho portu
USB Typ-C
Alternatívny režim portu USB typu C na DisplayPort
Yes
USB Power Delivery (revízia 2.0)
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porty
1
Výkon
Čip základnej dosky
Intel® soc
Merač zrýchlenia
Yes
Gyroskop
Yes
Klávesnica
Polohovacie zariadenia
Touchpad
Numerické klávesy *
Yes
Podsvietená klávesnica
Yes
Klávesnica plnej veľkosti
Yes
Názov farby klávesnice
Přirozeně stříbrná
Softvér
Poskytovaný OS *
Windows 11 Home
Procesor špeciálne funkcie
CPU konfigurácia (max)
1
Špeciálne vlastnosti
HP Audio Boost
Yes
Typ reproduktora HP
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
Predný fotoaparát HP
HP Wide Vision HD
Segment HP
Domáci
Batérie
Typ batérie
Lítium polymér (lipo)
Počet článkov batérie
3
Kapacita batérie *
43 Wh
Životnosť batérie (max.)
8,5 h
Doba prehrávania videa
11,25 h
Rýchle nabíjanie
Yes
Čas rýchleho nabíjania (50%)
30 min
Hmotnosť batérie
175 g
Sila
Výkon adaptéru
65 W
Vstupná frekvencia adaptéru
50 - 60 Hz
Vstupné napätie adaptéru
100 - 240 V
Bezpečnosť
Čítačka odtlačkov prstov
Yes
Trusted Platform Module (TPM)
Yes
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí, Používateľ
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
ENERGY STAR, EPEAT Gold
Hmotnosť a rozmery
Šírka
357,6 mm
Hĺbka
229,2 mm
Výška
19,9 mm
Hmotnosť *
1,79 kg
Údaje o balení
Šírka balenia
69 mm
Hĺbka balenia
520 mm
Výška balenia
305 mm
Hmotnosť vrátane balenia
2,52 kg
Obsah balenia
Stylus
No
Ďalšie vlastnosti
Počet reproduktorov
2
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)