location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 400 G9 Intel® Core™ i7 i7-13700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Mini
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
885F6EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498667102 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 18:37:46
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Mini 400 G9 Intel® Core™ i7 i7-13700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Osvedčená produktivita Mini PC Čierna 90 W
  • - Intel® Core™ i7 i7-13700T
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet / LAN pripojenie Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Short summary description HP Elite Mini 400 G9 Intel® Core™ i7 i7-13700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Čierna:
This short summary of the HP Elite Mini 400 G9 Intel® Core™ i7 i7-13700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Mini 400 G9, Intel® Core™ i7, i7-13700T, 16 GB, DDR4-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Elite Mini 400 G9 Intel® Core™ i7 i7-13700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Čierna:
This is an auto-generated long summary of HP Elite Mini 400 G9 Intel® Core™ i7 i7-13700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Čierna based on the first three specs of the first five spec groups.

HP Elite Mini 400 G9. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-13700T. Vnútorná pamäť: 16 GB, Typ vnútornej pamäte: DDR4-SDRAM, Frekvencia pamäti: 3200 MHz. Celková kapacita úložiska: 512 GB, Ukladacie médium: SSD. Model integrovanej grafickej karty: Intel UHD Graphics 770. Wi-Fi. Poskytovaný OS: Windows 11 Pro. Napájanie: 90 W. Typ skrine: Mini PC. Typ produktu: Mini PC. Hmotnosť: 1,42 kg. Farba: Čierna

Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generácia procesora
13. Generácia procesorov Intel® Core ™ i7
Model procesoru *
i7-13700T
Počet jadier procesora
16
Počet vlákien procesora
24
Boost frekvencia procesora
4,9 GHz
Výkonné jadrá
8
Efektívne jadrá
8
Maximálna turbo frekvencia výkonného jadra
4,8 GHz
Maximálna turbo frekvencia úsporného jadra
3,6 GHz
Základná frekvencia výkonných jadier
1,4 GHz
Základná frekvencia efektívnych jadier
1 GHz
Vyrovnávacia pamäť procesora
30 MB
Typ vyrovnávacej pamäte procesora
L3
Základný výkon procesora
35 W
Maximálny výkon turbo režimu
106 W
Pamäť
Vnútorná pamäť *
16 GB
Maximálna vnútorná pamäť *
64 GB
Typ vnútornej pamäte
DDR4-SDRAM
Rozloženie pamäte
1 x 16 GB
Pamäťové sloty
2x SO-DIMM
Frekvencia pamäti
3200 MHz
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Typ optickej jednotky *
No
Počet diskov
1
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Samostatný grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Model diskrétnej grafickej karty *
Nie je dostupné
Výrobca integrovanej GPU
Intel
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel UHD Graphics 770
Siete
Ethernet / LAN pripojenie *
Yes
Wi-Fi *
Yes
Wi-Fi štandard
Wi-Fi 6 (802.11ax)
Wi-Fi štandardy
Wi-Fi 6 (802.11ax)
Výrobca WLAN radiča
Realtek
Model radiča WLAN
Realtek RTL8852BE
Typ antény
2x2
Bluetooth
Yes
Verzia Bluetooth
5.3
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
Počet portov USB 3.2 Gen 2x2 typu C
1
Počet HDMI portov *
1
Verzia HDMI
2.1
Počet DisplayPort výstupov
2
Verzia DisplayPort
1.4
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Dizajn
Typ skrine *
Mini PC
Podporované umiestnenie
Vodorovný
Počet 2.5 " pozícií
1
Farba *
Čierna
Rok uvedenia
2023
Výkon
Postavenie na trhu
Osvedčená produktivita
Čip základnej dosky
Intel Q670
Zvukový čip
Realtek ALC3252
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí, Používateľ
Trusted Platform Module (TPM)
Yes
Verzia Trusted Platform Module (TPM)
2.0
Typ produktu *
Mini PC
Softvér
Poskytovaný OS *
Windows 11 Pro
Špeciálne vlastnosti
HP Support Assistant
Yes
Poskytnutý softvér od spoločnosti HP
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial; HPX for CMIT
Segment HP
Biznis
Sila
Napájanie *
90 W
Vstupné napätie napájacieho zdroja
50/60 V
Vstupné frekvencia napájacieho zdroja
100 - 240 Hz
Prevádzkové prostredie
Prevádzkový rozsah teplôt (T-T)
10 - 35 °C
Odporúčaná prevádzková vlhkosť
10 - 90%
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
ENERGY STAR, TCO
Hmotnosť a rozmery
Šírka *
177 mm
Hĺbka *
175 mm
Výška *
34 mm
Hmotnosť *
1,42 kg
Šírka balenia
498 mm
Hĺbka balenia
235 mm
Výška balenia
132 mm
Hmotnosť vrátane balenia
3,4 kg
Obsah balenia
Integrovaný displej *
No
Obsahuje myš
Yes
Pripojenie myši
Kábel
Vrátane klávesnice
Yes
Pripojenie klávesnice
Kábel
Ďalšie vlastnosti
Typ klávesnice
USB
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)