location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 15L TG02-0600nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Strieborná

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15L TG02-0600nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
665P5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548249466 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points Victus by HP 15L TG02-0600nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Strieborná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hranie PC Strieborná 350 W
  • - Intel® Core™ i5 i5-12400F 2,5 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 1650 4 GB
  • - Ethernet / LAN pripojenie 10,1000,100 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Short summary description Victus by HP 15L TG02-0600nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Strieborná:
This short summary of the Victus by HP 15L TG02-0600nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Strieborná data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP 15L TG02-0600nc, 2,5 GHz, Intel® Core™ i5, i5-12400F, 16 GB, 512 GB, Windows 11 Home

Long summary description Victus by HP 15L TG02-0600nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Strieborná:
This is an auto-generated long summary of Victus by HP 15L TG02-0600nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Strieborná based on the first three specs of the first five spec groups.

Victus by HP 15L TG02-0600nc. Frekvencia procesora: 2,5 GHz, Typ procesoru: Intel® Core™ i5, Model procesoru: i5-12400F. Vnútorná pamäť: 16 GB, Typ vnútornej pamäte: DDR4-SDRAM, Frekvencia pamäti: 3200 MHz. Celková kapacita úložiska: 512 GB, Ukladacie médium: SSD. Model diskrétnej grafickej karty: NVIDIA® GeForce® GTX 1650. Poskytovaný OS: Windows 11 Home. Napájanie: 350 W. Typ skrine: Tower. Typ produktu: PC. Hmotnosť: 6,31 kg. Farba: Strieborná

Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generácia procesora
12. Generácia procesorov Intel® Core ™ i5
Model procesoru *
i5-12400F
Počet jadier procesora
6
Počet vlákien procesora
12
Boost frekvencia procesora
4,4 GHz
Frekvencia procesora *
2,5 GHz
Vyrovnávacia pamäť procesora
18 MB
Typ vyrovnávacej pamäte procesora
L3
Typ zbernice
DMI4
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR4-SDRAM
Rozloženie pamäte
2 x 8 GB
Pamäťové sloty
2x DIMM
Frekvencia pamäti
3200 MHz
ECC
No
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Typ optickej jednotky *
No
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express, NVMe
NVMe
Yes
Grafika
Samostatný grafický adaptér *
Yes
Výrobca diskrétnej GPU
NVIDIA
Model diskrétnej grafickej karty *
NVIDIA® GeForce® GTX 1650
Pamäť diskrétneho grafického adaptéra
4 GB
Typ pamäte diskrétnej grafickej karty
GDDR5
Siete
Ethernet / LAN pripojenie *
Yes
Prenosová rýchlosť Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi štandard
Wi-Fi 6 (802.11ax)
Wi-Fi štandardy
Wi-Fi 6 (802.11ax)
Výrobca WLAN radiča
Realtek
Model radiča WLAN
Realtek RTL8852AE
Typ antény
2x2
Bluetooth
Yes
Verzia Bluetooth
5.2
Možnosti pripojenia
Počet USB 2.0 portov *
4
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
Počet portov Ethernetu (RJ-45)
1
Konektor pre mikrofón
Yes
Výstup
Yes
Vstup
Yes
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Dizajn
Typ skrine *
Tower
Slot pre zámok
Yes
Typ uchytenia kábla
Kensington
Farba *
Strieborná
Rok uvedenia
2022
Krajina pôvodu
Čína
Výkon
Postavenie na trhu
Hranie
Čip základnej dosky
Intel H670
Výstupné zvukové kanály
5.1 kanály/kanálov
Typ produktu *
PC
Softvér
Poskytovaný OS *
Windows 11 Home
Procesor špeciálne funkcie
Intel® 64
Yes
Technológia Enhanced Intel® SpeedStep
Yes
Dostupné možnosti začlenenia
No
Technológia Intel® VT-x with Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Execute Disable Bit
Yes
CPU konfigurácia (max)
1
Technológia Intel® Virtualization - Directed I/O (VT-d)
Yes
Technológia Intel® Virtualization (VT-x)
Yes
Špeciálne vlastnosti
Segment HP
Domáci
Sila
Napájanie *
350 W
Hmotnosť a rozmery
Šírka *
155 mm
Hĺbka *
297,3 mm
Výška *
337 mm
Hmotnosť *
6,31 kg
Šírka balenia
499 mm
Hĺbka balenia
400 mm
Výška balenia
287 mm
Hmotnosť vrátane balenia
8,64 kg
Obsah balenia
Integrovaný displej *
No
Pripojenie klávesnice
Kábel
Ďalšie vlastnosti
Typ klávesnice
USB