location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-dw3604nc Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 11 Home Strieborná

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domáci
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dw3604nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4S1T0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188205341 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 15-dw3604nc Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 11 Home Strieborná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všedné Laptop Vyklápací Strieborná
  • - Intel® Core™ i5 i5-1135G7
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD
  • - NVIDIA GeForce MX350 2 GB Intel Iris Xe Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet / LAN pripojenie 10,1000,100 Mbit/s Bluetooth 4.2
  • - Lithium-ion (Li-ion) 41 Wh 5,25 h 65 W
  • - Windows 11 Home 64-bit
More>>>
Short summary description HP 15-dw3604nc Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 11 Home Strieborná:
This short summary of the HP 15-dw3604nc Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 11 Home Strieborná data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-dw3604nc, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 px, 16 GB, 1,26 TB, Windows 11 Home

Long summary description HP 15-dw3604nc Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 11 Home Strieborná:
This is an auto-generated long summary of HP 15-dw3604nc Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 11 Home Strieborná based on the first three specs of the first five spec groups.

HP 15-dw3604nc. Typ produktu: Laptop, Formát: Vyklápací. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-1135G7. Uhlopriečka displeja: 39,6 cm (15.6"), Typ HD rozlíšenia: Full HD, Rozlíšenie displeja: 1920 x 1080 px. Vnútorná pamäť: 16 GB, Typ vnútornej pamäte: DDR4-SDRAM. Celková kapacita úložiska: 1,26 TB, Ukladacie médium: HDD+SSD. Model integrovanej grafickej karty: Intel Iris Xe Graphics, Model diskrétnej grafickej karty: NVIDIA GeForce MX350. Poskytovaný OS: Windows 11 Home. Farba: Strieborná

Dizajn
Farba názov
Natural silver
Typ produktu *
Laptop
Farba *
Strieborná
Formát *
Vyklápací
Postavenie na trhu
Všedné
Obrazovka
Uhlopriečka displeja *
39,6 cm (15.6")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlíšenia
Full HD
Natívny pomer strán
16:9
Antireflexná obrazovka
Yes
Technológia rámu displeja
Micro-Edge
Jas displeja
250 cd/m²
Uhlopriečka obrazovky (metrický)
39,6 cm
Farebný priestor RGB
NTSC
Farebný gamut
45%
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generácia procesora
11. Generácia procesorov Intel® Core ™ i5
Model procesoru *
i5-1135G7
Počet jadier procesora
4
Počet vlákien procesora
8
Boost frekvencia procesora
4,2 GHz
Vyrovnávacia pamäť procesora
8 MB
Typ vyrovnávacej pamäte procesora
L3
Konfigurovateľné TDP-up, frekvencia
2,4 GHz
Konfigurovateľné TDP-up
28 W
Konfigurovateľné TDP-down
12 W
Konfigurovateľné TDP-down, frekvencia
0,9 GHz
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR4-SDRAM
Frekvencia pamäti
3200 MHz
Formát pamäte
SO-DIMM
Rozloženie pamäte
2 x 8 GB
Pamäťové sloty
2x SO-DIMM
ECC
No
Dátové úložisko
Celková kapacita úložiska *
1,26 TB
Ukladacie médium *
HDD+SSD
Celková kapacita pevných diskov
1 TB
Počet inštalovaných pevných diskov
1
Kapacita pevného disku
1 TB
Rozhranie pevného disku
SATA
Rýchlosť otáčok pevného disku
5400 ot/min
Celková kapacita SSD
256 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhranie pre disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optickej jednotky *
No
Intgrovaná čítačka kariet
Yes
Kompatibilné pamäťové karty
SD
Grafika
Výrobca diskrétnej GPU
NVIDIA
Model diskrétnej grafickej karty *
NVIDIA GeForce MX350
Pamäť diskrétneho grafického adaptéra
2 GB
Typ pamäte diskrétnej grafickej karty
GDDR5
Integrovaný grafický adaptér *
Yes
Samostatný grafický adaptér *
Yes
Model integrovanej grafickej karty *
Intel Iris Xe Graphics
Zvuk
Početr zabudovaných reproduktorov
2
Zabudovaný mikrofón
Yes
Počet mikrofónov
2
Fotoaparát
Predný fotoaparát
Yes
Formát signálu predného fotoaparátu
720p
Fotoaparát
Predný typ HD fotoaparátu
HD
Siete
Wi-Fi štandard *
Wi-Fi 5 (802.11ac)
Wi-Fi štandardy
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Pripojenie k mobilnej sieti *
No
Typ antény
1x1
Model radiča WLAN
Realtek RTL8821CE-M
Výrobca WLAN radiča
Realtek
Ethernet / LAN pripojenie
Yes
Prenosová rýchlosť Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth
Yes
Verzia Bluetooth
4.2
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Počet portov Ethernetu (RJ-45)
1
Počet HDMI portov *
1
Verzia HDMI
1.4b
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Typ nabíjacieho portu
Napájací konektor
Výkon
Čip základnej dosky
Intel® soc
Klávesnica
Polohovacie zariadenia
Touchpad
Numerické klávesy *
Yes
Podsvietená klávesnica
Yes
Klávesnica plnej veľkosti
Yes
Softvér
Architektúra operačného systému
64-bit
Poskytovaný OS *
Windows 11 Home
Dodávaný softvér
McAfee LiveSafe; Dropbox
Procesor špeciálne funkcie
Technológia Intel® Trusted Execution
No
Technológia Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Technológia Intel® Software Guard Extensions (Intel SGX)
No
Nečinné stavy
Yes
CPU konfigurácia (max)
1
Dostupné možnosti začlenenia
No
Technológia Intel® Virtualization - Directed I/O (VT-d)
Yes
Technológia Intel® Virtualization (VT-x)
Yes
Špeciálne vlastnosti
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
Typ reproduktora HP
HP Dual Speakers
HP Audio Switch
Yes
HP Smart AC Adapter
Yes
Predný fotoaparát HP
HP TrueVision HD
Segment HP
Domáci
Batérie
Typ batérie
Lithium-ion (Li-ion)
Počet článkov batérie
3
Kapacita batérie *
41 Wh
Životnosť batérie (max.)
5,25 h
Rýchle nabíjanie
Yes
Čas rýchleho nabíjania (50%)
45 min
Hmotnosť batérie
210 g
Sila
Výkon adaptéru
65 W
Udržateľnosť
Osvedčenia o udržateľnosti
ENERGY STAR, EPEAT Silver
Hmotnosť a rozmery
Šírka
358,5 mm
Hĺbka
242 mm
Výška
19,9 mm
Hmotnosť *
1,75 kg
Údaje o balení
Šírka balenia
69 mm
Hĺbka balenia
520 mm
Výška balenia
305 mm
Hmotnosť vrátane balenia
2,53 kg