location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Biznis
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ZG60EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015063952 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Aug 2019
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Vyklápací Strieborná
  • - Intel® Core™ i7 i7-8650U 1,9 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px IPS LED podsvietenie 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz 1 x 16 GB
  • - 512 GB SSD DVD-RW
  • - AMD Radeon RX 540 2 GB Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet / LAN pripojenie 10,100,1000 Mbit/s Bluetooth 4.2 4G
  • - Lithium-ion (Li-ion) 48 Wh 65 W
  • - Windows 10 Pro 64-bit
Long product name HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná :
The short editorial description of HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná

Prenosný počítač HP ProBook 650 G4
More>>>
HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná:
The official marketing text of HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná as supplied by the manufacturer

Nenechajte sa ničím obmedzovať
Pracujte celý deň naplno so systémom Windows 10 Pro[1] a funkciami silného zabezpečenia, spolupráce a pripojenia od spoločnosti HP.
Pohon pre vašu kreativitu
Vykonávajte náročné grafické a video úlohy pomocou displejov 4K s vysokým rozlíšením s voliteľnou samostatnou grafikou AMD Radeon™ RX540[7].
Strážte si súkromie
Nemusíte mať obavy, či vás niekto nesleduje – zlomyseľnému sledovaniu ľahko zabránite vďaka integrovanej kamere HP Privacy Camera[8] s fyzickým krytom.
Ochrana na úrovni firmvéru
Chráňte svoj počítač pomocou hardvérovo vynútených automatických opráv nástroja HP Sure Start Gen4[5], ktorý automaticky obnovuje systém BIOS.
Prehliadajte internet bez obáv
Chráňte svoj počítač pred webovými stránkami a súbormi .pdf infikovanými škodlivým softvérom, vydieracím softvérom alebo vírusmi v prehľadávači pomocou nástroja HP Sure Click[6].
Chráňte svoju identitu pomocou funkcie HP Multi-Factor Authenticate 2. generácie
Posilnite svoje zabezpečenie až tromi spôsobmi autentifikácie vrátane hesiel a voliteľného rozpoznávania odtlačkov prstov[9].
Urýchlite si základnú správu IT
Súprava HP Manageability Integration Kit Gen2[10] zrýchľuje vytváranie obrazov a správu hardvéru, systému BIOS a zabezpečenia prostredníctvom nástroja Microsoft System Center Configuration Manager.
Pripravený do terénu
Zvládnite pracovné úlohy s počítačom ProBook, ktorý je navrhnutý tak, aby úspešne prešiel testovaním MIL-STD 810G[2].

Short summary description HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná:
This short summary of the HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 650 G4, Intel® Core™ i7, 1,9 GHz, 39,6 cm (15.6"), 1920 x 1080 px, 16 GB, 512 GB

Long summary description HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná:
This is an auto-generated long summary of HP ProBook 650 G4 Intel® Core™ i7 i7-8650U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Pro Strieborná based on the first three specs of the first five spec groups.

HP ProBook 650 G4. Typ produktu: Laptop, Formát: Vyklápací. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-8650U, Frekvencia procesora: 1,9 GHz. Uhlopriečka displeja: 39,6 cm (15.6"), Typ HD rozlíšenia: Full HD, Rozlíšenie displeja: 1920 x 1080 px. Vnútorná pamäť: 16 GB, Typ vnútornej pamäte: DDR4-SDRAM. Celková kapacita úložiska: 512 GB, Ukladacie médium: SSD. Generácia mobilnej siete: 4G. Poskytovaný OS: Windows 10 Pro. Farba: Strieborná

Dizajn
Typ produktu *
Laptop
Farba *
Strieborná
Formát *
Vyklápací
Krajina pôvodu
Čína
Obrazovka
Uhlopriečka displeja *
39,6 cm (15.6")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlíšenia
Full HD
Typ panelu
IPS
LED podsvietenie
Yes
Natívny pomer strán
16:9
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generácia procesora
8. Generácia procesorov Intel® Core ™ i7
Model procesoru *
i7-8650U
Počet jadier procesora
4
Počet vlákien procesora
8
Boost frekvencia procesora
4,2 GHz
Frekvencia procesora *
1,9 GHz
Systémová zbernica
4 GT/s
Vyrovnávacia pamäť procesora
8 MB
Pätica procesora
BGA 1356
Výrobná technológia
14 nm
Prevádzkové režimy procesora
64-bit
Kódové označenie procesora
Kaby Lake R
Typ zbernice
OPI
Verzia (stepping)
Y0
Thermal Design Power (TDP)
15 W
Konfigurovateľné TDP-up, frekvencia
2,1 GHz
Konfigurovateľné TDP-up
25 W
Konfigurovateľné TDP-down
10 W
Konfigurovateľné TDP-down, frekvencia
0,8 GHz
Tjunction
100 °C
Maximálny počet PCI Express liniek
12
Verzia PCI Express slotov
3.0
Konfigurácia PCI Express
1x2+2x1, 1x4, 2x2, 4x1
ECC podporované procesorom
No
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR4-SDRAM
Frekvencia pamäti
2400 MHz
Formát pamäte
SO-DIMM
Rozloženie pamäte
1 x 16 GB
Pamäťové sloty
2x SO-DIMM
Maximálna vnútorná pamäť *
32 GB
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Formát SSD
M.2
Typ optickej jednotky *
DVD-RW
Intgrovaná čítačka kariet
Yes
Kompatibilné pamäťové karty
Microsd (transflash)
Grafika
Model diskrétnej grafickej karty *
AMD Radeon RX 540
Pamäť diskrétneho grafického adaptéra
2 GB
Typ pamäte diskrétnej grafickej karty
GDDR5
Integrovaný grafický adaptér *
Yes
Samostatný grafický adaptér *
Yes
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel® UHD Graphics 620
Základná frekvencia integrovaného grafického adaptéra
300 MHz
Dynamická frekvencia integrovaného grafického adaptéra (max)
1150 MHz
Maximálna pamäť integrovaného grafického adaptéra
32 GB
DirectX verzia integrovaného grafického adaptéra
12.0
OpenGL verzia integrovaného grafického adaptéra
4.4
ID pre integrovaný grafický adaptér
0x5917
Zvuk
Početr zabudovaných reproduktorov
2
Zabudovaný mikrofón
Yes
Fotoaparát
Predný fotoaparát
Yes
Siete
Generácia mobilnej siete
4G
3G štandardy
HSPA+
4G štandardy
LTE
Wi-Fi
Yes
Wi-Fi štandard *
Wi-Fi 5 (802.11ac)
Wi-Fi štandardy
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Pripojenie k mobilnej sieti *
Yes
Typ antény
2x2
Ethernet / LAN pripojenie
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verzia Bluetooth
4.2
WWAN
Nainštalovaný
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Možnosti pripojenia
Počet portov Ethernetu (RJ-45)
1
Počet HDMI portov *
1
Počet VGA portov
1
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Typ nabíjacieho portu
Napájací konektor
Klávesnica
Polohovacie zariadenia
Clickpad
Numerické klávesy *
Yes
Vodeodolná klávesnica
Yes
Klávesnica plnej veľkosti
Yes
Windows klávesy
Yes
Softvér
Architektúra operačného systému
64-bit
Poskytovaný OS *
Windows 10 Pro
Procesor špeciálne funkcie
Technológia Intel® My WiFi (Intel® MWT)
Yes
Technológia Intel® Smart Response
Yes
Technológia Intel® Identity Protection (Intel® IPT)
Yes
Technológia Intel® Hyper Threading (Intel® HT Technology)
Yes
Technológia Intel® Turbo Boost
2.0
Technológia Enhanced Intel® SpeedStep
Yes
Technológia Intel® Clear Video HD (Intel® CVT HD)
Yes
Technológia Intel Clear Video
Yes
Technológia Intel® InTru™ 3D
Yes
Technológia Intel® Quick Sync Video
Yes
Technológia Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technológia Intel® Trusted Execution
Yes
Intel® Enhanced Halt State
Yes
Technológia Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Technológia Intel® OS Guard
Yes
Technológia Intel® Software Guard Extensions (Intel SGX)
Yes
Technológia Intel® Clear Video pre MID zariadenia (Intel CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technológia tepelného monitorovania
Yes
Veľkosť balenia procesora
42 x 24 mm
Podpora inštrukčných sád
AVX 2.0, SSE4.1, SSE4.2
Číslo procesora
SR3L8
CPU konfigurácia (max)
1
Dostupné možnosti začlenenia
No
Technológia Intel® Virtualization - Directed I/O (VT-d)
Yes
Verzia technológie Intel Identity Protection
1,00
Verzia technológie Intel Smart Response
1,00
Intel Platform Program Stable Image (SIPP) verzia
1,00
Intel Secure Key Technology verzia
1,00
Intel TSX-NI verzia
1,00
Technológia Intel® Virtualization (VT-x)
Yes
Procesor ARK ID
124968
Nekonfliktný procesor
Yes
Špeciálne vlastnosti
HP JumpStart
Yes
HP 3D DriveGuard
Yes
Typ reproduktora HP
HP Dual Speakers
HP ePrint
Yes
HP Support Assistant
Yes
HP Security tools
HP BIOSphere Gen4; HP Wireless Wakeup; HP Client Security Gen4; HP Password Manager; HP Sure Click; HP SureStart Gen4
Poskytnutý softvér od spoločnosti HP
HP Velocity; HP PhoneWise
Segment HP
Biznis
Batérie
Typ batérie
Lithium-ion (Li-ion)
Počet článkov batérie
3
Kapacita batérie *
48 Wh
Sila
Výkon adaptéru
65 W
Bezpečnosť
Slot pre zámok
Yes
Trusted Platform Module (TPM)
Yes
Udržateľnosť
Osvedčenia o udržateľnosti
ENERGY STAR
Hmotnosť a rozmery
Šírka
377 mm
Hĺbka
257 mm
Výška
23,9 mm
Hmotnosť *
2,18 kg
Ďalšie vlastnosti
Pribalený AC adaptér
Yes
3D kompatibilita
No
Maximálna interná pamäť (64-bitov)
32 GB