location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-dp0008n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25J40EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122941758 show
Category:
Desktop PC with monitor.
All-in-One PC Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1065G7 (8MB Cache, 1.3GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Záruka: 2-ročná obmedzená záruka na diely, prácu a servis s možnosťou vyzdvihnutia a vrátenia.
Long product name HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná :
The short editorial description of HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná

Intel Core i7-1065G7 (8MB Cache, 1.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, Intel Iris Plus Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná:
The official marketing text of HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná as supplied by the manufacturer

Počítač HP All-in-One je navrhnutý tak, aby mohol rásť spolu s vami.
Počítač HP All-in-One spája výkon stolného počítača s krásou tenkého displeja s mikrorámom. Výsledkom je spoľahlivé zariadenie navrhnuté tak, aby mohlo rásť spoločne s vami. Bezproblémový upgrade[1] v troch jednoduchých krokoch umožňuje vašej technike kráčať s dobou

Short summary description HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná:
This short summary of the HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24-dp0008n, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Home

Long summary description HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná:
This is an auto-generated long summary of HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná based on the first three specs of the first five spec groups.

HP 24-dp0008n. Typ produktu: All-in-One PC (PC všetko v jednom). Uhlopriečka displeja: 60,5 cm (23.8"), Typ HD rozlíšenia: Full HD, Rozlíšenie displeja: 1920 x 1080 px, Typ panelu: IPS. Typ procesoru: Intel® Core™ i7, Frekvencia procesora: 1,3 GHz. Vnútorná pamäť: 16 GB, Typ vnútornej pamäte: DDR4-SDRAM. Celková kapacita úložiska: 512 GB, Ukladacie médium: SSD. Model integrovanej grafickej karty: Intel® Iris Plus Graphics. Integrovaná kamera. Poskytovaný OS: Windows 10 Home. Farba: Strieborná

Výkonný počítač
Výkonný počítač

Hľadáte výkonný počítač All-in-One, aby ste vďaka výkonu spoľahlivého procesora hravo zvládli aj tie najnáročnejšie dni? Ukladajte viac obľúbeného obsahu do veľkorysého úložiska na všetky vaše fotografie, videá a dokumenty.

Kryjeme vám chrbát
Kryjeme vám chrbát

Stojíme za vami už 80 rokov. Značka HP kladie v prvom rade dôraz na spoľahlivosť technológií a veria jej milióny zákazníkov. Naše počítače preto prechadzajú viac ako 230 rôznymi testami[2], aby sme zaistili, že získate výkonný a spoľahlivý počítač, ktorý vám vydrží.

Dômyselný dizajn
Dômyselný dizajn

Displej s mikrorámom pre zväčšenie plochy obrazovky a kamera, ktorá sa pri nepoužívaní zasunie, aby chránila súkromie. Prakticky umiestnené porty zabraňujú spleti káblov, takže vaše miesto zostáva čisté a nepreplnené.

Obrazovka
Uhlopriečka displeja *
60,5 cm (23.8")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlíšenia *
Full HD
Natívny pomer strán
16:9
Jas displeja
250 cd/m²
Typ panelu
IPS
Farebný priestor RGB
NTSC
Antireflexná obrazovka
Yes
Farebný gamut
72%
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generácia procesora
10. Generácia procesorov Intel® Core ™ i7
Model procesoru *
i7-1065G7
Počet jadier procesora
4
Počet vlákien procesora
8
Boost frekvencia procesora
3,9 GHz
Frekvencia procesora *
1,3 GHz
Vyrovnávacia pamäť procesora
8 MB
Typ vyrovnávacej pamäte procesora
L3
Systémová zbernica
4 GT/s
Thermal Design Power (TDP)
15 W
Konfigurovateľné TDP-up, frekvencia
1,5 GHz
Konfigurovateľné TDP-up
25 W
Konfigurovateľné TDP-down, frekvencia
1 GHz
Konfigurovateľné TDP-down
12 W
Verzia PCI Express slotov
3.0
Pätica procesora
BGA 1526
Výrobná technológia
10 nm
Prevádzkové režimy procesora
64-bit
Tjunction
100 °C
Maximálna interná pamäť podporovaná procesorom
64 GB
Typ pamätí podporované procesorom
DDR4-SDRAM, LPDDR4-SDRAM
Frekvencia podporovaná procesorom
3200, 3733 MHz
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR4-SDRAM
Pamäťové sloty
1
Typ pamäťových slotov
SO-DIMM
Frekvencia pamäti
3200 MHz
Rozloženie pamäte
1 x 16 GB
Formát pamäte
DIMM/SO-DIMM
ECC
No
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optickej jednotky *
No
Intgrovaná čítačka kariet
Yes
Grafika
Samostatný grafický adaptér *
No
Model diskrétnej grafickej karty *
Nie je dostupné
Integrovaný grafický adaptér *
Yes
Model integrovanej grafickej karty *
Intel® Iris Plus Graphics
Základná frekvencia integrovaného grafického adaptéra
300 MHz
Dynamická frekvencia integrovaného grafického adaptéra (max)
1100 MHz
Počet podporovaných obrazových výstupov (integrovaná grafika)
3
DirectX verzia integrovaného grafického adaptéra
12.0
OpenGL verzia integrovaného grafického adaptéra
4.5
ID pre integrovaný grafický adaptér
0x8A52
Zvuk
Vstavané reproduktory *
Yes
Počet reproduktorov
2
RMS výkon
4 W
Zabudovaný mikrofón
Yes
Fotoaparát
Integrovaná kamera *
Yes
Siete
Wi-Fi *
Yes
Wi-Fi štandard *
Wi-Fi 5 (802.11ac)
Wi-Fi štandardy
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobca WLAN radiča
Realtek
Siete
Model radiča WLAN
Realtek RTL8821CE
Typ antény
1x1
Ethernet / LAN pripojenie *
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verzia Bluetooth
4.2
Možnosti pripojenia
Počet portov Ethernetu (RJ-45)
1
Počet USB 2.0 portov *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
Počet HDMI portov *
1
Verzia HDMI
1.4
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Dizajn
Farba *
Strieborná
Slot pre zámok
Yes
Typ uchytenia kábla
Kensington
Krajina pôvodu
Čína
Výkon
Typ produktu *
All-in-One PC (PC všetko v jednom)
Postavenie na trhu
Všedné
Softvér
Architektúra operačného systému
64-bit
Poskytovaný OS *
Windows 10 Home
Softvér na vyskúšanie
Microsoft Office 365, McAfee LiveSafe
Predinštalovaný softvér
Netflix
Dodávaný softvér
Dropbox
Procesor špeciálne funkcie
Technológia Intel® Turbo Boost
2.0
Technológia Intel® Hyper Threading (Intel® HT Technology)
Yes
Technológia Intel® Quick Sync Video
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technológia Intel® Trusted Execution
No
Technológia Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technológia Intel® OS Guard
Yes
Technológia Intel® Software Guard Extensions (Intel SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technológia tepelného monitorovania
Yes
Veľkosť balenia procesora
50 x 25 mm
Podpora inštrukčných sád
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU konfigurácia (max)
1
Dostupné možnosti začlenenia
No
Technológia Intel® Virtualization - Directed I/O (VT-d)
Yes
Technológia Intel® Virtualization (VT-x)
Yes
Procesor ARK ID
196597
Špeciálne vlastnosti
Typ reproduktora HP
HP Dual Speakers
Segment HP
Domáci
Sila
Výkon adaptéru
65 W
Hmotnosť a rozmery
Šírka (s podstavcom)
540,8 mm
Hĺbka (s podstavcom)
204,3 mm
Výška (s podstavcom)
410,3 mm
hmotnosť (s podstavcom)
7,71 kg
Šírka (bez stojana)
540,8 mm
Hĺbka (bez stojana)
204,3 mm
Výška (bez stojana)
410,3 mm
Hmotnosť (bez stojana)
7,71 kg
Šírka balenia
641 mm
Hĺbka balenia
251 mm
Výška balenia
510 mm
Hmotnosť vrátane balenia
11 kg
Obsah balenia
Obsahuje myš
Yes
Vrátane klávesnice
Yes
Ďalšie vlastnosti
Technológia rámu displeja
Micro-Edge
Uhlopriečka obrazovky (metrický)
60,5 cm
Typ klávesnice
USB
Disclaimer HP 24-dp0008n Intel® Core™ i7 i7-1065G7 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Strieborná:
Disclaimer

[1] Toto zariadenie bolo navrhnuté na optimálny výkon. Inovácia počítača môže mať vplyv na záruku.
[2] Výsledky testovania HP Total Test Process nie sú zárukou budúceho výkonu v daných testovacích podmienkach. Poškodenie v podmienkach testovania HP Total Test Process alebo akékoľvek neúmyselné poškodenie vyžaduje voliteľný balík HP Accidental Damage Protection Care Pack.