location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stream
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Domáci
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ds0605nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
244K8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122899400 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home S
  • - AMD A4 A4-9120E (1.5GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 SVA
  • - 4GB (2133MHz) DDR4-SDRAM (1 x 4) & 64GB eMMC
Long product name HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna :
The short editorial description of HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna

AMD A4 A4-9120E (1.5GHz), 4GB DDR4-SDRAM, 64GB eMMC, 35.6 cm (14") Full HD 1920 x 1080 SVA, WLAN, HP Webcam, Windows 10 Home S
More>>>
HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna:
The official marketing text of HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna as supplied by the manufacturer

Študuj. Streamuj. Zdieľaj. Na jedno nabitie.
Doma, v škole či v práci – tvoj mobilný život potrebuje notebook, ktorý sa len tak nevypne. Vďaka dlhej výdrži batérie robí HP Stream všetko, čo smartfón nedokáže. Zverejňuj príspevky, hraj hry a zostaň produktívny po celý deň s cenovo dostupným, prenosným a neuveriteľne štýlovým laptopom so systémom Windows.

Short summary description HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna:
This short summary of the HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stream 14-ds0605nc, AMD A4, 1,5 GHz, 35,6 cm (14"), 1920 x 1080 px, 4 GB, 64 GB

Long summary description HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna:
This is an auto-generated long summary of HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna based on the first three specs of the first five spec groups.

HP Stream 14-ds0605nc. Typ produktu: Laptop, Formát: Vyklápací. Typ procesoru: AMD A4, Model procesoru: A4-9120E, Frekvencia procesora: 1,5 GHz. Uhlopriečka displeja: 35,6 cm (14"), Typ HD rozlíšenia: Full HD, Rozlíšenie displeja: 1920 x 1080 px. Vnútorná pamäť: 4 GB, Typ vnútornej pamäte: DDR4-SDRAM. Celková kapacita úložiska: 64 GB, Ukladacie médium: eMMC. Poskytovaný OS: Windows 10 Home in S mode. Farba: Čierna. Hmotnosť: 1,45 kg

Extrémne prenosný. Výrazný dizajn.
Extrémne prenosný. Výrazný dizajn.

Užívaj si život na cestách a vo veľkom štýle s tenkým, výrazným dizajnom. Vyber si HP Stream, ktorý sa k tebe bude dokonale hodiť - s hladkou úpravou a česaným vzorom

Viac funkcií. Vyššia hodnota.
Viac funkcií. Vyššia hodnota.

S procesorom AMD a dlhou výdržou batérie[1] môžeš celý deň pracovať alebo sledovať obľúbené relácie bez ohrozenia svojho rozpočtu. V spojení zostaneš vďaka rýchlemu Wi-Fi, veľkému úložnému priestoru a všetkým dôležitým portom.

Zabezpečený systém Windows

Zaži pokoj v duši so zabezpečeným systémom Windows. Je navrhnutý tak, aby používal výlučne výkonné aplikácie z obchodu Windows Store. S aplikáciami Microsoft Edge, Bing Search, Windows Defender a ďalšími môžeš robiť všetko.

Duálne predné reproduktory
Duálne predné reproduktory

Vychutnávajte si svoju obľúbenú hudbu, filmy alebo hry pri maximálnej hlasitosti. Zvuk smeruje priamo na vás, takže medzi vami a zábavou nestoja žiadne prekážky.

Dvojjadrový procesor AMD A4
Dvojjadrový procesor AMD A4

Získajte bleskovú rýchlosť, ktorú potrebujete na zvládnutie svojich každodenných úloh. Vysoký výkon dvojjadrového procesora vám umožňuje pracovať s viacerými aplikáciami naraz a hrať najnovšie hry bez nepríjemného spomalenia. [3]

Grafika AMD Radeon™ R3
Grafika AMD Radeon™ R3

Vychutnávajte si vysoký výkon pri akejkoľvek zábave, či už ide o hry alebo filmy.

Windows 10 v režime S
Windows 10 v režime S

Spoznajte najlepšie zabezpečený systém Windows. Vďaka rýchlym časom spustenia, zlepšenej odozve a zvýšenej ochrane proti škodlivému softvéru a neoprávnenému získavaniu údajov pracujú aplikácie plynulejšie. [2]

64 GB úložisko eMMC
64 GB úložisko eMMC

Integrovaná multimediálna karta poskytuje spoľahlivé flashové úložisko za skvelú cenu. Bez pohyblivých častí pri tradičnom pevnom disku je riziko zlyhania a poškodenia disku oveľa menšie.

McAfee® LiveSafe™
McAfee® LiveSafe™

Chráň operačný systém s bezplatným 30-dňovým predplatným služby McAfee® LiveSafe™. [5]

Dizajn
Typ produktu *
Laptop
Farba *
Čierna
Formát *
Vyklápací
Postavenie na trhu
Všedné
Krajina pôvodu
Čína
Obrazovka
Uhlopriečka displeja *
35,6 cm (14")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlíšenia
Full HD
Typ panelu
IPS
LED podsvietenie
Yes
Natívny pomer strán
16:9
Antireflexná obrazovka
Yes
Jas displeja
220 cd/m²
Uhlopriečka obrazovky (metrický)
35,6 cm
Farebný priestor RGB
NTSC
Farebný gamut
45%
NTSC pokrytie (typické)
45%
Procesor
Výrobca procesoru *
AMD
Typ procesoru *
AMD A4
Model procesoru *
A4-9120E
Počet jadier procesora
2
Počet vlákien procesora
2
Boost frekvencia procesora
2,2 GHz
Frekvencia procesora *
1,5 GHz
Vyrovnávacia pamäť procesora
1 MB
Typ vyrovnávacej pamäte procesora
L2
Pamäť
Vnútorná pamäť *
4 GB
Typ vnútornej pamäte
DDR4-SDRAM
Frekvencia pamäti
2133 MHz
Formát pamäte
SO-DIMM
Rozloženie pamäte
1 x 4 GB
Pamäťové sloty
1x SO-DIMM
ECC
No
Dátové úložisko
Celková kapacita úložiska *
64 GB
Ukladacie médium *
eMMC
Typ optickej jednotky *
No
Intgrovaná čítačka kariet
Yes
Kompatibilné pamäťové karty
SD
Grafika
Model diskrétnej grafickej karty *
Nie je dostupné
Samostatný grafický adaptér *
No
Zvuk
Početr zabudovaných reproduktorov
2
Zabudovaný mikrofón
Yes
Fotoaparát
Predný fotoaparát
Yes
Siete
Wi-Fi štandard *
Wi-Fi 5 (802.11ac)
Wi-Fi štandardy
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Pripojenie k mobilnej sieti *
No
Typ antény
1x1
Model radiča WLAN
Realtek RTL8821CE
Výrobca WLAN radiča
Realtek
Ethernet / LAN pripojenie
No
Bluetooth
Yes
Verzia Bluetooth
4.2
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti pripojenia
Počet USB 2.0 portov *
1
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet HDMI portov *
1
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Klávesnica
Polohovacie zariadenia
Touchpad
Numerické klávesy *
No
Ostrovková klávesnica
Yes
Klávesnica plnej veľkosti
Yes
Softvér
Poskytovaný OS *
Windows 10 Home in S mode
Špeciálne vlastnosti
Predný fotoaparát HP
HP Webcam
Segment HP
Domáci
Batérie
Typ batérie
Lithium-ion (Li-ion)
Počet článkov batérie
3
Kapacita batérie *
41 Wh
Hmotnosť batérie
180 g
Sila
Výkon adaptéru
45 W
Bezpečnosť
Slot pre zámok
Yes
Typ uchytenia kábla
Kensington
Udržateľnosť
Osvedčenia o udržateľnosti
EPEAT Silver, ENERGY STAR
Hmotnosť a rozmery
Šírka
337 mm
Hĺbka
225 mm
Výška
18,6 mm
Hmotnosť *
1,45 kg
Údaje o balení
Šírka balenia
305 mm
Hĺbka balenia
449 mm
Výška balenia
69 mm
Hmotnosť vrátane balenia
2 kg
Technické detaily
Uhlopriečka displeja notebooku (cm / palec)
35.6
Vylúčenie zodpovednosti HP Stream 14-ds0605nc AMD A4 A4-9120E Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Čierna:
Vylúčenie zodpovednosti

[1] Výdrž batérie MM14 v počítači so systémom Windows 10 sa líši v závislosti od rôznych faktorov vrátane modelu produktu, konfigurácie, načítaných aplikácií, funkcií, spôsobu používania, bezdrôtových funkcií a nastavení správy napájania. Maximálna kapacita batérie sa časom a používaním prirodzene znižuje. Podrobné informácie nájdete na stránke www.bapco.com. [2] Niektoré funkcie nemusia byť k dispozícii vo všetkých vydaniach alebo verziách systému Windows. Na plné využitie funkcií operačného systému Windows môžu systémy vyžadovať inovovaný alebo samostatne zakúpený hardvér, ovládače, softvér alebo aktualizáci
[3] Viacjadrová technológia je navrhnutá na zlepšenie výkonu niektorých softvérových produktov. Nemusí ju využiť každý používateľ alebo softvérová aplikácia. Výkon a taktovacia frekvencia sa líšia v závislosti od pracovného zaťaženia aplikácie a konfigurácie hardvéru a softvéru. Číselné označenie produktov spoločnosti AMD neoznačuje taktovaciu frekvenciu.
[5] Vyžaduje sa služba pripojenia na internet, ktorá nie je súčasťou dodávky. Po uplynutí 30 dní sa vyžaduje predplatné.