location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Domáci
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ec1005nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23T05EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122871147 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - AMD Ryzen 7 4800H (8MB Cache, 2.9GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1660 Ti Max-Q (6GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Záruka: 2-ročná obmedzená záruka na súčiastky, prácu a servis v predajni
Long product name HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna :
The short editorial description of HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna

AMD Ryzen 7 4800H (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce GTX 1660 Ti Max-Q (6GB GDDR6), LAN, WLAN, HP TrueVision HD, FreeDOS
More>>>
HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna:
The official marketing text of HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna as supplied by the manufacturer

Pripravený na hry. Pripravený na výkon.
S tenkým a výkonným 39,6 cm (15,6") notebookom HP Pavilion Gaming nemusíš nič obetovať. Vychutnaj si špičkovú grafiku a výkon v hrách a multitasking, ako aj zlepšené chladenie pre celkový výkon a stabilitu. Ponor sa do hry pomocou displeja s mikrookrajmi a prispôsobeného zvuku. Dokonalá rovnováha medzi prácou a hrou, takže to všetko zvládneš.

Short summary description HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna:
This short summary of the HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 15-ec1005nc, AMD Ryzen™ 7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 px, 16 GB, 512 GB

Long summary description HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna:
This is an auto-generated long summary of HP Pavilion Gaming 15-ec1005nc AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) Freedos Čierna based on the first three specs of the first five spec groups.

HP Pavilion Gaming 15-ec1005nc. Typ produktu: Laptop, Formát: Vyklápací. Typ procesoru: AMD Ryzen™ 7, Model procesoru: 4800H, Frekvencia procesora: 2,9 GHz. Uhlopriečka displeja: 39,6 cm (15.6"), Typ HD rozlíšenia: Full HD, Rozlíšenie displeja: 1920 x 1080 px. Vnútorná pamäť: 16 GB, Typ vnútornej pamäte: DDR4-SDRAM. Celková kapacita úložiska: 512 GB, Ukladacie médium: SSD. Model integrovanej grafickej karty: AMD Radeon Graphics. Poskytovaný OS: Freedos. Farba: Čierna

Výkon na zvládnutie všetkých úloh
Výkon na zvládnutie všetkých úloh

Zdolaj všetky prekážky s výkonným procesorom radu AMD Ryzen™ 4000 Mobile a grafikou NVIDIA®. Displej s rozlíšením Full HD a vysokou obnovovacou frekvenciou prináša do hier plynulé vizuálne efekty a tiež zábavu a obsah do každodenného života.

Zostaň v hre
Zostaň v hre

Hraj intenzívnejšie a dlhšie na notebooku so systémom dvoch ventilátorov, ktoré zaisťujú lepšie chladenie[1]. Široký zadný vetrací otvor v rohu a zväčšené nasávacie otvory maximalizujú prúdenie vzduchu, čím sa optimalizuje celkový výkon a stabilita. Zariadenie zostane chladné aj počas intenzívneho používania.

Odvážny dizajn
Odvážny dizajn

Dostaň sa do hry. Elegantný displej s mikrookrajmi poskytuje maximálny zážitok z pozerania a predné reproduktory prehrávajú mohutný zvuk vyladený na mieru odborníkmi z B&O.

Oslobodzujúca výdrž batérie
Oslobodzujúca výdrž batérie

Používaj počítač po celý deň bez starostí o nabíjanie. S batériou, ktorá vydrží až 8 hodín a 15 minút, môžeš dlhšie pracovať, sledovať viac obsahu a slobodne sa pohybovať bez pripútania k nejakému miestu. [4]

DDR4 RAM
DDR4 RAM

Pamäť DDR4, ktorá je navrhnutá tak, aby pri vyšších rýchlostiach pracovala efektívnejšie a spoľahlivejšie, je budúcnosťou pamätí RAM. Má vyššiu priepustnosť a zrýchľuje všetko od multitaskingu až po hranie hier.

Mobilný procesor radu AMD Ryzen™ 4000 H s grafikou Radeon™
Mobilný procesor radu AMD Ryzen™ 4000 H s grafikou Radeon™

Mobilné procesory radu Ryzen™ 4000 H umožňujú hranie a tvorbu obsahu bez obmedzení. Predstavujú nový štandard pre výkon profesionálnej úrovne v inovatívnych, nových, tenkých a ľahkých notebookoch. [2]

Antireflexný panel
Antireflexný panel

S týmto antireflexným panelom si môžete vychutnávať slnko aj svoj obľúbený obsah. Je bezodrazový a má malý lesk, čo znamená, že pri práci vonku dokonale uvidíte svoj obsah.

Obrazovka FHD IPS
Obrazovka FHD IPS

Vychutnávajte si krištáľovo čistý obraz z každého uhla. Vďaka širokému pozorovaciemu uhlu 178° a rozlíšeniu 1920 x 1080 so živými farbami si budete môcť vždy vychutnávať skvelý pohľad na svoj obľúbený obsah. [3]

Úložný priestor PCIe SSD
Úložný priestor PCIe SSD

Spúšťaj ho bleskurýchlo pomocou úložného zariadenia PCIe SSD s kapacitou až 512 GB.

Podsvietená klávesnica s integrovanou numerickou klávesnicou
Podsvietená klávesnica s integrovanou numerickou klávesnicou

Pracujte aj v miestnostiach s tlmeným osvetlením alebo počas nočných letov. S osvetlenou klávesnicou a integrovanou numerickou klávesnicou môžete písať pohodlne vo viacerých prostrediach. [6]

SuperSpeed USB Type-C®, rýchlosť prenosu údajov 5 Gb/s
SuperSpeed USB Type-C®, rýchlosť prenosu údajov 5 Gb/s

Do tohto portu SuperSpeed USB Type-C® s rýchlosťou prenosu údajov 5 Gb/s zapoj externé ukladacie zariadenie. Keďže je konektor symetrický, už nebudeš mať starosti s jeho správnym zapojením. [5]

Grafika NVIDIA® GeForce® GTX 1660 Ti
Grafika NVIDIA® GeForce® GTX 1660 Ti

Prelomový grafický výkon podporovaný ultrarýchlou technológiou GDDRG umožňuje bezproblémovo streamovať a hrať hry pomocou technológií NVIDIA GeForce Experience a GameReady.

Dizajn
Typ produktu *
Laptop
Farba *
Čierna
Formát *
Vyklápací
Postavenie na trhu
Hranie
Krajina pôvodu
Čína
Obrazovka
Uhlopriečka displeja *
39,6 cm (15.6")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlíšenia
Full HD
Typ panelu
IPS
LED podsvietenie
Yes
Natívny pomer strán
16:9
Antireflexná obrazovka
Yes
Technológia rámu displeja
Micro-Edge
Jas displeja
250 cd/m²
Uhlopriečka obrazovky (metrický)
39,6 cm
Farebný priestor RGB
NTSC
Farebný gamut
45%
Maximálna obnovovacia frekvencia
144 Hz
Procesor
Výrobca procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 7
Model procesoru *
4800H
Počet jadier procesora
8
Počet vlákien procesora
16
Boost frekvencia procesora
4,2 GHz
Frekvencia procesora *
2,9 GHz
Vyrovnávacia pamäť procesora
8 MB
Typ vyrovnávacej pamäte procesora
L3
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR4-SDRAM
Frekvencia pamäti
3200 MHz
Formát pamäte
SO-DIMM
Rozloženie pamäte
2 x 8 GB
Pamäťové sloty
2x SO-DIMM
Dostupné sloty pamäte
2
ECC
No
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optickej jednotky *
No
Intgrovaná čítačka kariet
Yes
Kompatibilné pamäťové karty
SD
Grafika
Výrobca diskrétnej GPU
NVIDIA
Model diskrétnej grafickej karty *
NVIDIA GeForce GTX 1660 Ti Max-Q
Pamäť diskrétneho grafického adaptéra
6 GB
Typ pamäte diskrétnej grafickej karty
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobca integrovanej GPU
AMD
Samostatný grafický adaptér *
Yes
Model integrovanej grafickej karty *
AMD Radeon Graphics
NVIDIA Max-Q
Yes
Zvuk
Početr zabudovaných reproduktorov
2
Zabudovaný mikrofón
Yes
Fotoaparát
Predný fotoaparát
Yes
Predný typ HD fotoaparátu
HD
Siete
Wi-Fi štandard *
Wi-Fi 5 (802.11ac)
Wi-Fi štandardy
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Pripojenie k mobilnej sieti *
No
Typ antény
2x2
Model radiča WLAN
Realtec RTL8822CE
Výrobca WLAN radiča
Realtek
Ethernet / LAN pripojenie
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verzia Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti pripojenia
Počet USB 2.0 portov *
1
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
1
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Počet portov Ethernetu (RJ-45)
1
Počet HDMI portov *
1
Verzia HDMI
2.0
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Klávesnica
Polohovacie zariadenia
Touchpad
Numerické klávesy *
Yes
Podsvietená klávesnica
Yes
Ostrovková klávesnica
Yes
Klávesnica plnej veľkosti
Yes
Softvér
Poskytovaný OS *
Freedos
Špeciálne vlastnosti
HP Audio Boost
Yes
Typ reproduktora HP
HP Dual Speakers
Predný fotoaparát HP
HP TrueVision HD
Segment HP
Domáci
Batérie
Typ batérie
Lítium polymér (lipo)
Počet článkov batérie
3
Kapacita batérie *
52,5 Wh
Životnosť batérie (max.)
8,25 h
Rýchle nabíjanie
Yes
Čas rýchleho nabíjania (50%)
45 min
Hmotnosť batérie
210 g
Sila
Výkon adaptéru
200 W
Udržateľnosť
Osvedčenia o udržateľnosti
EPEAT Silver, ENERGY STAR
Hmotnosť a rozmery
Šírka
360 mm
Hĺbka
257 mm
Výška
23,5 mm
Hmotnosť *
1,98 kg
Údaje o balení
Šírka balenia
69 mm
Hĺbka balenia
520 mm
Výška balenia
305 mm
Hmotnosť vrátane balenia
2,93 kg
Technické detaily
Uhlopriečka displeja notebooku (cm / palec)
39.6