location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Gryphon I GD4430 Health Care 2D Zelená, Biela

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gryphon I GD4430 Health Care
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GD4430-HC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5052181177274
Category:
Electronic device for reading printed barcodes.
Čítačky čiarového kódu Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Datalogic Gryphon I GD4430 Health Care 2D Zelená, Biela
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zelená, Biela
  • - Typ skeneru: 2D
  • - Náklon čítacieho uhla: 0 - 180°
  • - Štandardné rozhranie: RS-232, USB, Keyboard wedge
More>>>
Short summary description Datalogic Gryphon I GD4430 Health Care 2D Zelená, Biela:
This short summary of the Datalogic Gryphon I GD4430 Health Care 2D Zelená, Biela data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Gryphon I GD4430 Health Care, 2D, 0 - 100000 lux, 0 - 180°, -40 - 40°, -40 - 40°, GS1 DataBar, EAN/JAN Composites, MacroPDF, MicroPDF417, PDF417, UPC A/E Composites

Long summary description Datalogic Gryphon I GD4430 Health Care 2D Zelená, Biela:
This is an auto-generated long summary of Datalogic Gryphon I GD4430 Health Care 2D Zelená, Biela based on the first three specs of the first five spec groups.

Datalogic Gryphon I GD4430 Health Care. Typ skeneru: 2D, Úroveň osvetlenia (priame slnečné svetlo): 0 - 100000 lux, Náklon čítacieho uhla: 0 - 180°. Štandardné rozhranie: RS-232, USB, Keyboard wedge. Farba: Zelená, Biela, Kód medzinárodnej ochrany (IP): IP52, LED indikátory: Výkon. Spotreba energie: 160 mA. Hmotnosť: 195 g

Country Distributor
Deutschland 1 distributor(s)