location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 128 GB 2900 mAh Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7 Plus
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 7 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MN4M2B/A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190198043542 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartfóny Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:02:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 128 GB 2900 mAh Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14 cm (5.5") 1920 x 1080 px
  • - Apple A10
  • - 3 GB 128 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 NFC
  • - Duálny fotoaparát 12 MP 12 MP
  • - Lithium-ion (Li-ion) 2900 mAh
  • - iOS 10
More>>>
Short summary description Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 128 GB 2900 mAh Čierna:
This short summary of the Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 128 GB 2900 mAh Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 7 Plus, 14 cm (5.5"), 3 GB, 128 GB, 12 MP, iOS 10, Čierna

Long summary description Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 128 GB 2900 mAh Čierna:
This is an auto-generated long summary of Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 128 GB 2900 mAh Čierna based on the first three specs of the first five spec groups.

Apple iPhone 7 Plus. Uhlopriečka displeja: 14 cm (5.5"), Rozlíšenie displeja: 1920 x 1080 px. Typ procesoru: Apple, Model procesoru: A10. Kapacita pamäte RAM: 3 GB, Typ pamäte RAM: LPDDR4, Vnútorná kapacita pre ukladanie: 128 GB. Rozlíšenie zadnej kamery: 12 MP, Typ zadnej kamery: Duálny fotoaparát. Funkcie SIM karty: Single SIM. Poskytovaný OS: iOS 10. Kapacita batérie: 2900 mAh. Farba: Čierna. Hmotnosť: 188 g

Source Review comments Score
touchit.sk
Updated:
2017-04-06 02:14:39
Je to „bolestivý“ prechod? A prečo som sa tak rozhodol? To vám prezradím v nasledujúcich riadkoch.iPhone 7 Plus používam ako primárne zariadenie už vyše dvoch mesiacov. Aby som mal neustále zachovanú objektivitu, používam ako sekundárne zariadenia – strie...
Bottom line Je teda najnovší iPhone najlepší spomedzi všetkej konkurencie? NIE, určite nie je. Všetko má svoje výhody i nevýhody. A to, či zostanem používateľom jablkových zariadení ukáže až čas.Zatiaľ som spokojný, ale ak príde na trh niečo, čo ma veľmi zaujme, som...
0%
pcrevue.sk
Updated:
2017-10-11 04:17:44
Po prvých dvoch častiach nášho podrobného redakčného testu ( prvý diel a druhý diel ) predstavíme pre mnohých jeden z najdôležitejších komponentov moderného smartfónu – fotoaparát. Aby bolo porovnanie čo najzaujímavejšie, ako súpera pre duel fotoaparátov...
0%
pcrevue.sk
Updated:
2017-12-28 06:54:41
Mate 10 Pro má ako už býva u vlajkových lodí Huawei dobrým zvykom dva objektívy Leica Summilux - H, obidva majú svetelnosť F/1.6 a ohniskovú vzdialenosť fyzickú, neprepočítanú) 4 mm, po prepočítaní na full frame je to 27 mm a obidva objektívy majú optickú...
0%
Country Distributor
United Kingdom 1 distributor(s)