location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Desktop TP01-3009ci PC

Производитель:
Общепринятая торговая марка производителя, по которой потребитель узнает продукт. Производитель может иметь несколько имен бренда. Некоторые производители, дают разрешения использовать свои имена брендов другим поставщикам.
HP Check ‘HP’ global rank
Семейство продуктов:
Семейство продукта это обобщенная торговая марка бренда, используется для обозначения очень широкого спектра продуктов, которые охватывают несколько категорий. Мы указываем семейство продукта в названии продукта Icecat.
Pavilion
Серия продукта:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
Модель:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Desktop TP01-3009ci PC
Код товара:
Уникальный идентификатор продукта бренда. Несколько кодов продукта могут быть объединены в один оригинальный код продукта если спецификации идентичны. Мы производим соединение неправильных кодов, поступивших с других источников.
6X8B5EA
GTIN (EAN/UPC):
Европейский Артикулярный Номер (EAN) и Универсальный Товарный Код (UPC), больше известные как штрих код, на упаковке товара для уникального определения продукта в магазине или во время логистического процесса.
0196786671456 show
Категория:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
ПК/Рабочие Станции Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Качество описания: стандартизировано Icecat
Качество описания продукта может иметь несколько уровней:
только основные (логистические) данные: У нас есть только основные данные от поставщика, стандартизированная спецификация еще не создана редактором.
created by HP: источником описания продукта является производитель. Однако, описание продукта еще не стандартизировано командой редакторов Icecat.
стандартизировано Icecat: описание продукта было создано или стандартизировано командой редакторов Icecat.
Количество просмотров: 845
Эта статистика основывается на 97136 загрузок карточки товара сайтами e-commerce (интернет-магазины, дистрибюторы, сайты сравнения цен, электронные системы закупок и прочее) с Open Icecat каталог содержит карточки описания брендов-спонсоров, которые используются 94642 пользователей.
Дата изменения: 05 Apr 2024 12:24:58
Дата последнего изменения информации о продукте в системе Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP Pavilion Desktop TP01-3009ci PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700F (up to 4.9 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - FreeDOS
  • - NVIDIA® GeForce® GTX 1660 SUPER™ (6 GB GDDR6 dedicated)
  • - 16 GB memory; 512 GB SSD storage
Краткое описание HP Pavilion Desktop TP01-3009ci PC :
Краткое редакторское описание HP Pavilion Desktop TP01-3009ci PC

Pavilion Desktop TP01-3009ci PC, FreeDOS, Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® GeForce® GTX 1660 SUPER™
Больше>>>
HP Pavilion Desktop TP01-3009ci PC:
Официальный маркетинговый текст HP Pavilion Desktop TP01-3009ci PC от производителя

Надежный компьютер для реальной жизни
Настольный ПК HP Pavilion, созданный для выполнения любых вычислительных операций, сочетает в себе высокую производительность с проверенной и надежной конструкцией. Легко справляйтесь с поставленными задачами благодаря высокопроизводительному процессору и оставайтесь всегда на связи с помощью встроенной технологии Bluetooth®[1]. Стильный белоснежный корпус этого ПК украсит любое пространство, а расположенные на лицевой панели порты обеспечивают удобство в работе.

Краткое суммарное описание HP Pavilion Desktop TP01-3009ci PC:
Этот краткий итог описания HP Pavilion Desktop TP01-3009ci PC сформирован автоматически и использует название продукта и первые шесть основных спецификаций.

HP Pavilion Desktop TP01-3009ci PC, Intel® Core™ i7, i7-12700F, 16 GB, DDR4-SDRAM, 512 GB, Free DOS

Общее описание HP Pavilion Desktop TP01-3009ci PC:
Это автоматически сформированный общий итог HP Pavilion Desktop TP01-3009ci PC основанный на первых трех спецификациях, первых пяти спецификаций групп.

HP Pavilion Desktop TP01-3009ci PC. Семейство процессоров: Intel® Core™ i7, Модель процессора: i7-12700F. Оперативная память: 16 GB, Тип внутренней памяти: DDR4-SDRAM, Тактовая частота памяти: 3200 MHz. Полный объем хранения: 512 GB, Носитель: Твердотельный накопитель (SSD), Встроенный кардридер. Модель дискретного графического адаптера: AMD Radeon RX 6400. Установленная операционная система: Free DOS. Источник питания: 350 W. Тип корпуса: Tower. Тип продукта: ПК. Вес: 5,96 kg. Цвет товара: Серебристый

Проверенная, прочная и долговечная конструкция
Проверенная, прочная и долговечная конструкция

Надежные ПК HP, которым доверяют миллионы пользователей во всем мире, рассчитаны на длительный срок службы и проходят более 230 индивидуальных тестов[2].

Быстрый процессор для эффективной работы
Быстрый процессор для эффективной работы

Высокопроизводительный процессор и технология Bluetooth®[1] позволяют всем членам семьи легко и быстро выполнять повседневные задачи.

Современный дизайн и порты на лицевой панели
Современный дизайн и порты на лицевой панели

Забудьте о черных ящиках и выберите настольный компьютер в стильном белоснежном корпусе с USB-портами на лицевой панели.

Процессор
Производитель процессора *
Intel
Семейство процессоров *
Intel® Core™ i7
Поколение процессора
Intel® Core™ i7 12-го поколения
Модель процессора *
i7-12700F
Количество ядер процессора
12
Потоки процессора
20
Повышеная частота процессора
4,9 GHz
Кеш-память процессора
25 MB
Тип кэша процессора
L3
Тип шины
DMI4
Память
Оперативная память *
16 GB
Тип внутренней памяти
DDR4-SDRAM
Конфигурация памяти (слоты х емкость)
1 x 16 GB
Слоты памяти
2x DIMM
Тактовая частота памяти
3200 MHz
Error-correcting code (ECC)
No
без функции коррекции ошибок
Yes
Устройства хранения данных
Полный объем хранения *
512 GB
Носитель *
Твердотельный накопитель (SSD)
Тип оптического привода *
No
Количество установленных накопителей
1
Общий объем твердотельных накопителей
512 GB
Количество установленных накопителей SSD
1
Объем SSD
512 GB
Тип памяти твердотельного диска
TLC
Интерфейс SSD
PCI Express
NVMe
Yes
форм-фактор тевродотельного диска
M.2
Встроенный кардридер
Yes
Графический адаптер
Дискретный графическоо адаптер *
Yes
Производитель дискретной GPU
NVIDIA
Встроенный графический адаптер *
Yes
Модель дискретного графического адаптера *
AMD Radeon RX 6400
Объём памяти дискретного графического адаптера
6 GB
Тип памяти дискретного графического адаптера
GDDR6
Количество дискретных графических адаптеров
1
Сеть
Подключение Ethernet *
Yes
Скорость передачи данных Ethernet LAN
10, 100, 1000 Мбит/с
Свивка кабеля
10/100/1000Base-T(X)
Wi-Fi *
Yes
Основной стандарт Wi-Fi
Wi-Fi 6 (802.11ax)
Wi-Fi стандартов
Wi-Fi 6 (802.11ax)
Производитель WLAN контроллера
Realtek
Тип антенны
2x2
Bluetooth
Yes
Версия Bluetooth
5.2
Порты и интерфейсы
Количество портов USB 2.0 *
4
Количество портов USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Количество портов USB 3.2 Gen 1 (3.1 Gen 1) Type-С *
1
Количество портов USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
Порт DVI
Yes
Количество портов Ethernet LAN ( RJ-45)
1
Порты и интерфейсы
Линейный вход микрофона
Yes
Линейный выход
Yes
Вход линии
Yes
Комбинированный порт наушников/микрофона
Yes
Количество портов DVI-D
1
Слоты расширения
PCI Express x1 слоты
1
Слоты PCI Express x1 (поколение 1.x)
1
PCI Express x16 слоты
1
Слоты PCI Express x16 (поколение 1.x)
1
Количество слотов Mini PCI Express
2
Дизайн
Тип корпуса *
Tower
Название цвета
Snow white
Поддерживаемое размещение
Вертикально
Количество 3.5" отсеков
2
Слот кабельной блокировки
Yes
Тип слота кабельной блокировки
Kensington
Цвет товара *
Серебристый
Introduction year
2022
Страна производства
Китай
Производительность
Позиционирование на рынке
Повседневный
Чипсет материнской платы
Intel H670
Выходные звуковые каналы
5.1 канала
Защита паролем
Yes
Тип защиты паролем
BIOS, Включение питания
Тип продукта *
ПК
программное обеспечение
Установленная операционная система *
Free DOS
Особые свойства процессора
Intel® 64
Yes
Технология Enhanced Intel SpeedStep
Yes
Доступные встроенные опции
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Состояние бездействия
Yes
Execute Disable Bit
Yes
Конфигурация Центрального Процессора (макс.)
1
Технология Intel Virtualization for Directed I/O (VT-d)
Yes
Технология Визуализации (VT-x) Intel
Yes
Особенности
Сегмент HP
Дома
Энергопитание
Источник питания *
350 W
Входное напряжение источника питания
100 - 240 V
Входная частота источника питания
50 - 60 Hz
80 PLUS сертификация
80 PLUS Gold
Устойчивость
Соответствие требованиям экологически безопасного развития
Yes
Вес и размеры
Ширина *
155,4 mm
Глубина *
304 mm
Высота *
337,4 mm
Вес *
5,96 kg
Ширина упаковки
499 mm
Глубина упаковки
400 mm
Высота упаковки
287 mm
Масса брутто
8,2 kg
Содержимое упаковки
Дисплей в комплекте *
No
Винты в комплекте
Yes