upcycle it logo

upcycle it Dell Inc. Latitude 7390 (Refurbished) C Intel® Core™ i7 i7-8650U Laptop 33 cm (13") Full HD 16 Giga Bites 512 Giga Bites SSD Windows 11 Pro Negru

Codul produsului:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Vizionări de mărfuri:
424
Info modificare:
16 Sept 2024, 14:05:06
Short summary description upcycle it Dell Inc. Latitude 7390 (Refurbished) C Intel® Core™ i7 i7-8650U Laptop 33 cm (13") Full HD 16 Giga Bites 512 Giga Bites SSD Windows 11 Pro Negru:

upcycle it Dell Inc. Latitude 7390 (Refurbished) C, Intel® Core™ i7, 1,9 GHz, 33 cm (13"), 1920 x 1080 Pixel, 16 Giga Bites, 512 Giga Bites

Long summary description upcycle it Dell Inc. Latitude 7390 (Refurbished) C Intel® Core™ i7 i7-8650U Laptop 33 cm (13") Full HD 16 Giga Bites 512 Giga Bites SSD Windows 11 Pro Negru:

upcycle it Dell Inc. Latitude 7390 (Refurbished) C. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i7, Procesor: i7-8650U, Frecvență procesor: 1,9 GHz. Diagonala afișajului: 33 cm (13"), Tip HD: Full HD, Rezoluţie de afişare: 1920 x 1080 Pixel. Memorie internă: 16 Giga Bites. Capacitate totală de stocare: 512 Giga Bites, Suport media de stocare: SSD. Model adaptor grafic la-bord: Intel® UHD Graphics 620. Sistem de operare cu condiţia: Windows 11 Pro. Culoarea produsului: Negru. Greutate: 1,55 kilograme

Specificaţii
Opţiuni
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.