location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp ARC26TCE cartuș toner 1 buc. Original Cyan

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARC26TCE
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR-C26TCE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4974019057316
Categorie:
Cartuse de toner pentru imprimantele dumneavoastra cu laser sau copiatoare.
Cartușe Toner Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 53039
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp ARC26TCE cartuș toner 1 buc. Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Culori de imprimare: Cyan
  • - Randament pagină toner color: 5500 pagini
  • - Imprimare laser
  • - 1 buc.
Mai mult>>>
Short summary description Sharp ARC26TCE cartuș toner 1 buc. Original Cyan:
This short summary of the Sharp ARC26TCE cartuș toner 1 buc. Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp ARC26TCE, 5500 pagini, Cyan, 1 buc.

Long summary description Sharp ARC26TCE cartuș toner 1 buc. Original Cyan:
This is an auto-generated long summary of Sharp ARC26TCE cartuș toner 1 buc. Original Cyan based on the first three specs of the first five spec groups.

Sharp ARC26TCE. Randament pagină toner color: 5500 pagini, Culori de imprimare: Cyan, Cantitate per ambalaj: 1 buc.

Caracteristici
Compatibilitate *
ARC/170/172M/260M/260P/262M
Cantitate per ambalaj *
1 buc.
Randament pagină toner color *
5500 pagini
Tipul *
Original
Culori de imprimare *
Cyan
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
5 - 35 °C
Interval relativ operaţional de umiditate
8 - 80%
Alte caracteristici
Culoare
Yes
Tehnologia tipăririi
Imprimare laser
Ţară Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)