location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-19B650T6WXZG televizor 48,3 cm (19") HD Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-19B650T6WXZG
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-19B650T6WXZG
Categorie: Televizoare Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 61493
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 15 Mar 2022 13:54:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung LE-19B650T6WXZG televizor 48,3 cm (19") HD Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 48,3 cm (19") LCD
  • - HD 1366 x 768 Pixel 16:9
  • - 75 x 75 milimetri
  • - 25 W
Mai mult>>>
Short summary description Samsung LE-19B650T6WXZG televizor 48,3 cm (19") HD Negru:
This short summary of the Samsung LE-19B650T6WXZG televizor 48,3 cm (19") HD Negru data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-19B650T6WXZG, 48,3 cm (19"), 1366 x 768 Pixel, HD, LCD, Negru

Long summary description Samsung LE-19B650T6WXZG televizor 48,3 cm (19") HD Negru:
This is an auto-generated long summary of Samsung LE-19B650T6WXZG televizor 48,3 cm (19") HD Negru based on the first three specs of the first five spec groups.

Samsung LE-19B650T6WXZG. Diagonala afișajului: 48,3 cm (19"), Rezoluţie de afişare: 1366 x 768 Pixel, Tip HD: HD, Tehnologie de afișare: LCD, Raport de aspect nativ: 16:9. Culoarea produsului: Negru

afișaj
Diagonala afișajului *
48,3 cm (19")
Tip HD *
HD
Tehnologie de afișare *
LCD
Raport de aspect nativ *
16:9
Rată refresh nativă
50 Hz
Rezoluţie de afişare *
1366 x 768 Pixel
Tuner TV
Tipul de tuner *
Analog & digital
Auto- căutare canal
Yes
Audio
Număr de difuzoare *
2
Puterea RMS *
6 W
Design
Culoarea produsului *
Negru
Interfață montare panou
75 x 75 milimetri
Performanță
Funcţia teletext
Yes
Teletext
1000 pagini
Conexiune
Intrare PC(D-sub) *
Yes
Intrare video component (YPbPr/YCbCr)
1
Intrare audio PC
Yes
Optică digitală audio
1
Ieșiri căști
1
Conexiune
Numărul de porturi SCART
1
Cantitatea porturilor RF
1
Numărul de porturi HDMI *
1
Intrare curent (AC)
Yes
Caracteristicile managementului
Afișaj pe ecran (OSD)
Yes
Managementul energiei
Consum de energie (tipic) *
25 W
Consum de energie (în aşteptare) *
1 W
Greutate şi dimensiuni
Lăţime (cu stand)
472 milimetri
Adâncime (cu stand)
189,5 milimetri
Înălţime (cu stand)
362,7 milimetri
Greutate (cu stand)
4,4 kilograme
Lățime (fără stand)
472 milimetri
Adâncime (fără stand)
63,4 milimetri
Înălțime (fără stand)
310,7 milimetri
Greutate (fără stand)
4,1 kilograme
Conţinutul de ambalaje
Telecomandă inclusă
Yes
Alte caracteristici
Difuzoare încorporate
Yes
DVB
DBV-T, DVB-C
Conectivitate pentru căşti
3.5 mm
Marcă Imaginile Codul produsului Produs Stoc Preţ de la
Samsung LE-37B653T5PXZG televizor 94 cm (37") Full HD Negru 500 cd/m² Samsung LE-37B653T5PXZG televizor 94 cm (37") Full HD Negru 500 cd/m²
(show image)
LE-37B653T5PXZG LE-37B653T5PXZG 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-40B653T5PXZG televizor 101,6 cm (40") Full HD Negru Samsung LE-40B653T5PXZG televizor 101,6 cm (40") Full HD Negru
(show image)
LE-40B653T5PXZG LE-40B653T5PXZG 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-40B620R3WXZG televizor 101,6 cm (40") Full HD Negru Samsung LE-40B620R3WXZG televizor 101,6 cm (40") Full HD Negru
(show image)
LE-40B620R3WXZG LE-40B620R3WXZG 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-19B450C4WXZG televizor 48,3 cm (19") HD Negru Samsung LE-19B450C4WXZG televizor 48,3 cm (19") HD Negru
(show image)
LE-19B450C4WXZG LE-19B450C4WXZG 0.00
(excl. VAT)
0 (incl. VAT)