location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio AP610N 1200 x 1200 DPI A3

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio AP610N
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDAP610 show
Show alternative article codes used in the online market place
Categorie:
Imprimantele laser sunt aparate care produc tiparituri text sau imagini de o calitate foarte buna cu o viteza mare. Ele obtin aceste performante prin aplicarea foarte exacta a tonerului (un fel de pulbere de cerneala) pe hartie iar apoi prin incalzirea hartiei acest toner se va topi si lipi de hartie.
Imprimante laser Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 53753
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio AP610N 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cu laser
  • - 1200 x 1200 DPI
  • - A3 35 ppm
  • - Imprimarea duplex
  • - Capacitate totală intrare: 1600 foi Capacitate totală ieșire: 250 foi
  • - Memorie internă: 128 Mega bites Procesor încorporat 372 MHz
Mai mult>>>
Short summary description Ricoh Aficio AP610N 1200 x 1200 DPI A3:
This short summary of the Ricoh Aficio AP610N 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio AP610N, Cu laser, 1200 x 1200 DPI, A3, 35 ppm, Imprimarea duplex, Gata pentru reţea

Long summary description Ricoh Aficio AP610N 1200 x 1200 DPI A3:
This is an auto-generated long summary of Ricoh Aficio AP610N 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Ricoh Aficio AP610N. Tehnologia tipăririi: Cu laser, Rezoluţia maximă: 1200 x 1200 DPI. Dimensiune maximă hârtie seria-A ISO: A3. Viteza de tipărire (negru, calitate normală, A4/US Letter): 35 ppm, Imprimarea duplex. Gata pentru reţea

Viteza imprimării
Culoare *
No
Tehnologia tipăririi *
Cu laser
Imprimarea duplex *
Yes
Rezoluţia maximă *
1200 x 1200 DPI
Viteza de tipărire (negru, calitate normală, A4/US Letter) *
35 ppm
Timp de încălzire
19 s
Timpul până la prima pagina (negru, normal)
6,5 s
Capacitate de intrare & de ieșire
Capacitate totală intrare *
1600 foi
Capacitate totală ieșire *
250 foi
Capacitate intrare tavă hârtie 2
500 foi
Manipularea hârtiei
Dimensiune maximă hârtie seria-A ISO *
A3
Mărimea maximă de tipărire
210 x 297 mm
Formate ISO serie-A (A0...A9) *
A3, A4
Media greutate (tava 1)
60 – 105 g/m2
Reţea
Gata pentru reţea
Yes
Performanță
Memorie internă *
128 Mega bites
Procesor încorporat
Yes
Procesor
TX4955
Frecvență procesor
372 MHz
Design
Certificare
UL UL60950, FCC Part 15 Class B
Managementul energiei
Consumul mediu de energie în timp ce imprimaţi *
850 W
Consum energie (PowerSave)
5,5 W
Greutate şi dimensiuni
Greutate
2 kilograme
Dimensiuni(LxAxI)
478 x 437 x 343 milimetri
Alte caracteristici
Compatibilitate Mac
Yes
Cerinţe de energie
120V, 60Hz
Tehnologia comunicaţiei fără fir
10/100BaseTX Ethernet
Sisteme de operare compatibile
Windows 95/98/Me/NT 4.0/2000/XP/Server 2003, Mac OS, Linux, UNIX