location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 62250095 huse pentru tablete 25,4 cm (10") Geantă Sleeve Negru, Verde

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62250095
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62250095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4002432110094 show
Categorie:
Protective cases for tablets such as the iPad.
Huse pentru tablete Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 69513
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 10 Sep 2021 14:46:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz 62250095 huse pentru tablete 25,4 cm (10") Geantă Sleeve Negru, Verde
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Geantă Sleeve 25,4 cm (10") Negru, Verde
  • - Metal, Poliester
  • - Fermoar
  • - 420 g
Mai mult>>>
Short summary description Leitz 62250095 huse pentru tablete 25,4 cm (10") Geantă Sleeve Negru, Verde:
This short summary of the Leitz 62250095 huse pentru tablete 25,4 cm (10") Geantă Sleeve Negru, Verde data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 62250095, Geantă Sleeve, Orice marca, 25,4 cm (10"), 420 g

Long summary description Leitz 62250095 huse pentru tablete 25,4 cm (10") Geantă Sleeve Negru, Verde:
This is an auto-generated long summary of Leitz 62250095 huse pentru tablete 25,4 cm (10") Geantă Sleeve Negru, Verde based on the first three specs of the first five spec groups.

Leitz 62250095. Tip de carcasă: Geantă Sleeve, Compatibilitate de marca: Orice marca, Mărime maximă ecran: 25,4 cm (10"). Greutate: 420 g

Caracteristici
Mărime maximă ecran *
25,4 cm (10")
Tip de carcasă *
Geantă Sleeve
Material *
Metal, Poliester
Culoare dominantă produs *
Negru, Verde
Compatibilitate de marca *
Orice marca
Tip închizătoare
Fermoar
Difuzoare încorporate *
No
Mod stativ *
No
Baterie
Baterie încorporată *
No
Greutate şi dimensiuni
Lățime
330 milimetri
Adâncime
245 milimetri
Înălţime
43 milimetri
Greutate
420 g
Datele de ambalare
Cantitate per ambalaj
1 buc.
Marcă Imaginile Codul produsului Produs Stoc Preţ de la
Leitz 62930095 huse pentru tablete 25,4 cm (10") Geantă Sleeve Negru, Verde Leitz 62930095 huse pentru tablete 25,4 cm (10") Geantă Sleeve Negru, Verde
(show image)
62930095 62930095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60380095 huse pentru tablete 25,4 cm (10") Geantă tip poștaș Negru, Verde Leitz 60380095 huse pentru tablete 25,4 cm (10") Geantă tip poștaș Negru, Verde
(show image)
60380095 60380095 0.00
(excl. VAT)
0 (incl. VAT)
Ţară Distributor
España 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
México 1 distributor(s)