location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM 8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank, x4 module de memorie 8 Giga Bites 2 x 4 Giga Bites CCE

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank, x4
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR667D2D4P5K2/8G show
Show alternative article codes used in the online market place
Categorie:
Random Access Memory (RAM-ul) este o parte importanta a computerelor, serverelor si a altor instrumente electronice. In general este mult mai rapida decat memoria de stocare permanenta si orice informatie stocata in ea se va pierde cand inchideti dispozitivul. Extra RAM este de obicei o metoda eficienta si convenienta financiar de a-ti imbunatati dispozitivul putin vechi pentru a mai putea sa-l folositi inca un an.
Module de memorie Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 132741
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology ValueRAM 8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank, x4 module de memorie 8 Giga Bites 2 x 4 Giga Bites CCE
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 8 Giga Bites DDR2 667 MHz
  • - 240-pin DIMM 2 x 4 Giga Bites
  • - Latenta CAS: 5
  • - 1.8 V
  • - CCE
Mai mult>>>
Short summary description Kingston Technology ValueRAM 8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank, x4 module de memorie 8 Giga Bites 2 x 4 Giga Bites CCE:
This short summary of the Kingston Technology ValueRAM 8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank, x4 module de memorie 8 Giga Bites 2 x 4 Giga Bites CCE data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology ValueRAM 8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank, x4, 8 Giga Bites, 2 x 4 Giga Bites, DDR2, 667 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank, x4 module de memorie 8 Giga Bites 2 x 4 Giga Bites CCE:
This is an auto-generated long summary of Kingston Technology ValueRAM 8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank, x4 module de memorie 8 Giga Bites 2 x 4 Giga Bites CCE based on the first three specs of the first five spec groups.

Kingston Technology ValueRAM 8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank, x4. Componentă pentru: PC/server, Memorie internă: 8 Giga Bites, Amplasare memorie (module x dimensiune): 2 x 4 Giga Bites, Tip de memorie internă: DDR2, Memorie viteza de ceas: 667 MHz, Factor de formă memorie: 240-pin DIMM, Latenta CAS: 5, CCE

Caracteristici
Tip memorie tampon
Registered (buffered)
Latenta CAS
5
Memorie internă *
8 Giga Bites
Amplasare memorie (module x dimensiune) *
2 x 4 Giga Bites
Tip de memorie internă *
DDR2
Memorie viteza de ceas *
667 MHz
Componentă pentru *
PC/server
Factor de formă memorie *
240-pin DIMM
CCE *
Yes
Autobuz de memorie
72 bit
Clasificare memorie
2
Caracteristici
Tensiune memorie
1.8 V
Modulul de configurare
512M X 72
Tipul de memorie
DDR2
Plumb placare
De aur
Alte caracteristici
Cipuri organizare
X4
Factorul de formă
240-pin DIMM
Bus rata de ceas
667 MHz
Indicaţie de eroare
Parity
Configurație plăci de memorie
2 x 4096 Mega bites
Memorie internă
8192 Mega bites
Ţară Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)