location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ61
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ61-475SQ
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB891EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962697665 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 10621
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Jul 2010
Product end of life date
Bullet Points HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clapetă Negru, Argint
  • - Intel® Pentium® Dual-Core T4400 2,2 GHz
  • - 39,6 cm (15.6") 1366 x 768 Pixel 16:9
  • - 4 Giga Bites DDR2-SDRAM
  • - 500 Giga Bites HDD DVD Super Multi DL
  • - NVIDIA® GeForce® G103M 0,512 Giga Bites
  • - Ethernet LAN 10,100 Mbit/s
  • - Litiu-Ion (Li-Ion) 90 W
  • - FreeDOS
Garanţie Garanţie: 2 ani, la service, componente şi manoperă
Long product name HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint :
The short editorial description of HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint

Compaq Presario CQ61-475SQ Notebook PC
Mai mult>>>
HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint:
The official marketing text of HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint as supplied by the manufacturer

Cu un format subţire şi modern, acest computer portabil Compaq Presario de 39,6 cm (15,6") şi raport 16:9 prezintă un design unic de model imprimat, într-un finisaj negru lucios.

Stil clasic

• Cu un format subţire şi modern, acest PC portabil Compaq Presario de 39,6 cm (15,6 inchi) şi raport de 16:9 include un design Imprint unic într-un finisaj negru lucios, care contopeşte discret forma elegantă cu funcţionalitatea practică.


Caracteristici esenţiale

• Un PC portabil simplu de utilizat cu toate capabilităţile de care aveţi nevoie pentru a obţine productivitate profesională şi personală, ce include o tastatură de mărime completă cu bloc de taste numerice.


Calitate accesibilă

• Fiind conceput pentru a oferi setul corect de caracteristici la o valoare deosebită, Compaq Presario CQ61-400 furnizează versatilitate şi calitate fără compromisuri la preţ.

Short summary description HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint:
This short summary of the HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ61-475SQ, Intel® Pentium® Dual-Core, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 Pixel, 4 Giga Bites, 500 Giga Bites

Long summary description HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint:
This is an auto-generated long summary of HP Compaq Presario CQ61-475SQ Intel® Pentium® Dual-Core T4400 Laptop 39,6 cm (15.6") 4 Giga Bites DDR2-SDRAM 500 Giga Bites HDD NVIDIA® GeForce® G103M FreeDOS Negru, Argint based on the first three specs of the first five spec groups.

HP Compaq Presario CQ61-475SQ. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: Intel® Pentium® Dual-Core, Procesor: T4400, Frecvență procesor: 2,2 GHz. Diagonala afișajului: 39,6 cm (15.6"), Rezoluţie de afişare: 1366 x 768 Pixel. Memorie internă: 4 Giga Bites, Tip de memorie internă: DDR2-SDRAM. Capacitate totală de stocare: 500 Giga Bites, Suport media de stocare: HDD, De tipul de unitate optică: DVD Super Multi DL. Model adaptor grafic dedicat: NVIDIA® GeForce® G103M. Sistem de operare cu condiţia: FreeDOS. Culoarea produsului: Negru, Argint

Design
Tipul de produs *
Laptop
Culoarea produsului *
Negru, Argint
Factorul de formă *
Clapetă
Ţara de origine
China
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1366 x 768 Pixel
Ecran tactil *
No
Raport de aspect nativ
16:9
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Pentium® Dual-Core
Procesor *
T4400
Numărul de nuclee de procesor
2
Fire de execuție procesor (threads)
2
Frecvență procesor *
2,2 GHz
Memorie cache procesor
1 Mega bites
Tip procesor cache
L2
Priza Processor
Mufă 478
Bus-ul procesorului din partea din faţă
800 MHz
Tehnologie de fabricare procesor/Litography
45 nm
Moduri operare procesor
64-bit
Serie procesor
Intel Pentium T4000 Series for Mobile
Nume de cod procesor
Penryn
Tip de magistrală
FSB
Paritate FSB
No
Pas cu pas
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Numar de procesoare matrice
410 M
Dimensiune matrice de procesare
107 mm²
Multiplicator CPU (rată bus/core)
11
ECC acceptat de procesor
No
Memorie
Memorie internă *
4 Giga Bites
Tip de memorie internă
DDR2-SDRAM
Factor de formă memorie
SO-DIMM
Sloturi pentru memorii
2x SO-DIMM
Maximum de memorie internă *
8 Giga Bites
Medii de stocare
Capacitate totală de stocare *
500 Giga Bites
Suport media de stocare *
HDD
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
500 Giga Bites
Interfaţa HDD
SATA
Viteza de rotaţie a HDD
5400 RPM
De tipul de unitate optică *
DVD Super Multi DL
Cititor card integrat
Yes
Carduri de memorie compatibile
Stic de memorie (MS), MMC, MS PRO, SD, xD
Grafică
Model adaptor grafic dedicat *
NVIDIA® GeForce® G103M
Adaptor memorie discrete graphics
0,512 Giga Bites
Adaptor procesor grafic separat *
Yes
Audio
Numărul de vorbitori
Altec Lansing
Microfon încorporat
Yes
Reţea
Wi-Fi
Yes
Standarde Wi-Fi
802.11b, 802.11g
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100 Mbit/s
Bluetooth
No
Tehnologia cablării
10/100Base-T(X)
Reţea standard
IEEE 802.11b, IEEE 802.11g
Conexiune
Număr porturi USB 2.0 *
3
Porturi Ethernet LAN (RJ-45)
1
Portul DVI
No
Număr porturi VGA (D-Sub)
1
Ieșiri căști
1
S / PDIF port ieşire
No
Microfon, Jack line-in
Yes
Conector de andocare
No
Tip port încărcare
Mufă DC-in
Slot pentru ExpressCard
No
CardBus PCMCIA de tip slot
No
Slot SmartCard
No
Conectivitate pentru căşti
3.5 mm
Conectivitate microfon
3.5 mm
Tastatură
Aparat de
Touchpad
Tastatură numerică *
Yes
Tastatură mărime naturală
Yes
Tastatură
Cheile Windows
Yes
Software
Drivere incluse
Yes
Sistem de operare cu condiţia *
FreeDOS
Caracteristici speciale procesor
Tehnologie Intel® Wireless Display (WiDi)
No
Tehnologie Intel® My WiFi (Intel® MWT)
No
Tehnologie Intel® Anti-Theft
No
Tehnologie Intel® Hyper-Threading
No
Tehnologie Intel® Turbo Boost
No
Intel® Small Business Advantage (Intel® SBA)
No
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologie Intel® Clear Video HD
No
Tehnologia Intel® Clear Video
No
Tehnologie Intel® InTru™ 3D
No
Intel® Insider™
No
Tehnologie Intel® Quick Sync Video
No
Intel® Flex Memory Access
No
Intel® AES New Instructions
No
Tehnologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Intel® VT-x cu Extended Page Tables (EPT)
No
Comutare Intel® bazată pe cereri
No
Tehnologie Intel® Clear Video pentru MID
No
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
No
Mărime ambalaj procesor
35 x 35 milimetri
Codul de procesor
SLGJL
Opțiuni încorporate disponibile
No
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
No
Tehnologie Intel® Dual Display Capable
No
Tehnologie Intel® FDI
No
Tehnologie Intel® Rapid Storage
No
Intel® Fast Memory Access
No
Procesor ARK ID
40739
Procesor non-conflict
No
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
6
Managementul energiei
Disiparea puterii pentru adaptorul AC
90 W
Securitate
Slot cablu de siguranță
No
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
0 - 35 °C
Temperatură de depozitare (T-T)
-20 - 60 °C
Interval relativ operaţional de umiditate
10 - 90%
Umiditate relativă la depozitare (H-H)
5 - 95%
Altitudinea de operare
-15 - 3048 m
Altitudinea de ne-operabilitate
-15 - 12192 m
Greutate şi dimensiuni
Lățime
378 milimetri
Adâncime
252 milimetri
Înălţime (faţă)
3,51 cm
Înălţime (spate)
4,12 cm
Greutate *
2,68 kilograme
Conţinutul de ambalaje
Cabluri incluse
AC
Manual
Yes
Carte de garanţie
Yes
Alte caracteristici
Adaptor AC legat
Yes
LightScribe
Yes
Memorie internă maximă (64-biți)
8 Giga Bites