location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 CMY
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6625AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0725184756160 show
Categorie:
Cartuse cu cerneala pentru imprimante cu jet de cerneala.
Cartușe cu cerneală Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 39618
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 13 Jul 2023 00:47:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Tehnologia tipăririi: Imprimare cu jet de cerneală
  • - Culori de imprimare: Cyan, Magenta, Galben
  • - Tip culoare cerneală: Cerneală pe bază de pigment
  • - 1 buc.
Garanţie statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben :
The short editorial description of HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben

The HP 17 Tri-Colour Inkjet Print Cartridge is designed to deliver best-in-class print quality on any paper – plain or specialist – at an affordable price for home colour inkjet printing.
Mai mult>>>
HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben:
The official marketing text of HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben as supplied by the manufacturer

The HP 17 Tri-Colour Inkjet Print Cartridge delivers vibrant, photo-quality colour output. It features fast-drying ink, simple drop-in installation, and an integrated design to ensure premium-quality documents and photos when used with your HP Deskjet printer. The HP 17 Tri-Colour Inkjet Print Cartridge is designed to work with the HP 15 Black Inkjet Print Cartridge. The print cartridge works with a variety of papers and films to deliver clear, sharp results every time.

Short summary description HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben:
This short summary of the HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17 CMY, Cerneală pe bază de pigment, 1 buc.

Long summary description HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben:
This is an auto-generated long summary of HP 17 CMY cartușe cu cerneală 1 buc. Original Cyan, Magenta, Galben based on the first three specs of the first five spec groups.

HP 17 CMY. Tip culoare cerneală: Cerneală pe bază de pigment, Cantitate per ambalaj: 1 buc.

Caracteristici
Tip culoare cerneală
Cerneală pe bază de pigment
Tehnologia tipăririi
Imprimare cu jet de cerneală
BCP culoare Bubble grafic
Tricolor
Compatibilitate *
HP Deskjet 800
Cantitate per ambalaj *
1 buc.
Tipul *
Original
Tip cerneală
Cerneală pe bază de pigment
Culori de imprimare *
Cyan, Magenta, Galben
Conditii de mediu
Interval relativ operaţional de umiditate
10 - 70%
Conditii de mediu
Temperatură de depozitare (T-T)
-15 - 35 °C
Interval de temperatură de funcţionare (T-T)
-40 - 60 °C
Umiditate relativă la depozitare (H-H)
5 - 95%
Greutate şi dimensiuni
Lăţime de ambalaj
119 milimetri
Adâncimea de ambalaj
42 milimetri
Înălţime de ambalaj
157 milimetri
Greutatea pachetului
160 g
Tip ambalaj
Ambalaj blister
Alte caracteristici
Picătură de cerneală
9 pl
Ţară Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)