location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3500
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3500
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5X61EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887111554604 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 6298
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2013
Product end of life date
Bullet Points HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Companii PC-ul Negru 300 W
  • - Intel® Pentium® G645 2,9 GHz
  • - 4 Giga Bites DDR3-SDRAM 1333 MHz
  • - 500 Giga Bites HDD DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Garanţie Garanţie: 1 an garanţie limitată inclusiv 1 an pentru componente, manoperă şi servicii la sediu. Termenii şi condiţiile diferă în funcţie de ţară/regiune.
Long product name HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru :
The short editorial description of HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru

PC microturn HP Pro 3500
Mai mult>>>
HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru:
The official marketing text of HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru as supplied by the manufacturer

Pur şi simplu afaceri. Obţineţi performanţa de care aveţi nevoie, la un preţ excelent. Vă prezentăm PC-ul microturn HP Pro 3500 pentru afaceri - puternic, extensibil şi modern, atât în interior, cât şi la exterior.

Short summary description HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru:
This short summary of the HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3500, 2,9 GHz, Intel® Pentium®, 4 Giga Bites, 500 Giga Bites, DVD-RW, Windows 7 Professional

Long summary description HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru:
This is an auto-generated long summary of HP Pro 3500 Intel® Pentium® G645 4 Giga Bites DDR3-SDRAM 500 Giga Bites HDD Windows 7 Professional Micro Tower PC-ul Negru based on the first three specs of the first five spec groups.

HP Pro 3500. Frecvență procesor: 2,9 GHz, Familia de procesoare: Intel® Pentium®, Procesor: G645. Memorie internă: 4 Giga Bites, Tip de memorie internă: DDR3-SDRAM, Memorie viteza de ceas: 1333 MHz. Capacitate totală de stocare: 500 Giga Bites, Suport media de stocare: HDD, De tipul de unitate optică: DVD-RW. Model adaptor grafic la-bord: Intel® HD Graphics. Sistem de operare cu condiţia: Windows 7 Professional, Arhitectura sistem de operare: 64-bit. Sursa de alimentare: 300 W. Tip de sasiu: Micro Tower. Tipul de produs: PC-ul

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Pentium®
Procesor *
G645
Numărul de nuclee de procesor
2
Fire de execuție procesor (threads)
2
Frecvență procesor *
2,9 GHz
Priza Processor
LGA 1155 (Socket H2)
Memorie cache procesor
3 Mega bites
Tip procesor cache
Cache inteligent
Rată magistrală sistem
5 GT/s
Tip de magistrală
DMI
Tehnologie de fabricare procesor/Litography
32 nm
Moduri operare procesor
64-bit
Serie procesor
Intel Pentium G600 Series for Desktop
Nume de cod procesor
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69,1 °C
Versiune sloturi PCI Express
2.0
Număr de procesoare instalate
1
Pas cu pas
Q0
Multiplicator CPU (rată bus/core)
29
Memorie internă minimă acceptată de procesor
32 Giga Bites
Tipuri memorie acceptate de procesor
DDR3-SDRAM
Viteze de ceas acceptate de procesor
1066 MHz
Lățime bandă memorie acceptată de procesor
17 GB/s
Memorie
Memorie internă *
4 Giga Bites
Maximum de memorie internă *
8 Giga Bites
Tip de memorie internă
DDR3-SDRAM
Memorie viteza de ceas
1333 MHz
Canale de memorie
Cu două canale
Medii de stocare
Capacitate totală de stocare *
500 Giga Bites
Suport media de stocare *
HDD
De tipul de unitate optică *
DVD-RW
Număr de discuri de stocare instalate
1
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
500 Giga Bites
Interfaţa HDD
SATA II
Viteza de rotaţie a HDD
7200 RPM
Capacitate hard disk
3.5"
Grafică
Adaptor procesor grafic separat *
No
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
Indisponibil
Model adaptor grafic la-bord *
Intel® HD Graphics
Frecvență de lucru adaptor grafic on-board
850 MHz
Frecvență dinamică adaptor grafic on-board (max)
1100 MHz
Număr ecrane suportate (on-board graphics)
2
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Conexiune
Număr porturi USB 2.0 *
6
Număr porturi VGA (D-Sub)
1
Portul DVI
Yes
Porturi Ethernet LAN (RJ-45)
1
Microfon, Jack line-in
Yes
Ieșiri căști
1
Line ieşire
Yes
Line-intrare
Yes
Buton pornit/oprit
Yes
Sloturi de extensie
PCI Express x1 sloturi
3
Sloturi de extensie
PCI Express x16
1
Sloturi Mini PCI Express
1
Design
Tip de sasiu *
Micro Tower
Plasare acceptată
Vertical
Culoarea produsului *
Negru
Ţara de origine
China
Performanță
Poziționare pe piață
Companii
Chipset-ul plăcii de bază
Intel® H61 Express
Cip audio
Realtek ALC656
Tipul de produs *
PC-ul
Software
Sistem de operare cu condiţia *
Windows 7 Professional
Arhitectura sistem de operare
64-bit
Caracteristici speciale procesor
Tehnologie Intel® Wireless Display (WiDi)
No
Intel® 64
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Opțiuni încorporate disponibile
No
Tehnologie Intel® InTru™ 3D
No
Intel® Insider™
No
Tehnologie Intel® Clear Video HD
No
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Intel® AES New Instructions
No
Tehnologie Intel® Trusted Execution
No
Execute Disable Bit (funcționalitate protecție)
Yes
Tehnologie Intel® FDI
Yes
Intel® Flex Memory Access
Yes
Intel® Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Mărime ambalaj procesor
37.5 x 37.5 milimetri
Seturi de instrucţiuni Supported
SSE4.1, SSE4.2
Codul de procesor
SR0RS
Configurație CPU (max)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Tehnologie Intel® Dual Display Capable
Yes
Procesor ARK ID
69116
Tehnologie Intel® Turbo Boost
No
Tehnologie Intel® Hyper-Threading
No
Tehnologie Intel® Quick Sync Video
No
Managementul energiei
Sursa de alimentare *
300 W
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
0 - 40 °C
Interval relativ operaţional de umiditate
10 - 90%
Greutate şi dimensiuni
Lățime *
165 milimetri
Adâncime *
389 milimetri
Înălţime *
368 milimetri
Greutate *
6,93 kilograme
Conţinutul de ambalaje
Cabluri incluse
AC
Caracteristici
Harta tipului de imagini
Alte caracteristici
Număr discuri optice
1